location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
F7SR-7S062C, NL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90NDYAA214161CACA0I
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34792
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T5450 1.66 GHz
  • - 43.4 cm (17.1") 1440 x 900 pixels 16:10
  • - 2 GB DDR2-SDRAM 667 MHz 2 x 1 GB
  • - 160 GB DVD Super Multi DL
  • - AMD Mobility Radeon HD 2400
  • - Bluetooth 2.0+EDR
  • - 90 W
  • - Windows Vista Home Premium
Warranty: 2 Years Standard Warranty.
Long product name ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium :
The long product name of ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

F7SR-7S062C - 17.1'' (WXGA+, Glare Type, 1440 x 900), Intel Core 2 Duo T5450 (1.66GHz), ATi Mobility Radeon HD2400 (VRAM 256MB (Hyper Memory 1024MB), 2048MB DDRII 667 (1024 x 2), 160GB SATA HDD 5400 RPM, 8X DVD Super Multi DL, WLAN 802.11a/b/g, Windows Vista Home Premium Digital Home, Bag & Mouse
More>>>
ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:
The official description of ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

All In One
The F7Sr notebook is the ideal personal digital entertainment solution. It offers powerful computing capabilities, complete digital multimedia applications and wireless audio and video communication all at one affordable price. Now it's possible to have your very own home theater, computer and game consol all in one sleek and portable smart machine.

Dual core, Double Power
Equipped with the latest dual core processing, the F7Sr provides enhanced responsiveness to enjoy audio & video playback & record, gaming, IM, and web-browsing simultaneously on your notebook. Moreover, it offers outstanding dual-core performance to enjoy multimedia management and digital content creation. F7Sr is performed to convert your laptop into a home studio to manage, play, encode digital audio.

Omni bearing Audio/ Video Interface - HDMI
HDMI supports standard, enhanced, or high-definition video, plus multi-channel digital audio on a single cable. It transmits all ATSC HDTV standards and supports 8-channel digital audio, and with 5Gbps of bandwidth, HDMI can accommodate future enhancements and requirements.

ASUS Splendid Video Intelligence technology
To satisfy the most demanding viewing standards, ASUS Splendid Video Intelligence Technology integrates and synchronizes different multimedia data sources to reduce noise and conversion rate for a sharp display. Enjoy vivid image displays with improved image contrast, brightness, skin tone and color saturation with true brilliance!

Exclusive Power Saving Technology
Power4 Gear eXtreme is a unique technology available exclusively from ASUS only. It offers four operation modes designed specifically for various applications. Power is distributed according to the operation modes to ensure that no power goes to waste. The A7Sr delivers the long lasting battery performance needed for the most intense Multimedia enjoyment!

Short summary description ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:
This short summary of the ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS F7SR-7S062C, NL, Intel® Core™2 Duo, 1.66 GHz, 43.4 cm (17.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium:
This is an auto-generated long summary of ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium based on the first three specs of the first five spec groups.

ASUS F7SR-7S062C, NL. Processor family: Intel® Core™2 Duo, Processor model: T5450, Processor frequency: 1.66 GHz. Display diagonal: 43.4 cm (17.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: AMD Mobility Radeon HD 2400. Operating system installed: Windows Vista Home Premium. Weight: 3.55 kg

Display
Display diagonal *
43.4 cm (17.1")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
T5450
Processor cores
2
Processor threads
2
Processor frequency *
1.66 GHz
Processor cache
2 MB
Processor cache type
L2
Processor socket
Socket 479
Processor front side bus
667 MHz
Processor lithography
65 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo T5000 Series
Processor codename
Merom
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Processor core voltage (AC)
1.075 - 1.175 V
Number of Processing Die Transistors
291 M
Processing Die size
143 mm²
CPU multiplier (bus/core ratio)
10
ECC supported by processor
No
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
667 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi DL
Card reader integrated
Yes
Compatible memory cards
MMC, MS Duo, MS Pro, MS Pro Duo, SD
Graphics
Discrete graphics card model *
AMD Mobility Radeon HD 2400
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Audio system
Intel HDA (Azalia)
Number of built-in speakers
2
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
5
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
Yes
TV-out type
S-Video
Keyboard
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
30787
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
4800 mAh
Power
AC adapter power
90 W
AC adapter input voltage
100 - 240 V
AC adapter output current
4.74 A
AC adapter output voltage
19 V
Security
Fingerprint reader
No
Trusted Platform Module (TPM)
No
Weight & dimensions
Width
403 mm
Depth
299.5 mm
Height (front)
3.23 cm
Height (rear)
4.18 cm
Weight *
3.55 kg
Other features
Wireless technology
WLAN 802.11a/b/g
AC adapter included
Yes
Infrared data port
No
Type
PC
TV-in port
No
Internal modem
Yes
Modem speed
56 Kbit/s
TV tuner type
Analogue & DVB-T
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2014-01-01 01:36:00
Uk has collected 1 expert review for ASUS F7SR-7S062C, NL Intel® Core™2 Duo T5450 43.4 cm (17.1") 2 GB DDR2-SDRAM 160 GB AMD Mobility Radeon HD 2400 Windows Vista Home Premium and the rating is 100 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
100%
Source Review comments Score
expertreviews.co.uk
Updated:
2014-01-01 01:36:00
The F7Srs charcoal colour scheme makes it look businesslike without being stuffy. The back and right-hand edges have every sort of socket we could hope for, with five USB2, FireWire, HDMI, D-sub, S-video and eSATA ports. The latter allows you to ad...
100%