location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE AJ818A backup storage device Storage auto loader & library Tape Cartridge 38.4 TB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AJ818A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AJ818A
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49934
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE AJ818A backup storage device Storage auto loader & library Tape Cartridge 38.4 TB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge
  • - Number of slots (max): 48
  • - 4U
  • - Native capacity: 38.4 TB Compressed capacity: 76.8 TB
  • - Mean time between failures (MTBF): 100000 h
  • - 100 W
Warranty: 1-year
Long product name HPE AJ818A backup storage device Storage auto loader & library Tape Cartridge 38.4 TB :
The long product name of HPE AJ818A backup storage device Storage auto loader & library Tape Cartridge 38.4 TB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StorageWorks MSL4048 2-drive LTO-4 Ultrium 1760 SCSI Tape Library
More>>>
Short summary description HPE AJ818A backup storage device Storage auto loader & library Tape Cartridge 38.4 TB:
This short summary of the HPE AJ818A backup storage device Storage auto loader & library Tape Cartridge 38.4 TB data-sheet is auto-generated and uses the product title and the first six key specs.

HPE AJ818A, Storage auto loader & library, Tape Cartridge, 4U, Ultra 320 SCSI, LTO-4, 100000 h

Long summary description HPE AJ818A backup storage device Storage auto loader & library Tape Cartridge 38.4 TB:
This is an auto-generated long summary of HPE AJ818A backup storage device Storage auto loader & library Tape Cartridge 38.4 TB based on the first three specs of the first five spec groups.

HPE AJ818A. Product type: Storage auto loader & library, Media type: Tape Cartridge, Form factor: 4U. Native capacity: 38.4 TB, Compressed capacity: 76.8 TB. Power consumption (typical): 100 W. Size (imperial): 34.8 cm (13.7"), Weight: 18.7 kg. Dimensions (WxDxH): 348 x 589 x 987 mm

Brand Image Product code Product Stock Price from
HPE

HPE StoreEver MSL Ultrium Left Magazine Kit Storage array Tape Cartridge
(show image)
W-AG330AR StoreEver MSL Ultrium Left Magazine Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE BL544A backup storage device Storage auto loader & library Tape Cartridge 1.5 TB
(show image)
BL544A BL544A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver MSL Ultrium Left Magazine Kit Storage array Tape Cartridge
(show image)
AG330AR StoreEver MSL Ultrium Left Magazine Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE BL540A backup storage device Storage auto loader & library Tape Cartridge 1.5 TB
(show image)
BL540A BL540A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit
(show image)
BL535A MSL LTO-5 Ultrium 3280 Fibre Channel Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSL Library Extender Kit Storage array Tape Cartridge
(show image)
AQ746A MSL Library Extender Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AJ819A backup storage device Storage drive Tape Cartridge LTO 800 GB
(show image)
AJ819A AJ819A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AK383A backup storage device Storage drive Tape Cartridge LTO 800 GB
(show image)
AK383A AK383A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AJ041A backup storage device Storage auto loader & library Tape Cartridge 800 GB
(show image)
AJ041A AJ041A 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE AJ042A backup storage device Storage auto loader & library Tape Cartridge 800 GB
(show image)
AJ042A AJ042A 0.00
(excl. VAT)
0 (incl. VAT)