location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HTC Touch Pro, UK handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HTC Check ‘HTC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Touch Pro, UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
99HEY043-00
Category:
Mobile computer which uses RFID (Radio Frequency Identification) e.g. scanning devices in shops and restaurants
Handheld Mobile Computers Check ‘HTC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HTC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14652
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Sep 2023 15:03:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HTC Touch Pro, UK handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7.11 cm (2.8") 640 x 480 pixels
  • - 0.512 GB
  • - 0.528 GHz
  • - GPS (satellite)
  • - Bluetooth
  • - Built-in camera 3.2 MP
  • - Built-in microphone Phone function
  • - Lithium-Ion (Li-Ion) 1340 mAh
  • - Black
Long product name HTC Touch Pro, UK handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black :
The long product name of HTC Touch Pro, UK handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Touch Pro - Qualcomm® MSM7201A™ 528 MHz, ROM: 512 MB / RAM: 288MB, 2.8" TFT-LCD, TouchFLO™ 3D, QWERTY, Bluetooth® 2.0 + EDR, Wi-Fi®: IEEE 802.11 b/g, 3.2 VGA CMOS camera, microSD, Windows Mobile® 6.1 Professional
More>>>
Short summary description HTC Touch Pro, UK handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black:
This short summary of the HTC Touch Pro, UK handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black data-sheet is auto-generated and uses the product title and the first six key specs.

HTC Touch Pro, UK, 7.11 cm (2.8"), 640 x 480 pixels, TFT, 0.512 GB, 0.288 GB, 0.528 GHz

Long summary description HTC Touch Pro, UK handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black:
This is an auto-generated long summary of HTC Touch Pro, UK handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black based on the first three specs of the first five spec groups.

HTC Touch Pro, UK. Display diagonal: 7.11 cm (2.8"), Display resolution: 640 x 480 pixels. Internal memory: 0.512 GB, Flash memory: 0.288 GB. Processor frequency: 0.528 GHz. Keyboard layout: QWERTY

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 11:57:25
Uk has collected 101 expert reviews for HTC Touch Pro, UK handheld mobile computer 7.11 cm (2.8") 640 x 480 pixels 165 g Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
alphr.com
Updated:
2011-07-31 11:57:22
HTC has a long history of producing well-engineered sliding keyboard phones. We've been impressed with its TyTN and TyTN II phones before, and its latest - the Touch Pro - is the best yet. The first thing to point out is that HTC has discarded the mech...
Bottom line A powerful phone with a superb keyboard, but it's simply too costly to win an award...
67%
itreviews.com
Updated:
2011-07-31 11:57:22
It is expensive, but the Touch Pro is everything the Touch Diamond should have been and more. If you have the money and are small-fingered enough to cope with the keyboard, then it is definitely worth considering. HTC - Touch Pro price Buy HTC Touch P...
0%
itpro.co.uk
Updated:
2011-07-31 11:57:23
The HTC Touch Pro manages to improve on the Touch Diamond, but still falls short as a truly satisfying phone, with the shortcomings of Windows Mobile primarily to blame...
67%
T3.com
Updated:
2011-07-31 11:57:23
Get a smartphone and have the power of a PC, a satnav and, er, a phone in your pocket The Touch Diamond was slim and sleek. This model is neither, thanks to the bulk and weight added by a slide-out keyboard. And although the TouchFlo 3D carapace hidin...
Good Gorgeous, high-resolution screen, Stylus that wakes the screen...
Bad Chunky and heavy, Tricky keyboard...
Bottom line Its big and slow, but TouchFlo has some style...
60%
gadgetshow.channel5.com
Updated:
2011-07-31 11:57:23
The Touch Pro slider phone hides a full QWERTY keyboard under the 2.8-inch VGA touchscreen, which uses HTC's TouchFLO 3D interface. Integrated GPS, HSDPA, built-in Wi-Fi, Bluetooth and TV-out functionality combine with the 3.2-megapixel camera and musi...
Good Nothing says "I mean business" like a QWERTY keyboard on a phone (or a fez on a monkey). Unfortunately that normally also says "I'm really ugly" (ever seen a pretty monkey?). HTC's solution? Hide it in a sexy sliding mechanism. Like the Diamond, t...
Bad The user interface - despite being lifted from the Diamond - is as stubborn as a teenage mule. It was unresponsive to our pinkie swipes and prods, and had terrible lag time - proving more pig-headed than a Lord of the Flies convention. To finish the trio...
Bottom line In the Touch Pro, HTC has made a chic and accomplished QWERTY-loaded WinMo smart phone. A shame then that it's overshadowed by the annoyingly stubborn user interface.Best offers for the HTC Touch ProAmazon Marketplace £249.99 Amazon UK £385...
60%
theregister.co.uk
Updated:
2011-07-31 11:57:23
Weve been promised the Pro since then, but while the newest kid on the HTC block has many similarities to its predecessor, there have also been several improvements, all of which go to make this arguably HTCs best handset yet... and thats saying so...
Bottom line HTCs Touch Pro is chunky and a bit on the heavy side, but together thats a small price to pay for the benefits: to whit, one of the best slide-out Qwerty keyboards weve tried, one of the very few touchscreens that comes close to the prowess of the...
90%
3g.co.uk
Updated:
2011-07-31 11:57:23
The HTC Touch Pro is not perfect. There’s no escaping that it’s a big brute of a device, it takes an age to load up and we didn’t like the fact that we had to keep awakening it by pressing the power button on the top of the device. However, if it was...
80%
techradar.com
Updated:
2011-07-31 11:57:24
HTCs Touch Diamond set a new standard for slim, stylish touch-screen Windows Mobile smartphones. The Touch Pro however, is something else again. While it may be many things (and well get to them later), slim, and to a certain extent, stylish, arent...
Good Slide-out QWERTY keyboard, Responsive touch screen, TouchFLO 3D, Integrated GPS, 3.2 megapixel camera, HSDPA high-speed data connectivity, Wi-Fi, MicroSD card support...
Bad Heavy and chunky body, Small onboard memory, No 3.5mm headphone jack...
90%
zdnet.co.uk
Updated:
2011-07-31 11:57:24
HTCs Touch Pro fixes many of the problems with the Touch Diamond and adds a superb keyboard. It remains neat and compact, while battery life is improved (if still not perfect).
Good TouchFLO 3D interface delivers better speed and reliability, Superb keyboard, HSDPA, WiFi, Bluetooth and GPS, Improved battery life over the Touch Diamond...
Bad Expensive, Fiddly control buttons, Battery life could be better...
Bottom line HTCs Touch Pro fixes many of the problems with the Touch Diamond and adds a superb keyboard. It remains neat and compact, while battery life is improved (if still not perfect)...
80%
mobilecomputermag.co.uk
Updated:
2011-07-31 11:57:24
HTC may not have named it as such, but its new Touch Pro smartphone is really nothing more than a Touch Diamond with a keyboard. Well, we say “nothing more” – the addition of a slide-out Qwerty keyboard similar to that on the TyTN II is no small thing...
Good Much improved TouchFLO 3D performance; great keyboard; improved talk-time; microSD slot (!)...
Bad TouchFLO 3D still sluggish; very expensive...
Bottom line A feature-packed smartphone thats a big improvement on the Touch Diamond, but its on the pricey side...
83%
pocket-lint.com
Updated:
2011-07-31 11:57:24
Adding the keyboard to the HTC Diamond will appease those who liked the interface but didnt want to get all touchy-feely with it...
Good Screen, pull out keyboard, HSDPA...
Bad BIG, battery life not great, no 3.5mm headphone jack...
Bottom line Adding the keyboard to the HTC Diamond will appease those who liked the interface but didnt want to get all touchy-feely with it...
70%
tracyandmatt.co.uk
Updated:
2011-07-31 11:57:25
Following on from the release of the HTC Diamond, the HTC Touch Pro (Raphael) is as much high end as you are going to find at the moment. The price tag does match its status and to prove itself as value for money it has to be near perfect......Whats i...
Bottom line again - I have agreed with Matt to have a play with his Diamond, before he sells it to buy one of these Pro’s, to see which is better for me. So watch out for a Diamond and Tytn II going for sale shortly! The search continues. Review by: Steve[ Post...
0%
alphr.com
Updated:
2011-07-31 11:57:25
The popular HTC TyTN II was our smartphone of choice here at PC Pro for a long time until the Nokia E71 stole its crown. And it's still, in our opinion, one of the best Windows Mobile smartphones around. Its heir, the Touch Pro, aims to goes one better...
Bottom line A great keyboard, wonderful screen and loads of features, but battery life is weak and the price a touch too high...
67%
pcauthority.com.au
Updated:
2011-11-07 16:11:25
HTC has a long history of producing well-engineered sliding keyboard phones. We’ve been impressed with its TyTN and TyTN II phones before, and its latest – the Touch Pro – is the best yet.The first thing to point out is that HTC has discarded the mecha...
Bottom line A powerful phone with a superb keyboard, but it’s simply too costly to win an award...
83%
smh.com.au
Updated:
2011-11-07 16:11:40
HTC Touch Pro: raised keys let you type accurately and quickly.After the disappointing Touch Diamond, HTC has delivered a winner with the Touch Pro smartphone. At first glance the Pro looks identical to the Diamond, but its slightly thicker at 18...
0%
smarthouse.com.au
Updated:
2011-11-07 16:11:52
While it is one of the best Windows smartphones around, the HTC Touch Diamond did not get high praises from us as it had a couple of hiccups that needed to be sorted out. It may be better the second time around though, as the new HTC Touch Pro is bett...
80%
channelnews.com.au
Updated:
2011-11-07 16:12:04
While it is one of the best Windows smartphones around, the HTC Touch Diamond did not get high praises from us as it had a couple of hiccups that needed to be sorted out. It may be better the second time around though, as the new HTC Touch Pro is bette...
Good QWERTY keyboard; Wi-Fi, Bluetooth, HSDPA, and GPS built-in; Abundance of software; Speedy interface (compared to Diamond)...
Bad Users can still experience slight lag spikes and slowdowns; Needs microSD card to compensate for small internal memory; Unit is fairly thick and heavy...
Bottom line The Diamond just got a major facelift...
80%
Zdnet.com.au
Updated:
2011-11-07 16:12:27
TCs Touch Pro fixes many of the problems with the Touch Diamond and adds a superb keyboard. It remains neat and compact, while battery life is improved (if still not perfect). HTCs long-awaited Touch Diamond looked like a great Windows Mobile device...
Good TouchFLO 3D interface delivers better speed and reliability, Superb keyboard, HSDPA, WiFi, Bluetooth and GPS, Improved battery life over the Touch Diamond...
Bad Expensive, Fiddly control buttons, Battery life could be better...
Bottom line The Touch Pro fixes many of the problems with the Touch Diamond and adds a superb keyboard.
80%
apcmag.com
Updated:
2014-03-20 04:44:09
Its not as supermodel-sexy as the Touch Diamond, but the Pro makes up for its thicker waist with a full QWERTY keyboard, faster performance and a beefier battery.A quick survey of HTCs smartphone history shows theres one pattern you can almost alway...
Good Gorgeous TouchFLO 3D interface, Striking hardware design, Full QWERTY keyboard builtin...
Bad Thick, heavy, Annoying multiconnector port, Performance still needs a little finetuning...
80%
stuff.tv
Updated:
2014-03-20 04:44:09
While the ’s interface is still a Pete Townshend-sized nose ahead of the mobile competition, its foes have been closing the gap. Take the – not only is it the closest a smartphone has come to emulating Apple’s slick UI, it’s a pos...
Good Stunning VGA display. Comfortable QWERTY keypad. High speed connectivity...
Bad Chubby and heavy chassis. Highly erratic touch 3D UI. Windows Mobile OS...
Bottom line An unconvincing touch UI ruins the most stylish QWERTY Windows Mobile phone we’ve pawed...
60%
coolsmartphone.com
Updated:
2014-03-20 04:44:09
SpecsCPU - Qualcomm® MSM7201A™ 528 MHzOS - Windows Mobile 6.1 ProfessionalMemory - 288Mb RAM / 512Mb ROMDimensions - 102 mm (L) X 51 mm (W) X 18.05 mm (T)Weight -165 g (with battery)Display - 2.8-inch TFT-LCD flat touch-sensitive screen (VGA)Network -...
0%
knowyourmobile.com
Updated:
2014-03-20 04:44:09
When the HTC Touch Diamond appeared we were wowed on paper but not in practice. The small size and good looks of HTCs 3D TouchFLO were both very alluring and we liked them in the flesh as much as wed anticipated.But battery life was a real downer, we...
Good Small, Super keyboard, Intuitive TouchFLO 3D interface, WiFi and GPS...
Bad No 3.5mm headset jack, Battery life could be better...
Bottom line A great improvement on the Touch Diamond, the Qwerty keyboard is the icing on a very pleasant cake...
90%
Mobile88.com
Updated:
2016-11-26 23:52:16
HTC 8/10 9/10 7/10 6/10 7.5/10+ Unique applications+ Full keyboard+ Built-in accelerometer- picks up fingerprints- No user manual (review unit) The HTC Touch Pro is a device with a slide-out keyboard. The device has been sniffed at as resembling a br...
Bottom line For the moment, this looks to be one of the better Windows Mobile devices on sale. Related Articles Preview Specs Review Comment(35) Buy Sell Photos Cam shots Video Latest Phone · HTC Hero · HTC Snap · HTC Touch Pro2 · HTC Touch Diamo...
75%
Phones.com
Updated:
2011-07-31 11:57:21
HTC’s Touch Diamond has gained immense popularity but lacked features such as memory expansion and a keypad. Maybe this prompted HTC to release a superior version of the HTC Touch, they revamped most features present on it and built a new platform call...
Good Exceptional design and ergonomics, Most powerful mobile phone to date, Great connectivity, VGA Screen and QWERTY keypad, Dedicated Graphics chip and Memory, TV out, Full featured for business...
Bad Fingerprint magnet, Done with a better camera, Not much to complain about...
96%
Digitaltrends.com
Updated:
2011-07-31 11:57:22
Video Review: The HTC Touch Pro comes with a great QWERTY keyboard, sharp display, good camera, and the interface is pretty sleek looking. The draw back is the sluggish operating system and having to use a Stylus for more accurate touch...
0%
mobilemag.com
Updated:
2011-07-31 11:57:22
This week, we shift gears over to the realm of Windows Mobile 6.1 to find the HTC Touch Pro from Telus Mobility. This smartphone is very similar to the Touch Diamond, except it has a slide-out QWERTY keyboard...
84%
ld2.ciol.com
Updated:
2011-07-31 11:57:22
After the Touch Diamond, the Touch Pro is the latest addition to the existing HTC Touch series. HTC incorporated slight changes in the basic design of the HTC Diamond, upgraded the hardware, threw in a backlit, full QWERTY keyboard, a higher res...
0%
pocketpcthoughts.com
Updated:
2011-07-31 11:57:22
Truth in reviewing -- I after this phone when I first starting hearing about it as the successor to the Kaiser/Tilt. Then, when I starting seeing some of the technical reviews and comments in XDA-Developer forums, my desire just got worse. I practical...
Good Screen is amazing clear, bright, beautiful, HTCs TouchFlo 3D interface very well thought out and executed, Good package of accessories and added software.
Bad Battery life isnt stellar not bad for a VGA though, Version reviewed is from Europe, so it wouldnt work on North American 3G networks (be careful what you buy!), Front screen is a magnet for fingerprints and streaks, but easily cleaned.
Bottom line Truth in reviewing -- I lusted after this phone when I first starting hearing about it as the successor to the Kaiser/Tilt. Then, when I starting seeing some of the technical reviews and comments in XDA-Developer forums, my desire just got worse. I pr...
0%
geardiary.com
Updated:
2011-07-31 11:57:22
This review is being co-written by Doug, Lauren, and Sue. Dougs comments will appear in normal text, Laurens will appear in bold text, Sues will appear in italicized text. This is also being jointly posted on Just Another Mobile Monday and Gear...
Bottom line This review is being co-written by Doug, Lauren, and Sue. Dougs comments will appear in normal text, Laurens will appear in bold text, Sues will appear in italicized text. This is also being jointly posted on Just Another Mobile Monday and Gear...
0%
apcmag.com
Updated:
2011-07-31 11:57:23
Its not as supermodel-sexy as the Touch Diamond, but the Pro makes up for its thicker waist with a full QWERTY keyboard, faster performance and a beefier battery.A quick survey of HTCs smartphone history shows theres one pattern you can almost alway...
Good Gorgeous TouchFLO 3D interface, Striking hardware design, Full QWERTY keyboard builtin...
Bad Thick, heavy, Annoying multiconnector port, Performance still needs a little finetuning...
80%
Digitaltrends.com
Updated:
2011-07-31 11:57:23
Like its smaller brother the HTC Touch Diamond, the Touch Pro adopts a decidedly angular case and HTC’s own TouchFLO 3D interface, but adds on a slide-out QWERTY keyboard in an attempt to pitch the phone to more serious business users. While the...
Good Fashionable exterior, Ultra-sharp display, Quality camera, Attractive interface, Large, well-engineered keyboard...
Bad Molasses-slow performance, Dated menus under TouchFLO, Interface requires stylus, *...
Bottom line Nearly everything about the Touch Pro, from its sleek case to its superior keyboard, is likeable. Unfortunately, the phone just doesn’t have quite enough grunt to tow the graphical user interface HTC has attached to it, and in the end it ranked...
70%
mobiletechreview.com
Updated:
2011-07-31 11:57:23
The HTC Touch Pro is undeniably one of the hottest PDA phones of 2008. And in the US, just as with the HTC Touch Diamond, Sprint customers get to sample it first. Previously available only as a GSM import with no US 3G, the Sprint version is the first...
90%
asiaone.com
Updated:
2011-07-31 11:57:23
LETS face it: When it comes to media playback and downright coolness, the iPhone is the phone to beat.Some have tried to beat Apple at its game with their own touchscreen offerings, such as the Samsung Omnia and the LG Vu, but to no avail so far.The H...
Bottom line The HTC Touch Pro packs in all you need, such as a touchscreen, keyboard and loads of software. Its thickness and price, though, are likely to scare off the fashion- and budget-conscious...
0%
v3.co.uk
Updated:
2011-07-31 11:57:23
The HTC Touch Pro updates the firms line of touch-driven Windows Mobile handsets with a model that incorporates a slide-out Qwerty keyboard. However, it weighs more than other handsets of a similar size, and almost twice as much as RIMs BlackBerry Pe...
0%
stuff.tv
Updated:
2011-07-31 11:57:23
While the ’s interface is still a Pete Townshend-sized nose ahead of the mobile competition, its foes have been closing the gap. Take the – not only is it the closest a smartphone has come to emulating Apple’s slick UI, it’s a pos...
Good Stunning VGA display. Comfortable QWERTY keypad. High speed connectivity...
Bad Chubby and heavy chassis. Highly erratic touch 3D UI. Windows Mobile OS...
Bottom line An unconvincing touch UI ruins the most stylish QWERTY Windows Mobile phone we’ve pawed...
60%
brighthand.com
Updated:
2011-07-31 11:57:24
Sprint has just announced plans to introduce the HTC Touch Pro later this fall, and Brighthand's Kevin O'Brien was at the announcement to get a preview of this device. The HTC Touch Pro adds a sliding 5-row QWERTY keyboard to all of the features of the...
0%
mobileblah.com
Updated:
2011-07-31 11:57:24
The Touch Diamond and Touch Pro are undoubtedly game-changers in Windows Mobile land. Soon, VGA resolution will be standard, most phones will utilize accelerometers, and having some sort of Windows Mobile interface replacement will be expected. The Tou...
0%
smape.com
Updated:
2011-07-31 11:57:24
Microsoft have enjoyed some real success recently, introducing further developments to their native Windows Mobile platform and scoring a series of victories on the American market, where Symbian scored but a 5% share of total sales in Q2 2008. The gr...
Bottom line HTC Touch Diamond made a revolution in the Windows Mobile market sector this summer. Its keyboard-equipped version going by the name Touch Pro looks a logical continuation of the series, yet not as balanced – overpricing would be a fair term to use...
0%
mobilechoiceuk.com
Updated:
2011-07-31 11:57:24
HTC has addressed the shortcomings of the Touch Diamond’s touch-screen and produced a vastly improved smartphone with a QWERTY keyboard to boot Related links HTC introduces the S740 HTC Diamond ROM update HTC Touch Diamond mobile phone - without the Di...
Good A full slide-out QWERTY keyboard is a real blessing when composing emails and messages...
Bad You may struggle to cram this device into your trouser pocketLook and Feel...
Bottom line HTC has addressed the shortcomings of the Touch Diamond’s touch-screen and produced a vastly improved smartphone with a QWERTY keyboard to boot...
80%
gsmarena.com
Updated:
2011-07-31 11:57:24
At the end of this review, were back where we left off. The Touch Pro and the Diamond just go together. In the face of Touch Pro, the Diamond has lost some of its one-of-a-kind design-driven edge and gained elsewhere (beside the waistline). Its not...
0%
coolsmartphone.com
Updated:
2011-07-31 11:57:24
SpecsCPU - Qualcomm® MSM7201A™ 528 MHzOS - Windows Mobile 6.1 ProfessionalMemory - 288Mb RAM / 512Mb ROMDimensions - 102 mm (L) X 51 mm (W) X 18.05 mm (T)Weight -165 g (with battery)Display - 2.8-inch TFT-LCD flat touch-sensitive screen (VGA)Network -...
0%
trustedreviews.com
Updated:
2011-07-31 11:57:24
When HTC's Touch Diamond launched just before the iPhone 3G , it felt rushed and was, frankly, more than a little disappointing. I can't help feeling that HTC should have played the waiting game. Because although problems with the original Touch's sluggis...
80%
phonearena.com
Updated:
2011-07-31 11:57:24
Touch Pro – the name clearly hints that we are dealing with a phone, created for work. The HTC model with the richest functionality is based on the popular Touch Diamond, but adds some to the specifications, sports a hardware QWERTY and is larger of co...
Good Excellent QWERTY, The best interface on a WM phone, Good outgoing sound during a talk, An excellent Opera Mobile 9.5 browser, A pleasant design and quality make...
Bad Sluggishness due to the early ROM, Below excellent incoming sound quality, Doesn’t offer anything in addition to Diamond’s features, Good player with low quality, Mediocre camera, The slider moves when using the music controls...
Bottom line Touch Pro did live up to our expectations: it offers all features seen in Touch Diamond, including the same TouchFLO 3D interface, adding an extremely good hardware keyboard, which makes writing a pleasure. Unfortunately however, it doesn’t bring anyth...
90%
mobilitytoday.com
Updated:
2011-07-31 11:57:25
The HTC Touch Pro brings together innovative touch screen response with the direct precision of keyboard entry… leaving out nothing to deliver a powerhouse communication tool in a beautiful, compact design.The 2.8-inch VGA touch screen provides four ti...
0%
Pocketnow.com
Updated:
2011-07-31 11:57:25
The Touch Diamond and Touch Pro are undoubtedly game-changers in Windows Mobile land. Soon, VGA resolution will be standard, most phones will utilize accelerometers, and having some sort of Windows Mobile interface replacement will be expected. The...
Good Solid performance, Elegant design, Good keyboard layout, Hotswappable microSD expansion, Touch enhancements are welldone (TouchFLO 3D, etc), Many little usability enhancements, Beautiful VGA screen, YouTube application is great, Automatically configures i...
Bad Almost as thick as the TyTN II, Questionable build quality, TouchFLO 3D in landscape doesnt exist, Not enough utilization of accelerometer, Expensive (unsubsidized), No Microsoft Voice Command, Opera Mobile 9.5 needs work, Wheres the videoout cable?, What...
Bottom line If youve skimmed the rest of the review, read this section carefully because I am going to offer important advice. If you dont need the keyboard, and 4GB of memory is enough for you, get the Touch Diamond. Its much thinner, has fantastic on-...
80%
justanothermobilemonday.com
Updated:
2011-07-31 11:57:25
Rumor has it that AT&T is planning on releasing this bad boy as the “Fuze” … and it looks like it might be a device worth waiting for compared to the slightly aged Tilt. I think I’ll pass as the only thing even remotely on my radar right now is the Tr...
0%
slashgear.com
Updated:
2011-07-31 11:57:25
I had an opportunity to check out the HTC Touch Pro aka Raphael smartphone at an informal meet up with HTC earlier today. According to HTC, the Touch Pro is the company’s Touch Diamond (but more) and by more it is beefier in thickness due to a slide u...
0%
absolutegadget.com
Updated:
2011-07-31 11:57:25
The problem most people have with Windows Mobile touchscreen phones is the onscreen keyboard. Can HTC overcome that barrier with a hidden set of buttons? On the first HTC Touch, our self-confessed fat-fingered editor couldn't be doing with the teeny-we...
80%
brighthub.com
Updated:
2011-09-14 20:44:05
Staring at the HTC Touch Pro is an easy task thanks to the Pocket PC's superb use of clean lines, glossy finish, and minimalistic features with classy accents that only HTC can offer at the high level of satisfaction found on the Touch Pro.If you're u...
0%
Pocketnow.com
Updated:
2014-01-03 19:24:24
The Touch Pro on Sprint is the older version of the Touch Pro 2. This is a decent phone for the multimedia user, but it lacks the tilting WVGA screen and fantastic keyboard...
0%
pcmag.com
Updated:
2014-01-03 19:24:24
HTC has released many versions of its popular line of TouchFLO-equipped smartphones, including keyboarded (Touch Pro) and non-keyboarded (Touch Diamond) models. Thats in addition to its earlier line of Touch devices (HTC Touch, HTC Touch Dual). The...
Good Sharp styling. Clear, punchy voice quality. Full complement of wireless radios. Solid Web browser.
Bad Very expensive. Slow. Not enough RAM. TouchFLO interface is confusing. Lacks features when compared with AT&T and Sprint versions. No IM client. Strange keyboard layout. Non-standard headphone jack.
Bottom line Verizon took a powerful smartphone from HTC, removed some important features, crippled the RAM, and jacked up the price. The result isnt worth the bother for most customers...
50%
Smartdevicecentral.com
Updated:
2014-01-03 19:24:24
HTC has released many versions of its popular line of TouchFLO-equipped smartphones, including keyboarded () and non-keyboarded () models. Thats in addition to its earlier line of Touch devices (, ). The sliding Touch Pro has finally reached Verizon...
0%
brighthand.com
Updated:
2014-01-03 19:24:24
Sprint recently introduced its version of the HTC Touch Pro. This Windows Mobile smartphone's features set includes a VGA touchscreen, sliding keyboard, 528 MHz processor, EV-DO, and GPS. It's a consumer-oriented device merged with a business-oriented...
Bottom line The Touch Pro is one hell of a pretty smartphone, both in design and the souped up TouchFLO 3D. It's also a very impressive upgrade to the Mogul and the Tilt. There's generally a feeling that it's hard to produce a model which appeals to both civilian...
0%
pcmag.com
Updated:
2014-01-03 19:24:24
Its raining TouchFLO Windows Mobile smartphones. Hot on the heels of AT&Ts HTC Fuze, Sprint has busted out its own version, the Touch Pro, a virtual clone of the Fuze but with a few new pluses. These include improvements to the software bundle, fo...
Good Powerful feature set. Slick interface graphics. Sensibly arranged, five-row QWERTY keyboard. Better software bundle than you get with AT&Ts version (the HTC Fuze).
Bad Expensive. Poor battery life. Middling reception quality. Confusing "dual-OS" interface. Could be faster. No camera button or standard 3.5mm headphone jack.
Bottom line This capable, QWERTY-keyboarded TouchFLO smartphone offers plenty of high-end features, although its complex, sluggish interface and weak battery drag it down...
60%
mobiletechreview.com
Updated:
2014-01-03 19:24:24
HTCs Touch Pro has been one of the hottest Windows Mobile touch screen phones of 2008, and now three out of four of the top US carriers are offering it. Verizon is the latest to jump on the bandwagon with their version of the HTC Touch Pro XV6850. Li...
60%
infosyncworld.com
Updated:
2014-01-03 19:24:24
In our HTC Touch Pro review for Verizon Wireless, we decide whether The Network has the best Touch Pro of the bunch.
Good TouchFLO 3D runs smoothly when loaded on this phone. Loads of advanced features, including VGA screen, fast networking and Wi-Fi...
Bad Navigation options are limited. Lacks some necessary software...
Bottom line The HTC Touch Pro on Verizon Wireless is targeting productivity users to a greater extent than the other Touch Pro versions weve tested recently. Still, the phone makes some weird choices that we cant get behind. The keyboard layout is seriously fl...
72%
geardiary.com
Updated:
2014-01-03 19:24:24
Note: This is a joint article being written by Doug, Lauren, and Sue. Dougs comments will appear in normal typeface, Laurens in bold, and Sues will be italicized. We are also simultaneously posting it on both JAMM and Gear Diary.] Doug: I had a...
0%
techcrunch.com
Updated:
2014-01-03 19:24:24
Windows Mobile users who want to get some work done during the day followed by a little fun at night are strongly encouraged to take a closer look at this phone. The interface is unique and easy-to-use and the web...
0%
ubergizmo.com
Updated:
2014-01-03 19:24:24
Sprint HTC Touch Pro Review Nov 9, 08 06:57 PM PDT The HTC Touch Pro was added to Sprints online store recently, so its probably a good time to publish this Touch Pro review. I have played with the phone for about a week and its time to tell you wha...
0%
Laptopmag.com
Updated:
2014-01-03 19:24:24
A stylish smart phone for business users looking for strong data performance, a full keyboard, and a little multimedia fun on the side.
Good Beautiful design, Large keyboard, Fast data performance, Sharp 3.2-MP camera, Good GPS accuracy...
Bad Expensive, Sluggish at times, No auto flash for camera, Lacks 3.5mm headphone jack...
Bottom line The Sprint Touch Pro is essentially the Sprint Touch Diamond with a full QWERTY keyboard, the same 3.2-MP camera, but with a flash, and room for 16GB of storage (up from 4GB of internal memory). Plus, the Touch Pro keeps the Diamond’s speedy EV-DO a...
70%
slashgear.com
Updated:
2014-01-03 19:24:24
Sprint recently sent us the HTC Touch Pro, and we are absolutely loving it. We have had a few days to play with it and, so far, there are no major deal-breakers that we can see. HTC have taken the Touch Diamond and edged one step closer to perfection w...
0%
hardwarezone.com.sg
Updated:
2014-01-19 07:15:26
For many, the HTC Touch Diamond was a device that caught ones attention for a myriad of reasons: gorgeous design, easy on the hands, feature-packed with a strong focus on performance and of course, the HTC TouchFlo 3D interface. Fast forward from June...
90%
tech-faq.com
Updated:
2014-01-19 07:15:26
The HTC Touch Pro is one of the latest entries into the smartphone race. Created and sold by the High Tech Computer Corporation in Taiwan, the Touch Pro offers a combination that many users simply cannot resist - a full size touch screen with a slide...
Good Full size touch screen and QWERTY keyboard are a great combination , Sports all of the latest high-tech features available on todays cell phones including 3G support and Wi-Fi support ,Camera comes with auto-focus and flash...
Bad Screen color depth is just 65,000 colors ,Camera could be better...
Bottom line The HTC Touch Pro is definitely worth a look. While some of the features may not be quite up to the par of other phones, this unit has enough going for it to make it a better choice for many consumers, especially business professionals.
0%
fudzilla.com
Updated:
2016-01-30 10:39:50
HTC Corp. is a company famous for its Smartphones, and often jumps out of the ordinary with innovative and modern designs. The company was founded in 1997 and very soon became a hit with leading mobile operators as well as end users around the world...
0%