location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LIFEBOOK S6410
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:FIN-233100-047
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 73202
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo T7250 2 GHz
  • - 33.8 cm (13.3") 1280 x 800 pixels 16:10
  • - 2 GB DDR2-SDRAM 2 x 1 GB
  • - 160 GB DVD Super Multi
  • - Intel® GMA X3100
  • - Bluetooth 2.0+EDR
  • - Windows Vista Business
Long product name Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business :
The long product name of Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK S6410 - 2000 MHz, Intel Core 2 Duo T7250, 160 GB, 13.3"
More>>>
Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
The official description of Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Designed for speed
The ultra-mobile LIFEBOOK S6410 with latest Intel Centrino Duo processor technology offers truly breathtaking performance, including embedded UMTS/HSUPA – for keeping in touch with base anytime and any-where. And your colleagues can stay in the picture while you are on the road thanks to the integrated ConfCamera for effortless video conferencing. Representing the perfect traveling companion, the LIFEBOOK S6410 weighs in at just 1.7 kg, with its compact design incorporating an innovative 13.3-inch widescreen display. Furthermore, it includes a number of sophisticated features to extend battery life so you can remain productive throughout the entire business day.
Also all our coming notebooks will utilize latest Intel platform technology.

MOBILE CONNECTIVITY
With its embedded HSUPA transceiver, this professional notebook offers you wireless connectivity up to three times faster than UMTS at the touch of a button – anytime and anywhere. The integrated ConfCamera fully supports on-the-fly video conferences, enhanced by built-in digital microphones that suppress ambient noise – equally useful when making Mobile connectivity. VoIP calls. Optional Bluetooth connects you seamlessly to your peripherals and other mobile devices, and once back at the office, the dedicated port replicator instantly transforms your LIFEBOOK S6410 into a fully-fledged desktop PC.

COMPACT DESIGN
Compact design Small, but perfectly formed, the new LIFEBOOK S6410 is sure to attract envious glances. The housing is as robust as it is elegant – thanks to its top-quality hinges and a magnesium lid, while ShockSensor technology protects your hard disk against sudden jolts. Should the worst come to the worst, one push of the Recovery Button is all it takes to restore all your applications and files. Even the keyboard is designed to survive the odd spilt coffee. Its compact size and use of modern, lightweight materials means the LIFEBOOK S6410 weighs only 1.7 kg, yet still includes a 13.3-inch widescreen display.

ENERGY EFFICIENT
Powerful yet frugal, the LIFEBOOK S6410 lets you work a full business day independent of any power source. In addition to the built-in energy-efficient Intel Centrino Duo processor technology, the EcoButton extends battery life by powering down idle components and display brightness. You can also simply slot a second battery into the modular bay to Energy efficient keep going even further between charges. And all without compromising performance: the LIFEBOOK S6410 features the latest Intel Core2 Duo notebook processor for professional computing power, while the integrated Intel X3100 graphics chipset accelerates your media applications. Finally, the use of Intel Turbo Memory technology means your programs load faster and your hard drive is accessed less frequently.

Short summary description Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This short summary of the Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK S6410, Intel® Core™2 Duo, 2 GHz, 33.8 cm (13.3"), 1280 x 800 pixels, 2 GB, 160 GB

Long summary description Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business:
This is an auto-generated long summary of Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK S6410. Processor family: Intel® Core™2 Duo, Processor model: T7250, Processor frequency: 2 GHz. Display diagonal: 33.8 cm (13.3"), Display resolution: 1280 x 800 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD Super Multi. Discrete graphics card model: Intel® GMA X3100. Operating system installed: Windows Vista Business. Weight: 1.75 kg

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 20:18:44
Uk has collected 18 expert reviews for Fujitsu LIFEBOOK S6410 Intel® Core™2 Duo T7250 33.8 cm (13.3") 2 GB DDR2-SDRAM 160 GB Intel® GMA X3100 Windows Vista Business and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
pocket-lint.com
Updated:
2016-11-14 20:18:44
With a great screen and a long-life battery, this is a good all-round portable but performance isn’t as cutting edge as we’d like...
Good Great screen, good battery life...
Bad Not the most powerful of machines...
Bottom line With a great screen and a long-life battery, this is a good all-round portable but performance isn’t as cutting edge as we’d like...
70%
techradar.com
Updated:
2016-11-14 20:18:44
Fujitsu Siemens Computers (FSC) has struck an impressive balance with its LifeBook S6410 (£1492 inc. VAT).While it has quite a large screen, it remains ultraportable. The larger chassis allows space for a 13.3-inch screen. The extra size over its rival...
Good Great screen, 3 year warranty, Long battery life...
Bad Only 1GB memory, Basic amount of storage...
Bottom line Fujitsu Siemens Computers (FSC) has struck an impressive balance with its LifeBook S6410 (£1492 inc. VAT).While it has quite a large screen, it remains ultraportable. The larger chassis allows space for a 13.3-inch screen. The extra size over its rival...
70%
expertreviews.co.uk
Updated:
2016-11-14 20:18:44
Our first impressions of the S6410 werent great. At 1.8kg, its the second-heaviest laptop in the group and its plain looks, 1GB of RAM and 80GB hard disk arent what we expect at this price. The 2GHz Core 2 Duo processor performs well but wed rec...
80%
techadvisor.co.uk
Updated:
2016-11-14 20:18:44
If you like the idea of an ultraportable laptop, but find their keyboards impracticably small, the Fujitsu-Siemens Lifebook S6410 could be just what youre looking for. The Fujitsu-Siemens Lifebook S6410 packs in a 13.3in screen and decent sized key...
Bottom line If you find proper ultraportables too small, but want something light and compact to take with you on the road, the Fujitsu-Siemens Lifebook S6410 is a good compromise. It offers decent performance and reasonable battery life. Its not the prettiest m...
70%
zdnet.co.uk
Updated:
2016-11-14 20:18:44
The LifeBook S6410 offers a good combination of functionality and performance in a stylish ultraportable form factor. We particularly like the integrated 3G connectivity and the webcam, although there are also one or two let-downs.
Good Stylish design, Integrated 3G, Builtin webcam, Fingerprint scanner...
Bad The three USB slots can’t easily be used at the same time, Casing in the wristrest area is a little flimsy, Webcam is fixed rather than swivelmounted...
Bottom line The LifeBook S6410 offers a good combination of functionality and performance in a stylish ultraportable form factor. We particularly like the integrated 3G connectivity and the webcam, although there are also one or two let-downs...
77%
Zdnet.com.au
Updated:
2016-11-14 20:18:44
updated Smaller and faster -- thats usually been the motto of computer manufacturers. And none have adhered to this creed better than Fujitsu. Their last few ultraportable notebooks have been both excellently designed and powerfully economical. The Fu...
Good Decent battery life, Bright, crisp screen, Good performance...
Bad Build quality, LED backlight lacks contrast...
Bottom line The Fujitsu LifeBook S6410 boasts a brilliant screen, good performance, and useful features -- but weve seen better from the company.
73%
goodgearguide.com.au
Updated:
2016-11-14 20:18:44
While the Fujitsu LifeBook S6410H is nothing flash, its a nicely designed notebook and has enough power to handle most common tasks with relative ease. Fujitsu has installed LED backlights for the screen on this notebook, a feature which offers a brig...
Good Dual function hotkeys, LED backlight, Battery Life...
Bad No Express Card slot The Final Word While its not at the top end of the latest Centrino Duo notebooks, it is a good performer and is well designed.
Bottom line While its not at the top end of the latest Centrino Duo notebooks, it is a good performer and is well designed.
70%
notebookcheck.net
Updated:
2016-11-14 20:18:44
Light, persistent, and powerful notebook. The Lifebook S6410 is a light, compact, and fast notebook, equipped with Dual-Core-Ultraportable processor, which rates good in our review. The solid and sophisticated case and the additional security features...
Good Compact dimensions, Fingerprint reader, High brightness, SIMslot for UMTS/HSUPA, RecoveryCD/DVD provided, Spillproof keyboard, Harddisk shockprotected, Interface for port replicator, Switch for WLAN/Bluetooth, About 1,8 kg light...
Bad Display reflects heavily, Uneven brightness distribution, Loud MatshitaDVDburner, Permanently running fan...
Bottom line The Lifebook S6410 is a light, compact, and fast Dual-Core-ultra portable notebook with overall good grades. The solid and reasonable design of the case, the security add-ons, e.g, finger print reader, shock-protected hard disk for preventing data loss...
83%