Freecom logo

Freecom USB-2 PCI Host Controller interface cards/adapter

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41764
Info modified on:
21 Oct 2022, 10:14:07
Long product name Freecom USB-2 PCI Host Controller interface cards/adapter:

USB-2 PCI Host Controller, 2-ports

Freecom USB-2 PCI Host Controller interface cards/adapter:

Ultra hi-speed USB-2 PCI host controller with PPSL technology™
The Freecom USB-2 PCI host controller with PPSL-technology adds two extra USB ports to your system and provides connectivity to both USB-1 and USB-2 devices. It’s capable of transferring data up to 480Mbit/s while maintaining backward-compatibility with older USB-1 devices. Freecom’s Power Protect System Lockout TechnologyTM (PPSL) prevents both peripheral and system from abrupt burnouts. The Future is Simple!

Key features:
- Adds 2 USB 2.0 hi-speed ports to your PC.
- Supports USB 2.0 devices and is backward-compatible with most popular USB 1.1 devices.
- For storage devices, printers,modems, video cameras, scanners, ethernet devices and others.
- Includes PPSL technology™ (Power Protect System Lockout Technology).
- USB-IF compliant.
- Free helpdesk.
- Plug-n-play installation.

Short summary description Freecom USB-2 PCI Host Controller interface cards/adapter:

Freecom USB-2 PCI Host Controller, PCI, Pentium 266 MHz, 32 MB, 40 MB, 480 Mbit/s, Drivers

Long summary description Freecom USB-2 PCI Host Controller interface cards/adapter:

Freecom USB-2 PCI Host Controller. Host interface: PCI. Minimum processor: Pentium 266 MHz, Minimum RAM: 32 MB, Minimum storage drive space: 40 MB. Data transfer rate: 480 Mbit/s, Bundled software: Drivers, Platform: PC

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.