Logitech logo

Logitech QuickCam Vision Pro webcam 2 MP 1600 x 1200 pixels USB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63367
Info modified on:
24 Apr 2019, 14:19:13
End of life date:
31 Mar 2019
Long product name Logitech QuickCam Vision Pro webcam 2 MP 1600 x 1200 pixels USB:

QuickCam Vision Pro

Logitech QuickCam Vision Pro webcam 2 MP 1600 x 1200 pixels USB:

Enjoy image-perfect detail and clarity. Carl Zeiss® optics and autofocus keep images razor-sharp, even in extreme close-ups.

Performance
- Carl Zeiss® optics: Get more detail and clarity from Logitech’s glass lens designed in collaboration with Carl Zeiss®, the global leader in camera optics.
- Premium autofocus: Your images stay razor-sharp, even the most extreme close-ups.
- HD video: QuickCam Vision Pro is a high-performance webcam capable of delivering 720p high-quality images* up to 1600 X 1200 pixels.
- Higher megapixel performance: Images never looked more real, thanks to a premium quality 2-megapixel sensor.
- RightLight™ 2 technology: Adjusts intelligently to produce the best possible image, even in dim or backlighted situations.
- Integrated microphone: A high quality microphone provides excellent, hands-free audio.

Convenience
- Compatibility: Enjoy lifelike video on iChat or Skype – up to 30 FPS VGA quality. QuickCam Vision Pro also works with most leading instant messaging applications and delivers superior image quality compared to standard webcams.
- Universal monitor clip: Mounts easily on any type of display or notebook computer.

Short summary description Logitech QuickCam Vision Pro webcam 2 MP 1600 x 1200 pixels USB:

Logitech QuickCam Vision Pro, 2 MP, 1600 x 1200 pixels, 30 fps, USB, 1.8 m, G4 800 MHz

Long summary description Logitech QuickCam Vision Pro webcam 2 MP 1600 x 1200 pixels USB:

Logitech QuickCam Vision Pro. Megapixel (approx.): 2 MP, Maximum video resolution: 1600 x 1200 pixels, Maximum frame rate: 30 fps. Interface: USB, Cable length: 1.8 m. Minimum processor: G4 800 MHz, Compatible operating systems: Mac OS 10.4.11

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.