Samsung logo

Samsung SGH-F250 96 g Blue

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90829
Info modified on:
26 Feb 2024, 15:21:04
Long product name Samsung SGH-F250 96 g Blue:

SGH-F250 Ice Blue

Samsung SGH-F250 96 g Blue:

looks that sound great
Leader-of-the-pack, a trend-setter, yet always a class act. We’ve just described you, and the SAMSUNG F250. Looking as great as it sounds, it is the sassed-up music phone, and has just the goods to prove it.

dedicated to music
The phone is designed around absolute music enjoyment. Find music hotkeys and control keys specially located on the sides, for you to call up your favorite tracks in a second.

Real stereo speakers, hidden in a starburst pattern on the back of the phone, offer big sound on the go. The music player supports multi-codec formats of music files.

Offline Mode ensures that you don’t miss a beat even you are onboard a plane. Background Music Play lets you enjoy your tunes while you access other features on the phone.

stay connected
The mobile offers an enhanced multimedia experience with convenient connections and familiar applications. Users will enjoy great facility when conducting file transfers with the phone’s wide variety of connectivity options.

USB 2.0 facilitates fast data transfers. Bluetooth 2.0 EDR provides the fastest wireless connections to peripherals including A2DP headsets and BPP mobile printing.

have everything in your palm
Users will enjoy the freedom of storing their music, image and video files on the internal 20 MB of memory or on MicroSD of up to 2 GB. Users can carry all their favorites with them, from songs to photo albums to movies. Everything stays accessible for playtime anytime.

non-stop enjoyment
In-built FM radio lets you rock round-the-clock music with spontaneity, whilst Radio Data System displays information such as station ID, programmer titles, song and artiste on the screen as you groove. Connect any brand of headset to the 3.5mm adaptor audio jack, and you are ready to party.

simply multi-talented
Not just a music player, the F250 also acts as your on-the-go camera and video camera. Embedded 1.3 MP camera lets you take high quality photographs and video anytime, anywhere. With 4X Digital Zoom and various picture-taking modes, users can take picture-perfect snapshots without carrying a separate digital camera.

Short summary description Samsung SGH-F250 96 g Blue:

Samsung SGH-F250, Slider, 128 x 160 pixels, 1.3 MP, Bluetooth, 800 mAh, Blue

Long summary description Samsung SGH-F250 96 g Blue:

Samsung SGH-F250. Form factor: Slider. Display resolution: 128 x 160 pixels. Rear camera resolution (numeric): 1.3 MP. Bluetooth. FM radio. Battery capacity: 800 mAh, Standby time (2G): 250 h. Weight: 96 g. Product colour: Blue

Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.