location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link ANT24-1800 network antenna N-type 18 dBi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ANT24-1800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ANT24-1800
Category:
Device which creates a wireless network by sending out radio waves across a certain range.
Network Antennas Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143966
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2018 09:44:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link ANT24-1800 network antenna N-type 18 dBi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - N-type White
  • - 18 dBi
  • - 2.4 GHz
  • - 50 Ω
  • - Vertical polarization
Warranty: 2 years
Long product name D-Link ANT24-1800 network antenna N-type 18 dBi :
The long product name of D-Link ANT24-1800 network antenna N-type 18 dBi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ANT24-1800 - WLAN, 18 dBi, 2.4 GHz
More>>>
D-Link ANT24-1800 network antenna N-type 18 dBi:
The official description of D-Link ANT24-1800 network antenna N-type 18 dBi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link ANT24-1800 connects to the DWL-900AP, DI-714 and DI-713P to extend the range of coverage for the wireless network. The D-Link ANT24-1800 antenna provides extended coverage for an existing 802.11b wireless local area network (WLAN). The D-Link ANT24-1800 comes with a conversion cable that allows connection directly to the D-Link DWL-900AP access point, DI-714 wireless broadband router and newer versions of the DI-713P wireless broadband router. The D-Link ANT24-1800 requires an access point or wireless broadband gateway with a reverse SMA connector.This product includes the following items: Mounting Kit, Lightning Surge Protector, Conversion Cable.

Short summary description D-Link ANT24-1800 network antenna N-type 18 dBi:
This short summary of the D-Link ANT24-1800 network antenna N-type 18 dBi data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link ANT24-1800, 18 dBi, 2.4 GHz, 50 Ω, 15°, 15°, N-type

Long summary description D-Link ANT24-1800 network antenna N-type 18 dBi:
This is an auto-generated long summary of D-Link ANT24-1800 network antenna N-type 18 dBi based on the first three specs of the first five spec groups.

D-Link ANT24-1800. Antenna gain level (max): 18 dBi, Frequency band: 2.4 GHz, Impedance: 50 Ω. Antenna connector type: N-type, Polarization: Vertical polarization, Product colour: White. Width: 360 mm, Depth: 16 mm, Height: 360 mm

Performance
Frequency band *
2.4 GHz
Impedance
50 Ω
Horizontal beam width
15°
Vertical beam width
15°
Antenna gain level (max) *
18 dBi
Features
Antenna connector type *
N-type
Polarization
Vertical polarization
Features
Voltage Standing Wave Ratio (VSWR)
1.5
Product colour
White
Power handling
50 W
Operational conditions
Operating temperature (T-T)
-40 - 80 °C
Weight & dimensions
Width
360 mm
Depth
16 mm
Height
360 mm
Weight
1.6 kg
Country Distributor
United Kingdom 1 distributor(s)