Avery logo

Avery Coloured Labels, Yellow, 105 x 37 mm

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37713
Info modified on:
16 Nov 2021, 09:53:26
Long product name Avery Coloured Labels, Yellow, 105 x 37 mm:

105 x 37 mm, 1600 pcs, A4, Yellow

Short summary description Avery Coloured Labels, Yellow, 105 x 37 mm:

Avery Coloured Labels, Yellow, 105 x 37 mm, Yellow, Self-adhesive printer label, A4, Paper, Laser/Inkjet, Permanent

Long summary description Avery Coloured Labels, Yellow, 105 x 37 mm:

Avery Coloured Labels, Yellow, 105 x 37 mm. Product colour: Yellow, Label type: Self-adhesive printer label, Format: A4. Doesn't contain: PVC. Label width: 10.5 cm, Label height: 3.7 cm, Label size: 105 x 37 mm. Labels per pack: 1600 pc(s), Media sheets per package: 100 sheets

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.