location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LSI Logic SAS3442E-R - Storage controller (RAID)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-F3271-L201 show
Show alternative article codes used in the online market place
Category:
These run a peripheral device and are either contained on a plug-in expansion board or on the motherboard. In larger computers, a controller may be contained on one or more boards or in an external, stand-alone cabinet.
Peripheral Controllers Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124356
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 13:18:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID) :
The long product name of Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LSI Logic SAS3442E-R - Storage controller (RAID) - 8 Channel - SATA-300 / SAS low profile - 300 MBps - RAID 0, 1, 10, JBOD, 1E - PCI Express x8
More>>>
Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID):
The official description of Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LSI SAS3442E-R four-port internal/four-port external SAS/SATA PCI Express storage adapter provides 300 Mb/s bandwidth (600 Mb/s, full duplex) on each port for combined throughput of up to 2.4 Gb/s. The storage adapter supports multi-volume OS independent Integrated RAID 0, 1, 1E and 10E without the need for special drivers. The SAS3442E-R features PCI Express connectivity, removing the host bus bottleneck from th…Complete texte parallel PCI buses.

Short summary description Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID):
This short summary of the Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID) data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID), Serial ATA-300 / SAS

Long summary description Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID):
This is an auto-generated long summary of Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID) based on the first three specs of the first five spec groups.

Fujitsu LSI Logic SAS3442E-R - Storage controller (RAID). Controller interface type: Serial ATA-300 / SAS

Technical details
Data transfer rate
3 Gbit/s
RAID controller type
RAID 0, RAID 1, RAID 10, JBOD, RAID 1E
Host interface
PCI Express x8
Technical details
I/O ports
4 x Serial ATA-300/SAS (int.) 4 x Serial ATA-300/SAS (ext.)
Channels quantity
8 channels
Ports & interfaces
Controller interface type
Serial ATA-300 / SAS
Country Distributor
United Kingdom 2 distributor(s)
Danmark 1 distributor(s)