location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laser Mouse CL3500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26381-K423-L100 show
Show alternative article codes used in the online market place
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2023 13:04:34
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser 1600 DPI Black
  • - USB Type-A
  • - Buttons quantity: 4
  • - 1.8 m
Long product name Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI :
The long product name of Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Laser Mouse CL3500
More>>>
Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI:
The official description of Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The laser sensor works with highest accuracy. Tilt-Wheel-Technology means high comfort for navigation in documents: up / down, left / right. Two resolution switch buttons allow you to adapt the resolution in four levels individually to different user appli-cations. Besides the resolution in four levels individually to different user applications. Besides the technical features this mouse convinces by its elegant trendy design in glossy piano black which is a pleasure to touch and work with. The ergonomic shape fits for both, left- and right-handed users. The advantage of the midi-size is obvious: the Laser Mouse CL3500 is perfect for long-time usage at the desk and also as a travel companion when on the road.

Short summary description Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI:
This short summary of the Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu Laser Mouse CL3500, Laser, USB Type-A, 1600 DPI, Black

Long summary description Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI:
This is an auto-generated long summary of Fujitsu Laser CL3500 mouse USB Type-A 1600 DPI based on the first three specs of the first five spec groups.

Fujitsu Laser Mouse CL3500. Movement detection technology: Laser, Device interface: USB Type-A, Movement resolution: 1600 DPI, Buttons quantity: 4. Product colour: Black

Mouse
Device interface *
USB Type-A
Movement detection technology *
Laser
Movement resolution *
1600 DPI
Scroll
Yes
Buttons quantity *
4
Design
Product colour *
Black
Ergonomics
Cable length
1.8 m
Ergonomics
Plug and Play
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Weight
96 g
Other features
Compatible operating systems
Windows XP. Vista
USB 2.0 ports quantity
1
Mouse dimensions (WxDxH)
110 x 60 x 38 mm
Country Distributor
United Kingdom 1 distributor(s)