location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP xb4 Docking Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xb4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KG462AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585653393 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 02 Apr 2011
Product end of life date
Warranty: One year parts-and-labor limitedor as per country legal requirement
Long product name HP xb4 Docking Silver :
The long product name of HP xb4 Docking Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP xb4 Notebook Media Docking Station
More>>>
HP xb4 Docking Silver:
The official description of HP xb4 Docking Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Easy-to-use, one-connection HP xb4 Notebook Media Docking Station with integrated HP Pocket Media Drive Adapter

• The innovative dual-hinge design of the docking station enables you to adjust the height and viewing angle, giving you maximum comfort while using your notebook


• The custom-designed, integrated Altec Lansing speakers and bass reflex subwoofer take you to the next level of a rich multimedia experience. You can even connect your MP3 player or CD player to the docking station


• The docking station provides six USB ports, a VGA port for connecting an external monitor, a PC port for connecting a second notebook via USB, Ethernet and multiple audio output options

Short summary description HP xb4 Docking Silver:
This short summary of the HP xb4 Docking Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP xb4, Docking, Silver, 357 mm, 305 mm, 305 mm, 5.54 kg

Long summary description HP xb4 Docking Silver:
This is an auto-generated long summary of HP xb4 Docking Silver based on the first three specs of the first five spec groups.

HP xb4. Connectivity technology: Docking. Product colour: Silver. Width: 357 mm, Depth: 305 mm, Height: 305 mm

Ports & interfaces
Connectivity technology *
Docking
USB 2.0 ports quantity *
6
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Performance
Card reader integrated *
No
Product colour *
Silver
Weight & dimensions
Width
357 mm
Depth
305 mm
Height
305 mm
Weight
5.54 kg