location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP LaserJet Enterprise 700 Printer M712dn

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LaserJet Enterprise
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
700
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LaserJet Enterprise 700 Printer M712dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF236A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886112999711 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 696462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2024 02:33:20
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP LaserJet Enterprise 700 Printer M712dn
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Front-facing USB printing; Two-sided printing
  • - Print
  • - Up to 41 ppm (black)
  • - Up to 1200 x 1200 dpi
Warranty: One-year, next-business day, onsite warranty. Warranty and support options vary by product, country and local legal requirements. Go to http://www.hp.com/support to learn about HP award winning service and support options in your region.
Long product name HP LaserJet Enterprise 700 Printer M712dn :
The long product name of HP LaserJet Enterprise 700 Printer M712dn. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LaserJet Enterprise 700 Printer M712dn
More>>>
HP LaserJet Enterprise 700 Printer M712dn:
The official description of HP LaserJet Enterprise 700 Printer M712dn as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Print two-sided, black-and-white documents at high speeds on paper sizes up to A3, save money with energy-saving features, and keep data secure. Enable high-volume, black-and-white printing on paper sizes up to A3, with capacity up to 4,600 sheets[1]. Control costs with energy-saving features and two-sided printing. Protect sensitive business data and centrally manage printing policies.

Short summary description HP LaserJet Enterprise 700 Printer M712dn:
This short summary of the HP LaserJet Enterprise 700 Printer M712dn data-sheet is auto-generated and uses the product title and the first six key specs.

HP LaserJet Enterprise 700 Printer M712dn, Laser, 1200 x 1200 DPI, A3, 41 ppm, Duplex printing, Network ready

Long summary description HP LaserJet Enterprise 700 Printer M712dn:
This is an auto-generated long summary of HP LaserJet Enterprise 700 Printer M712dn based on the first three specs of the first five spec groups.

HP LaserJet Enterprise 700 Printer M712dn. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 100000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 41 ppm, Duplex printing. Display: LCD. Network ready. Product colour: Black, Grey

Upsize and accelerate with fast A3 printing.

Save time and keep business moving with exceptionally fast printing from this black-and-white A3 workgroup printer.
Expand black-and-white printing options on paper sizes up to A3 with two-sided printing nearly to the edge of the page.
Boost productivity – reload paper less often with up to 4,600-sheet capacity for high-volume printing[1].
Replace toner cartridges easily. Choose high-capacity Original HP toner cartridges for frequent printing[2].

Conserve resources and help control costs.

Save energy – HP Auto On/Auto Off and Instant-on Technology help conserve energy[3,4].
Reduce paper use by up to 50% with automatic two-sided printing.
Original HP toner cartridges are easily recycled for free through HP Planet Partners[5].

Simplify IT management and safeguard data.

Boost printing and imaging safeguards and help protect business data with fleet-level security solutions.
Safeguard confidential data stored on the printer, with the installed HP High-Performance Secure Hard Disk[6].
Centralise printer management with HP Web Jetadmin which helps you monitor equipment and increase uptime[7].
Add security solutions such as card and badge readers through the hardware integration pocket (HIP)[8].

Invest in a forward-thinking, easy-to-use solution.

Extend the value of your investment – easily update and expand device capabilities with HP FutureSmart Firmware.
Print from your smartphone or tablet from virtually anywhere with HP ePrint[9].
Manage jobs at the colour control panel. The easy-access USB port lets you print from flash drives.

2-sided printing

Allows you to print on both sides of the page, cutting your paper use by up to 50%.

Ethernet (printer)

Add this device to your office Ethernet network to share with your workgroup.

Pull print jobs from your pocket

Walk up and print from a USB drive, using the easy-access USB port.

Only the power you need

Help save energy with HP Auto-On/Auto-Off Technology. [11]

Prints in a flash, savings that last

Print right away with Instant-on Technology. [12]

On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint. [13]

Simplicity all around

Make it easy for all to print with one common driver. [15]

Eliminate the wait from your workday

This printer wakes up fast and prints your first page as quickly as 10.5 seconds. [16]

Take the guesswork out of fleet management
Take the guesswork out of fleet management

Centrally monitor and control your printers with HP Web Jetadmin. [14]

The story is currently unavailable. Please, contact us.
Printing
Duplex printing mode
Auto
Print resolution black
1200 x 1200 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
41 ppm
Print speed (black, normal quality, A3)
20 ppm
Time to first page (black, normal)
10.5 s
Secure printing
Yes
Features
Maximum duty cycle *
100000 pages per month
Recommended duty cycle
5000 - 20000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
PCL 5, PCL 6, PDF 1.4, PostScript 3
Country of origin
China
HP segment
Business
Input & output capacity
Total number of input trays *
3
Total input capacity *
600 sheets
Total output capacity *
250 sheets
Paper tray 1 input capacity
100 sheets
Paper tray 2 input capacity
250 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Maximum number of input trays
6
Maximum input capacity
4600 sheets
Maximum output capacity
250 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Letterhead, Plain paper, Recycled paper, Rough paper, Thick paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A4, A5
JIS B-series sizes (B0...B9)
B4, B5
Custom media width
76.2 - 312 mm
Custom media length
127 - 469.9 mm
Paper tray media weight
60 - 199 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
USB port *
Yes
USB 2.0 ports quantity
4
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
Yes
Cabling technology
10/100/1000Base-T(X)
Ethernet LAN data rates
10,100,1000 Mbit/s
Security algorithms
EAP-TLS, IPSec, PEAP, SNMPv3, SSL/TLS, WPA2-Enterprise
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
512 MB
Maximum internal memory
1024 MB
Internal storage capacity
8 GB
Built-in processor
Yes
Processor frequency
800 MHz
Sound pressure level (printing)
54 dB
Sound power level (printing)
6.8 dB
Design
Market positioning *
Business
Product colour *
Black, Grey
Built-in display *
Yes
Display
LCD
Colour display
Yes
Display diagonal
5.08 cm (2")
Control type
Buttons
Certification
CISPR 22:2008 / EN 55022:2010 (Class A); EN 61000-3-2 :2006 +A1:2009 +A2:2009; EN 61000-3-3 :2008;EN 55024:1998 +A1 +A2; FCC Title 47 CFR, Part 15 Class A(USA); ICES-003, Issue 4 (Canada); EMC Directive 2004/108/EC with CE Marking (Europe); other EMC approvals as required by individual countries
Power
Power consumption (printing) *
786 W
Power consumption (ready)
22.1 W
Power consumption (standby)
22.1 W
Power consumption (off)
0.21 W
Energy Star Typical Electricity Consumption (TEC)
2.95 kWh/week
AC input voltage
110 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 10, Windows Vista, Windows 7, Windows XP, Windows 8
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Other operating systems supported
Linux, Novell
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Carbon footprint
Total carbon footprint (kg of CO2e)
510
Carbon emissions, manufacturing (kg of CO2e)
282
Carbon emissions, logistics (kg of CO2e)
14
Total carbon emissions, w/o use phase (kg of CO2e)
196
Weight & dimensions
Maximum dimensions (W x D x H)
858 x 989 x 392 mm
Width
568 mm
Depth
596 mm
Height
392 mm
Pallet dimensions (W x D x H)
825 x 800 x 2082 mm
Weight
38.5 kg
Packaging data
Package width
810 mm
Package depth
785 mm
Package height
644 mm
Package weight
45.6 kg
Packaging content
Cables included
AC
Bundled software
Windows Installer, HP PCL 6 discrete driver, Mac Installer, HP Postscript emulation driver
Brand-specific features
HP Auto-On/Auto-Off
Yes
HP GTIN (EAN/UPC) with options
(ABT) 886112999643; (ABY) 886112999650; (ACQ) 886112999667; (B13) 888182819876; (B19) 886112999674; (BAZ) 886112999681
HP GTIN (EAN/UPC)
886112999643, 886112999650, 886112999667, 888182819876, 886112999674, 886112999681
Logistics data
Harmonized System (HS) code
84433210
Pallet gross weight
159.5 g
Layers per pallet
3 pc(s)
Products per pallet
3 pc(s)
Technical details
Master (outer) cases per pallet layer
1 pc(s)
Other features
Recommended system requirements
Windows 10, Windows 8, Windows 7, Windows Vista, Windows XP (SP2+), Windows Server 2003 (SP1+), Windows Server 2008, Windows Server 2008 R2; 200 MB available hard disk space; operating system compatible hardware system requirements, see http://www.micr
Recommended humidity operating range
30 - 70%
Print margin bottom (A4)
2 mm
Print margin left (A4)
2 mm
Print margin right (A4)
2 mm
Print margin top (A4)
2 mm
Standard output capacity for transparencies
250 sheets
Package dimensions (WxDxH)
810 x 785 x 644 mm
Source Testseek summary Average rating
Reviews
Updated:
2018-04-30 03:56:06
Uk has collected 6 expert reviews for HP LaserJet Enterprise 700 Printer M712dn and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
itproportal.com
Updated:
2018-04-30 03:56:06
Relatively few business printers can print at up to A3 size, and the HP LaserJet Enterprise 700 Printer M712dn is a welcome addition to that club, boasting very good paper handling, low running costs, and good speed. Although its output quality could be b...
Good Prints at A3 size, Low running costs, Good paper capacity...
Bad Slightly sub, par overall output quality, Sub, par text quality, High sticker price...
Bottom line As a monochrome laser, the M712dn offers good paper handling, including the ability to print at A3 size, low running costs, and decent speed. Its output quality is good enough for typical in-house business use. The Best Buy award winning Xerox Phaser 710...
70%
buyerslab.com
Updated:
2018-04-30 03:56:06
The Summer 2013 “Pick” awards for monochrome printers and MFPs were announced today by Buyers Laboratory LLC (BLI), the world's leading independent tester of document imaging products. Although many are tested, only the very best are chosen to receive the...
0%
pcmag.com
Updated:
2018-04-30 03:56:06
Relatively few business printers can print at up to tabloid size (11-by-17), and the HP LaserJet Enterprise 700 Printer M712dn%displayPrice% at %seller% is a welcome addition to that club, bringing very good paper handling, low running costs, and good spe...
Good Prints at tabloid size. Low running costs. Good paper capacity.
Bad Slightly sub-par overall output quality. Sub-par text quality. High sticker price...
Bottom line The HP LaserJet Enterprise 700 Printer M712dn is a workhorse monochrome laser printer that can churn out documents at up to tabloid size...
70%
Country Distributor
España 3 distributor(s)
France 2 distributor(s)
Sverige 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP LaserJet Enterprise 700 Printer M712dn:
Disclaimer

[1] The base paper capacity of the HP LaserJet Enterprise 700 printer M712dn is 600 sheets (2x250-sheet trays and one 100-sheet multipurpose tray). The base paper capacity of the HP LaserJet Enterprise 700 printer M712xh is 1,100 sheets (2x250-sheet trays, 1x100-sheet multipurpose tray, and 1x500-sheet tray). With optional accessories, the maximum capacity is 4,600 sheets.
[2] The HP LaserJet CF214X black toner cartridge is not included; please purchase separately.
[3] HP Auto-On and Auto-Off capabilities subject to printer and settings.
[4] Compared with products that use traditional fusing.
[5] Programme availability varies. For more information, visit htt://www.hp.com/recycle.
[6] The HP High-Performance Secure Hard Disk is only available on the HP LaserJet Enterprise 700 M712xh Printer.
[7] HP Web Jetadmin is free and can be downloaded at www.hp.com/go/webjetadmin.
[8] Solutions deployed through the hardware integration pocket may require additional purchase.
[9] Requires an Internet connection to HP web-enabled printer and HP ePrint account registration (for a list of eligible printers, supported documents and image types and other HP ePrint details, see www.hp.com/go/eprintcenter). Mobile devices require Internet connection and email capability. May require wireless access point. Separately purchased data plans or usage fees may apply. Print times and connection speeds may vary. Some HP LaserJet printers may require firmware upgrades.
[11] HP Auto-On/Auto-Off Technology capabilities subject to printer and settings; may require a firmware upgrade.
[12] When compared with fluorescent tubes.
[13] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at http://www.hp.com/go/mobileprinting
[14] Universal device plug-in is offered with HP Web Jetadmin 10.3 SR4 and higher. HP Web Jetadmin is free and available for download at http://www.hp.com/go/webjetadmin
[15] The HP Universal Print Driver is free and can be downloaded at http://www.hp.com/go/upd
[16] Measured using ISO/IEC 17629. For more information, see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Technical specification disclaimers
Measured using ISO/IEC 24734, excludes first set of test documents. For more information see http://www.hp.com/go/printerclaims. Exact speed varies depending on the system configuration, software application, driver, and document complexity.
Declared yield value for black cartridge in accordance with ISO/IEC 19752. Actual yields vary considerably based on images printed and other factors. For more information, visit http://www.hp.com/go/learnaboutsupplies.