location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST2000PEXPSE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030849128 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 264527
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:29:14
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express Ethernet
  • - 2000 Mbit/s 10/100/1000BaseT(X)
  • - Internal Component for: PC Chipset: Realtek - RTL8111E
Warranty: 2 Years
Long product name StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE :
The long product name of StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

StarTech.com Dual Port PCI Express Gigabit Ethernet Network Card Adapter - 2 Port PCIe NIC 10/100/100 Server Adapter with PoE PSE
More>>>
StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE:
The official description of StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The ST2000PEXPSE Dual Port PoE NIC provides two 10/100/1000 Mbps PoE RJ45 ports that can provide up to 25.5W of power each, combining a network data connection and power on a single cable, for less clutter and convenient installations in remote locations.

This full/low profile Gigabit server adapter supports the IEEE 802.3at (Type 1 and 2) standard for a Power Sourcing Equipment (PSE) device, and can deliver 48V DC power to compliant Powered Devices (PD). This eliminates the need for a separate power source and cable for remote networked devices such as IP cameras, IP phones and wireless access points.

Suitable for any PCI Express-enabled client, server or workstation, this versatile PoE network adapter supports features such as Jumbo Frames, VLAN tagging and Wake on LAN (WOL).

The ST2000PEXPSE PoE NIC is backed by a StarTech.com 2-year warranty and free lifetime technical support.

The StarTech.com Advantage
- Reduces cable clutter and makes it easier to install devices in remote locations that are powered by the the PSE network card, with up to 25.5W of power delivery as well as a solid network link over a single cable connection
- Suitable for installation in full profile or small form factor computer cases using the included half-height/low profile bracket, adding two network connection ports using a single PCI Express slot
- Provides versatile network connections with support for advanced features such as Jumbo Frames and VLAN tagging, as well as Wake-On-LAN and Auto MDIX

Short summary description StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE:
This short summary of the StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE data-sheet is auto-generated and uses the product title and the first six key specs.

StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE, Internal, Wired, PCI Express, Ethernet, 2000 Mbit/s

Long summary description StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE:
This is an auto-generated long summary of StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE based on the first three specs of the first five spec groups.

StarTech.com Dual Port PCI Express Gigabit Ethernet PCIe Network Card Adapter - PoE/PSE. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet. Maximum data transfer rate: 2000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
2
Power over Ethernet (PoE) ports quantity
2
Network
Maximum data transfer rate *
2000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3at, IEEE 802.3u, IEEE 802.3x
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Auto MDIX IEEE
Yes
Full duplex
Yes
Jumbo frames support
Yes
VLAN tagging
Yes
LAN controller
Realtek RTL8111E
Design
Component for *
PC
Internal *
Yes
Chipset
Realtek - RTL8111E
LED indicators
Activity, Link, PoE
Mean time between failures (MTBF)
140981 h
Certification
CE, FCC, REACH
Power
Output voltage
48 V
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 2000, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows 98SE, Windows ME, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
System requirements
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
19 mm
Depth
195 mm
Height
68 mm
Weight
104 g
Packaging data
Drivers included
Yes
Low-profile bracket
Yes
Package width
231 mm
Package depth
165 mm
Package height
45 mm
Package weight
246 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Other features
Buffer size
48 KB
Flow control support
Yes
Brand Image Product code Product Stock Price from
StarTech.com Dual Port Gigabit PCI Express Server Network Adapter Card - PCIe NIC StarTech.com Dual Port Gigabit PCI Express Server Network Adapter Card - PCIe NIC
(show image)
ST1000SPEXD3 Dual Port Gigabit PCI Express Server Network Adapter Card - PCIe NIC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)
México 1 distributor(s)