HP logo

HP L1940T computer monitor 48.3 cm (19") 1280 x 1024 pixels

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
428556
Info modified on:
19 Feb 2024, 19:05:29
End of life date:
30 Nov 2007
Warranty:
standard statement: Limited three years parts, labor, and on-site service, including backlight. Availability varies by region. Certain restrictions and exclusions apply. Consult HP Customer Service for details. For details, contact HP Customer Support.
Long product name HP L1940T computer monitor 48.3 cm (19") 1280 x 1024 pixels:

L1940T, 19" TFT, 1280x1024, 5:4, 300cd/m2, 8ms, 700:1, USB 2.0, 8.4kg, black/silver

HP L1940T computer monitor 48.3 cm (19") 1280 x 1024 pixels:

The HP L1940T 19-inch LCD Monitor offers advanced features and functionality, a superior ergonomic design, and the latest technologies for use in a variety of small-to-medium businesses as well as corporate environments.

Ease of use
Plug and Play convenience offers easy setup and maintenance; a wide range of icon-based on-screen controls allows quick customization of the display to match user preferences; the integrated USB hub enables quick and easy connection to a variety of devices.

Flexibility
The thin bezels on the left and right sides of the screen allow you to arrange several monitors together for panoramic viewing with minimal visual disruption between each monitor panel; the lightweight design makes mounting, handling, and shipping easier.

Ergonomics
Adjustable, tilt, swivel, and 90-degree pivot rotation features, along with 140x135 degree viewing angles let you customize your viewing position and select landscape or portrait orientation; height adjustment includes low-point settings which allow the bottom of the monitor to nearly touch the desktop work surface.

Short summary description HP L1940T computer monitor 48.3 cm (19") 1280 x 1024 pixels:

HP L1940T, 48.3 cm (19"), 1280 x 1024 pixels, LCD, 8 ms

Long summary description HP L1940T computer monitor 48.3 cm (19") 1280 x 1024 pixels:

HP L1940T. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels. Display: LCD. Response time: 8 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 140°, Viewing angle, vertical: 135°. USB hub version: 2.0. VESA mounting, Height adjustment

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.