location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Deskjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Deskjet D2560 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CB671B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585617562 show
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 134353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:02:26
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: Service & support options: Protect your investment—HP Total Care offers a variety of extended warranties and services, go to http:///supportOne-year limited hardwarebacked by HP Customer Care, service and support; one-year technical phone support.standard statement: To the extent allowed by local law, except for the obligations specifically set forth in thisstatement, in no event shall HP or its third-party suppliers be liable for direct, indirect, special, incidental, or consequential damages, whether based on contract, tort, or any other legal theory and whether advised of the possibility of such damages. The use of a not manufactured by HP ink cartridge or a refilled ink cartridge does not affect either theto the customer or any HP support contract with the customer. However, if product failure or damage is attributable to the use of a not manufactured by HP or refilled ink cartridge, HP shall charge its standard labor and materials charges to service the product for the failure or damage. HP is not responsible for accuracy for information relating to products not manufactured by HP. This listing of products not manufactured by HP does not constitute an endorsement by Hewlett-Packard Company. HP disclaims all warranties, written and oral, expressed or implied, with respect to products developed by independent vendors, including the warranties of merchantability and fitness for a particular use.
Long product name HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4 :
The long product name of HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Deskjet D2560 NON 26ppm 4800x1200 A4
More>>>
HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4:
The official description of HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Go beyond the basics with this easy-to-use, fast, dependable and affordable inkjet printer. Achieve laser-quality black prints and vivid photos with HP Vivera inks. It also features a print-cancel button for added convenience.

Features

Make everyday projects a breeze

- Quickly print up to 26 pages per minute black; up to 20 pages per minute color
- Print laser-quality black text and vivid color graphics and photos using HP Vivera inks
- Print your own borderless 4 x 6-inch photos up to panorama-size
- See the difference—laser-quality black text, vivid color graphics and photos, using HP Vivera inks

Great printing for the long term

- Rely on HP Deskjet printers the world’s top-selling printer brand—celebrating 20 years of excellence
- HP—chosen by consumers as the world's most reliable printer brand
- You can save ink and money using efficient HP ink cartridges
- Print 3 times more black pages and 2 times more color pages, using high-capacity ink cartridges

Easy is what it's all about

- Set up quickly and easily thanks to user-friendly software and hardware
- Stop unwanted prints to save ink and paper using print-cancel button
- Print web pages easily and combine content from web sites on one print with HP Smart Web Printing

Short summary description HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4:
This short summary of the HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

HP Deskjet D2560 Printer, Colour, 4800 x 1200 DPI, 2, A4, 1000 pages per month, 9 ppm

Long summary description HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4:
This is an auto-generated long summary of HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4 based on the first three specs of the first five spec groups.

HP Deskjet D2560 Printer. Colour, Number of print cartridges: 2, Maximum duty cycle: 1000 pages per month. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 9 ppm

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:42:18
Uk has collected 4 expert reviews for HP Deskjet D2560 Printer inkjet printer Colour 4800 x 1200 DPI A4 and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
goodgearguide.com.au
Updated:
2014-01-03 13:42:18
The point in the market that the HP’s Deskjet D2560 sits at is full of printers that usually end up in the bin once their ink runs out. The D2560 is small and cheap, but units at this price typically have inks more expensive than the printer and qualit...
Good Decent speed for its price, adequate quality, good running costs...
Bad Cheap build quality, some colour inconsistency issues, no proper paper output tray...
Bottom line Although budget printers are never completely satisfactory to use, the Deskjet D2560 makes a decent attempt. It feels delicate, but its speed, quality and running costs make it tempting...
75%
expertreviews.co.uk
Updated:
2014-01-03 13:42:18
Cheap? Tick. Cheerful? Tick. A great all-round home printer at a low cost. The diminutive HP was the smallest of the inkjets we tested for the first time this month, but on lifting it from its box we were reassured by a sense of sturdiness. Its ai...
100%