Fujitsu logo

Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 8 GB DDR3-SDRAM 450 W

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60039
Info modified on:
23 Jul 2024, 20:54:22
Long product name Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 8 GB DDR3-SDRAM 450 W:

PRIMERGY TX150 S7, Intel Xeon X3450 (4C/8T, 2.66GHz, 3.2GHz Turbo, 8MB, 2.5GT/s, 95W), No HDD, 8GB (2x 4GB) DDR3 ECC 1333MH PC3-10600 DIMM RAM, DVD-RW, Gigabit Ethernet + Microsoft Windows Server 2012 Standard

Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 8 GB DDR3-SDRAM 450 W:

The PRIMERGY TX150 S7: the right system for SMEs or non-mission-critical decentralized infrastructures where the main focus is on expandability and availability. Together with the Intel® Xeon® processor 3400 series, the TX150 S7 delivers excellent energy-efficient performance. PRIMERGY TX150 S7: the one processor tower server – maximized!

Features
- By combining the latest Intel® mono-processor platform and SAS 2.0 hard disks with Fujitsu's engineering, you can get great performance with low energy consumption.
- Hot plug hard disks: choose between max. 4x 3.5-inch or max. 8x 2.5-inch. Power supply units: choose between standard or redundant.
- Up to 32 GB of RAM and 6 expansion slots (5 of which second generation PCIe slots).
- The PRIMERGY TX150 S7 can be integrated into a rack infrastructure with the tower to rack conversion kit.

Benefits
- High availability options to suit your business.
- High performance and energy efficiency.
- High expandability - the TX150 S7 grows with your business.
- High versatility - increases your investment's lifetime.

Short summary description Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY TX150 S7, 2.66 GHz, X3450, 8 GB, DDR3-SDRAM, 450 W, Tower (5U)

Long summary description Fujitsu PRIMERGY TX150 S7 server Tower (5U) Intel® Xeon® 3000 Sequence X3450 2.66 GHz 8 GB DDR3-SDRAM 450 W:

Fujitsu PRIMERGY TX150 S7. Processor family: Intel® Xeon® 3000 Sequence, Processor frequency: 2.66 GHz, Processor model: X3450. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 2 x 4 GB. HDD size: 3.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Ethernet LAN, Cabling technology: 10/100/1000Base-T(X). Optical drive type: DVD-RW. Power supply: 450 W, Redundant power supply (RPS) support. Chassis type: Tower (5U)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.