location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
A580 + CP740
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2463B031
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106646
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 8 MP CCD Silver
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 4x
  • - TTL
  • - Video recording 640 x 480 pixels
  • - PictBridge
Long product name Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver :
The long product name of Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A580, 8.0MP, 4x, 2.5" LCD & SELPHY CP740 Printer
More>>>
Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
The official description of Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The PowerShot A580 has a host of features that make it simple to take great photos. Easy Mode gives you hassle-free shooting, while Face Detection Technology captures sharp faces time after time.

- 8.0 Megapixels
- 4x optical zoom
- Motion Detection Technology
- Face Detection Technology
- Red-Eye Correction
- DIGIC III and iSAPS
- 2.5" LCD and OVF
- 16 Shooting Modes including Easy Mode
- VGA and LP movies
- PictBridge and Print/Share button


Better photos, the easy way.

8.0 Megapixels
An 8.0 Megapixel sensor records your images in full, vivid detail - so you are free to crop, enlarge, resize and enjoy every image.

4x optical zoom
A bright 4x optical zoom lens, gives you the flexibility to capture images at distance without sacrificing quality. It combines with digital zoom for up to 16x magnification.

Motion Detection Technology
Motion Detection Technology works to eliminate blur by compensating for subject motion and camera-shake. Part of High ISO Auto, the intelligent system uses various inputs such as Face Detection Technology and information about scene brightness to achieve blur-free images, and maximise image quality.

Face Detection Technology
Face Detection Technology ensures superb people shots by automatically setting optimum focus, exposure, flash and white balance. Face Select and Track lets you choose and track your primary subject, so you never lose a special face in the crowd.

Red-Eye Correction
Red-Eye Correction quickly and easily removes red-eye in camera. It can be set to remove red-eye automatically as you shoot or in playback mode, making it simple to achieve natural looking eyes even when using the flash.

DIGIC III and iSAPS
Canon's DIGIC III processor provides lightning quick responses, superb image quality and advanced noise reduction for sharper, clearer images. iSAPS technology uses shooting scene data to optimise camera settings even before a shot is taken.

2.5" LCD screen
The bright 2.5" LCD screen is ideal for easy group viewing. Night Display mode aids visibility in low light while a selectable Grid Line display helps with composition. The optical viewfinder (OVF) lets you switch off the screen to preserve battery life.

Shooting Modes
16 shooting modes include Easy Mode which makes all the major decisions for ultra-simple photography, plus Special Scene modes like Sunset, Portrait and Kids & Pets, for great results in common shooting situations. My Colors photo effects such as Black & White can be applied during shooting.

Movie Options
Movie modes include Long Play (LP) for VGA (20fps) clips that use half the normal memory card space.

Direct Printing
Printing is fast and easy with the PowerShot A580. Connect to any PictBridge compatible printer and push the Print/Share button for a full colour print within seconds. Connect to a Canon SELPHY CP printer and you can also print ID photos and movie stills.

Short summary description Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
This short summary of the Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A580 + CP740, 8 MP, 3264 x 2448 pixels, 1/2.5", CCD, 4x, Silver

Long summary description Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver:
This is an auto-generated long summary of Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver based on the first three specs of the first five spec groups.

Canon PowerShot A580 + CP740. Megapixel (approx.): 8 MP, Image sensor size: 1/2.5", Sensor type: CCD, Maximum image resolution: 3264 x 2448 pixels. Optical zoom: 4x, Digital zoom: 4x, Focal length range: 5.8 - 23.2 mm. Maximum video resolution: 640 x 480 pixels. Display diagonal: 6.35 cm (2.5"). Internal memory: 32 MB. Viewfinder type: Optical. PictBridge. Weight: 175 g. Product colour: Silver

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
8 MP
Sensor type *
CCD
Maximum image resolution *
3264 x 2448 pixels
Supported aspect ratios
4:3, 16:9
Lens system
Optical zoom *
4x
Digital zoom *
4x
Focal length range
5.8 - 23.2 mm
Focusing
Focus *
TTL
Auto Focus (AF) lock
Yes
Auto Focus (AF) assist beam
Yes
Exposure
ISO sensitivity
80, 100, 200, 400, 800, 1600, Auto
Flash
Flash modes *
Auto, Flash off, Red-eye reduction, Slow synchronization
Flash exposure lock
Yes
Flash range (wide)
0.45 - 3.5 m
Flash range (tele)
0.45 - 2.2 m
Video
Video recording *
Yes
Maximum video resolution *
640 x 480 pixels
Motion JPEG frame rate
20 fps
Video formats supported
AVI
Memory
Internal memory
32 MB
Compatible memory cards *
mmc, sd
Display
Display *
LCD
Display
Display diagonal *
6.35 cm (2.5")
Viewfinder
Viewfinder type
Optical
Ports & interfaces
PictBridge *
Yes
DC-in jack
Yes
Camera
White balance *
Cloudy, Daylight, Fluorescent, Tungsten
Scene modes *
Children, Fireworks, Party (indoor), Portrait, Sports, Sunset, Landscape
Photo effects *
Black&White, Sepia, Vivid
Custom colour
Yes
Design
Product colour *
Silver
Weight & dimensions
Width
94.3 mm
Depth
40.8 mm
Height
64.7 mm
Weight
175 g
Other features
Video capability
Yes
Interface
USB 2.0
Lens focal range
f/2.6 – f/5.5
Lens system
7/5
Built-in flash
Yes
Camera shutter speed
1/60 - 1/2000 s
Focal length (35mm film equivalent)
35 - 140 mm
Compatible operating systems
Windows 2000 SP4 / XP SP2 / Vista Mac OS X v10.3 - 10.4
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2013-09-21 15:10:42
Uk has collected 16 expert reviews for Canon PowerShot A580 + CP740 1/2.5" 8 MP CCD 3264 x 2448 pixels Silver and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
gadgetspeak.com
Updated:
2013-09-21 15:10:26
The Canon PowerShot A580 is 9x6.5x3.5cm, the last figure is maximum and only applies at the right side where the pair of AA batteries are. When the lens is extended in use the total width is 6.5cm. The plastic case is a silver/grey colour with the sh...
72%
digicambuyer.co.uk
Updated:
2013-09-21 15:10:35
If price is high on your list of priorities, then read this. The Canon PowerShot A580 is an absolute bargain of a camera, with quite a lot going for it too. At just £100, you can nab yourself a very happy snapper indeed, with great grip and even the...
Good Great grip, Optical viewfinder, Fantastic price...
Bad Clunky controls, Plastic feel, Chromatic aberration...
80%
Cameras.co.uk
Updated:
2013-09-21 15:10:37
The Canon Powershot A580 is a 7 megapixel digital camera with a 4x optical zoom lens. It is a point and shoot model. Why Buy the Canon Powershot A580?If you are looking for a cheaper digital camera that places the emphasis on picture quality rather th...
82%
goodgearguide.com.au
Updated:
2013-09-21 15:10:39
A solid entry-level camera, the Canon PowerShot A580 takes good shots and offers most of the features a beginner needs at an affordable price.
Good Sharp pictures, minimal chromatic aberration, motion detection, custom white balance...
Bad Some colour issues, noise a little higher than normal The Final Word A solid entry-level camera, the Canon PowerShot A580 takes good shots and offers most of the features a beginner needs at an affordable price.
Bottom line A solid entry-level camera, the Canon PowerShot A580 takes good shots and offers most of the features a beginner needs at an affordable price.
75%
photoreview.com.au
Updated:
2013-09-21 15:10:40
Canons PowerShot A580 is the middle model in a trio of similar digicams that are targeted at family snapshooters. Affordably priced, their RRPs go up in $50 steps, corresponding with increasing resolution, zoom range and associated functions. All thre...
88%
Laptopmag.com
Updated:
2013-09-21 15:10:28
This budget digicam feels anything but cheap and offers solid performance.
Good Optical viewfinder, Fast 4X zoom lens, Good ergonomics...
Bad Settings can be confusing, Low-resolution LCD viewfinder, No built-in memory...
Bottom line Canon has assembled a good mix of ergonomics, features, and image quality, at an affordable price with the A580. And it looks, feels, and shoots like a camera that costs more than $149.
70%
photographyblog.com
Updated:
2013-09-21 15:10:32
The Canon Powershot A580 is a new entry-level, point-and-shoot digital camera offering an 8 megapixel sensor, 4x optical zoom lens (35-140mm), 2.5 inch LCD screen and an optical viewfinder. New features for 2008 include blur-reducing Motion Detection...
Bottom line The Canon PowerShot A580 is a worthy successor to an entire line of moderately priced, yet capable compact cameras marketed by Canon over the past couple of years. In two weeks of use, I have found basic operation to be highly intuitive, with the cont...
80%
imaging-resource.com
Updated:
2013-09-21 15:10:34
No entry-level bargain camera is going to score highly on our comprehensive tests, but the Canon PowerShot A580 proved to be pretty scrappy. Thanks to its DIGIC III processor, its performance was nothing to sneeze at. And the same imaging engine gave i...
Good DIGIC III image processor just like the big boys, Motion detection to adjust ISO for best exposure, Facial detection for portraits and to confirm those smiles afterwards, Good body design, easy to hold and lightweight, Good color saturation, Good indoo...
Bad Difficult battery/card compartment latch, Burned out highlights with blooming, Poor digital zoom, Flash washes out extreme Macro shots, High barrel distortion, High chromatic aberration at wide angle, Soft corners at wide angle, High contrast in harsh...
Bottom line No entry-level bargain camera is going to score highly on our comprehensive tests, but the Canon PowerShot A580 proved to be pretty scrappy. Thanks to its DIGIC III processor, its performance was nothing to sneeze at. And the same imaging engine gave i...
0%
pcmag.com
Updated:
2013-09-21 15:10:37
Canons A-series entry-level point-and-shoot cameras are high-quality, easy-to-use, and very affordable—in short, theyre a terrific value. Case in point: We were impressed with the PowerShot A590 ISs advanced features and sweet sub-$200 price. The...
Good Inexpensive, even for an entry-level camera. Face detection.
Bad Fewer features than the $179.99 PowerShot A590 IS. Bulky, boring design.
Bottom line The Canon PowerShot A580 is a fine entry-level point-and-shooter, but for $30 more you can get the nearly identical A590 IS, which adds image stabilization and manual controls...
60%
steves-digicams.com
Updated:
2013-09-21 15:10:37
Sharing most of the features and visual virtues of its image stabilized sibling, the PowerShot A590 IS, including a fast 4X (35mm-140mm equivalent) optical zoom lens, the PowerShot A580 camera features an 8-megapixel CCD image sensor, the option of ful...
0%
infosyncworld.com
Updated:
2013-09-21 15:10:38
The Canon PowerShot A580 undercuts the PowerShot 590 IS by $30 but lacks some key features. Is it a better deal?...
Good good overall image quality, wide selection of ISO sensitivities, white-balance control.
Bad Slow image-processing, tends to over-sharpen, some fringing issues, serious focus-inconsistency.
Bottom line Ignoring the existence of the PowerShot A590 IS, the Canon PowerShot A580 would be a great point-and-shoot for the money. Unfortunately, for our recommendation, the A590 IS does exist, it offers optical image-stabilization and possibly superior focus...
63%