location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Axis 212 PTZ-V 640 x 480 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Axis Check ‘Axis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
212 PTZ-V
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0280-003
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Axis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Axis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34456
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Axis 212 PTZ-V 640 x 480 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - CMOS 25.4 / 2 mm (1 / 2") 640 x 480 pixels
  • - Digital zoom: 3x
  • - 660 g
Warranty: 3 year
Long product name Axis 212 PTZ-V 640 x 480 pixels :
The long product name of Axis 212 PTZ-V 640 x 480 pixels. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

212 PTZ-V Network Camera, 3x zoom, 3.1 Megapixel, 640x480 pixels
More>>>
Short summary description Axis 212 PTZ-V 640 x 480 pixels:
This short summary of the Axis 212 PTZ-V 640 x 480 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Axis 212 PTZ-V, ARTPEC-A, EN 55022 Class B EN 55024 EN 61000-3-2 EN 61000-3-3 FCC Part 15 Subpart B Class BVCCI Class B..., 10 lx, 140°, 105°, 0 - 52°

Long summary description Axis 212 PTZ-V 640 x 480 pixels:
This is an auto-generated long summary of Axis 212 PTZ-V 640 x 480 pixels based on the first three specs of the first five spec groups.

Axis 212 PTZ-V. Processor model: ARTPEC-A, Certification: EN 55022 Class B EN 55024 EN 61000-3-2 EN 61000-3-3 FCC Part 15 Subpart B Class BVCCI Class B.... Minimum illumination: 10 lx, Lens viewing angle, horizontal: 140°, Lens viewing angle, vertical: 105°. Sensor type: CMOS, Optical sensor size: 25.4 / 2 mm (1 / 2"). Digital zoom: 3x. Maximum resolution: 640 x 480 pixels, Video formats supported: MPEG4, Frame rate: 30 fps

Source Testseek summary Average rating
Reviews
Updated:
2011-07-30 14:40:13
Uk has collected 4 expert reviews for Axis 212 PTZ-V 640 x 480 pixels and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
alphr.com
Updated:
2011-07-30 14:40:05
The first motionless PTZ network camera sets a high standard in quality, coverage and image controls Axis Communications is consistently working on new ideas for IP cameras, and the latest 212 PTZ adds a whole new dimension to your viewing experience...
83%
v3.co.uk
Updated:
2011-07-30 14:40:09
Monitor large areas with this fish-eye network camera...
80%
trustedreviews.com
Updated:
2011-07-30 14:40:13
In the world of IP cameras Axis Communications has consistently been the one to beat for innovation and image quality. We've reviewed enough of its products over the past year to confirm this with the miniscule 207W delivering support for 802.11g wireless...
80%
Country Distributor
United Kingdom 1 distributor(s)