- - PC Black 320 W
- - Intel® Core™ i5 i5-3470 3.2 GHz
- - 4 GB DDR3-SDRAM 1600 MHz 1 x 4 GB
- - 500 GB HDD DVD Super Multi
- - Intel® HD Graphics 2500
- - Ethernet LAN 10,100,1000 Mbit/s
- - Windows 7 Professional 64-bit
Intel Core i5-3470 (6M Cache, 3.20GHz), Intel Q77 Express, 4GB 1600MHz DDR3 SDRAM, 500GB SATA II 7200 rpm, HD Graphics 2500, DVD SuperMulti, Gigabit Ethernet, Windows 7 Professional 64-bit/Windows 8 Pro
Customize, expand, control.
Introducing the HP Compaq Elite 8300 Convertible Minitower; our largest, most expandable business PC form factor with impressive power.
Innovative technology, productive design
- Featuring expansion capabilities for up to three Hard Disk Drives and two Optical Disk Drives, the Intel® Q77 Express chipset and the new 3rd generation Intel® Core™ vPro™ processor family for powerful performance.
Control, manage, protect
- Intel® vPro with Active Management Technology allows your IT personnel to access, diagnose, repair and manage the desktop from a remote location saving time and reducing maintenance cost.
Think efficient, think global
- Lower your operating costs and overall eco-footprint with an HP PC that’s ENERGY STAR® qualified, EPEAT ® Gold registered, and designed with BFR/PVC free materials (excluding external peripherals and cables).
Backed by HP
- Maintain a consistent work environment, ease transitions and help reduce support costs with a minimum, 15-month lifecycle stability commitment from HP.
HP Compaq Elite 8300 Microtower, 3.2 GHz, Intel® Core™ i5, 4 GB, 500 GB, DVD Super Multi, Windows 7 Professional
HP Compaq Elite 8300 Microtower. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i5, Processor model: i5-3470. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory clock speed: 1600 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 2500. Operating system installed: Windows 7 Professional, Operating system architecture: 64-bit. Power supply: 320 W. Chassis type: Micro Tower. Product type: PC