location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
rp
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
rp5700 Point of Sale System
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
KY333AW#ABH
Category:
point of sale systems
POS Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54592
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
data sheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SFFr
  • - 2.13 GHz
  • - DDR2-Synch DRAM PC-5300 2 GB
Warranty: Protected by HP Services, including a 3-3-3 standarddelivering 3 years of on-site and 3 years of next business-day service for parts and labour.
Long product name HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr :
The long product name of HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

rp5700 Point of Sale System Intel® Core™2 Duo E6400e 2.13 GHz, 2 x 1 GB DDR2-Synch DRAM PC-5300, 160 GB 16X/48X DVD-ROM, Windows Vista® Business 32-bit
More>>>
HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr:
The official description of HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP rp5700 Point of Sale System gives you a flexible point-of-sale platform that can go from the front of the store to the back office with a retail-hardened design that is relevant today and beyond to help maximize your business results.

Short summary description HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr:
This short summary of the HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr data-sheet is auto-generated and uses the product title and the first six key specs.

HP rp rp5700 Point of Sale System, E6400, 2.13 GHz, 1066 MHz, Intel® Q963 Express, 2 GB, DDR2-Synch DRAM PC-5300

Long summary description HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr:
This is an auto-generated long summary of HP rp rp5700 Point of Sale System E6400 2.13 GHz SFFr based on the first three specs of the first five spec groups.

HP rp rp5700 Point of Sale System. Processor model: E6400, Processor frequency: 2.13 GHz, Processor front side bus: 1066 MHz. Internal memory: 2 GB, Internal memory type: DDR2-Synch DRAM PC-5300, Maximum internal memory: 4 GB. HDD capacity: 160 GB, HDD speed: 7200 RPM. Graphics card: GMA 3000, Maximum graphics card memory: 256 MB. Audio system: HD, Optical drive type: DVD-ROM

Processor
Processor model *
E6400
Processor frequency
2.13 GHz
Processor front side bus
1066 MHz
Motherboard chipset
Intel® Q963 Express
Memory
Internal memory *
2 GB
Internal memory type
DDR2-Synch DRAM PC-5300
Maximum internal memory
4 GB
Cache external
2048 KB
Memory upgrade
4 GB
Storage
HDD capacity
160 GB
HDD speed
7200 RPM
Storage drive controller
SMART III SATA 3.0 GB/s
Diskette drive
No
Graphics
Graphics card
GMA 3000
Video adapter, bus
SDVO
Maximum graphics card memory
256 MB
Multimedia
Audio system
HD
Optical drive type
DVD-ROM
Network
Driver LAN
Microsoft Windows Vista, Microsoft Windows XP, Microsoft Windows 2000, FreeDos
Design
Chassis type
SFFr
Software
Operating system installed *
Windows Vista Business
Power
Power consumption (typical)
240 W
Operational conditions
Operating relative humidity (H-H)
20 - 85%
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Storage relative humidity (H-H)
5 - 90%
Non-operating altitude
9144
Weight & dimensions
Weight
8.9 kg
Other features
Dimensions (WxDxH)
340 x 380 x 100 mm
I/O ports
6 x USB 2.0 2 x serial 1 x parallel 2 x PS/2 1 x RJ-45 1 x VGA audio in/out
Memory slots
4 DIMMS
Modem type
No
Power requirements
90 – 264 VAC, 50/60 Hz, 47 – 63 Hz
Expansion slots
2 x PCI, 1 x PCI E x1 & 1 SDVO/ADD2
Networking features
Gigabit Ethernet NIC
Applications supported
Windows Vista Premium ready
Upgrade type
Windows Vista capable