location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion HPE h9-1101ed Phoenix Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2.13 TB AMD Radeon HD 7770 Windows 7 Home Premium Micro Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
h9
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HPE h9-1101ed Phoenix
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B2H71EA#ABH
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 235443
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion HPE h9-1101ed Phoenix Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2.13 TB AMD Radeon HD 7770 Windows 7 Home Premium Micro Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - PC Black 600 W
  • - Intel® Core™ i7 i7-3770 3.4 GHz
  • - 8 GB DDR3-SDRAM 2 x 4 GB
  • - 2.13 TB DVD Super Multi Card reader integrated
  • - AMD Radeon HD 7770 2.05 TB Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Home Premium 64-bit
More>>>
Short summary description HP Pavilion HPE h9-1101ed Phoenix Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2.13 TB AMD Radeon HD 7770 Windows 7 Home Premium Micro Tower PC Black:
This short summary of the HP Pavilion HPE h9-1101ed Phoenix Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2.13 TB AMD Radeon HD 7770 Windows 7 Home Premium Micro Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pavilion HPE h9-1101ed Phoenix, 3.4 GHz, Intel® Core™ i7, 8 GB, 2.13 TB, DVD Super Multi, Windows 7 Home Premium

Long summary description HP Pavilion HPE h9-1101ed Phoenix Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2.13 TB AMD Radeon HD 7770 Windows 7 Home Premium Micro Tower PC Black:
This is an auto-generated long summary of HP Pavilion HPE h9-1101ed Phoenix Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2.13 TB AMD Radeon HD 7770 Windows 7 Home Premium Micro Tower PC Black based on the first three specs of the first five spec groups.

HP Pavilion HPE h9-1101ed Phoenix. Processor frequency: 3.4 GHz, Processor family: Intel® Core™ i7, Processor model: i7-3770. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 2.13 TB, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000, Discrete graphics card model: AMD Radeon HD 7770. Operating system installed: Windows 7 Home Premium, Operating system architecture: 64-bit. Power supply: 600 W. Chassis type: Micro Tower. Product type: PC. Product colour: Black

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3770
Processor cores
4
Processor threads
8
Processor boost frequency
3.9 GHz
Processor frequency *
3.4 GHz
Processor socket
LGA 1155 (Socket H2)
Processor cache
8 MB
Processor cache type
Smart Cache
System bus rate
5 GT/s
Bus type
DMI
FSB Parity
No
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3700 Desktop series
Processor codename
Ivy Bridge
Thermal Design Power (TDP)
77 W
Tcase
67.4 °C
Tjunction
105 °C
PCI Express slots version
3.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors installed
1
Stepping
E1
CPU multiplier (bus/core ratio)
34
Maximum internal memory supported by processor
32 GB
Memory types supported by processor
DDR3-SDRAM
Memory clock speeds supported by processor
1333, 1600 MHz
Memory bandwidth supported by processor (max)
25.6 GB/s
ECC supported by processor
No
Memory
Internal memory *
8 GB
Maximum internal memory *
16 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 4 GB
Memory slots
4x DIMM
Memory channels
Dual-channel
Storage
Total storage capacity *
2.13 TB
Optical drive type *
DVD Super Multi
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Number of SSDs installed
1
SSD capacity
128 GB
Card reader integrated
Yes
Graphics
On-board graphics card *
Yes
Discrete graphics card model *
AMD Radeon HD 7770
Discrete graphics card memory
2.05 TB
Discrete graphics memory type
GDDR5
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Number of displays supported (on-board graphics)
3
On-board graphics card ID
0x162
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ports & interfaces
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
DVI port
Yes
HDMI ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Expansion slots
PCI Express x1 slots
3
PCI Express x16 slots
1
Design
Chassis type *
Micro Tower
Product colour *
Black
Country of origin
China
Performance
Motherboard chipset
Intel® Z75 Express
Audio system
Beats Audio
Audio output channels
7.1 channels
Product type *
PC
Software
Operating system installed *
Windows 7 Home Premium
Operating system architecture
64-bit
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
No
Idle States
Yes
Thermal Monitoring Technologies
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Secure Key
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel FDI Technology
Yes
Intel Flex Memory Access
Yes
Intel Fast Memory Access
Yes
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX, SSE4.1, SSE4.2
CPU configuration (max)
1
Graphics & IMC lithography
22 nm
Thermal solution specification
PCG 2011D
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
0.00
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
65719
Intel® Turbo Boost Technology
2.0
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Quick Sync Video Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Conflict-Free processor
Yes
Power
Power supply *
600 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width *
175 mm
Depth *
412 mm
Height *
415 mm
Weight *
12.5 kg
Packaging content
Display included *
No
Features
Images Type Map
Other features
Optical drives quantity
1
Graphics card family
AMD
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 01:56:20
Uk has collected 8 expert reviews for HP Pavilion HPE h9-1101ed Phoenix Intel® Core™ i7 i7-3770 8 GB DDR3-SDRAM 2.13 TB AMD Radeon HD 7770 Windows 7 Home Premium Micro Tower PC Black and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
itreviews.com
Updated:
2013-11-16 01:56:20
The HP Envy Phoenix h9-1320t ($1,800.89 list, as configured) is a Windows 8-equipped gaming rig that gives gamers a robust and more affordable alternative to pricier custom-built systems from boutique PC manufacturers. It’s packed with enough horsepower f...
Bottom line The HP Envy Phoenix h9-1320t is a powerful ready-made gaming desktop that's worthy of serious consideration for power users and high-end gamers alike...
80%
pcworld.com_techhive.com
Updated:
2013-11-16 01:56:20
By gaming standards, the HP Envy Phoenix h9-1420t's appearance is positively subdued. This midsize tower PC has some red backlighting and a clear pane so that you can gaze at the liquid cooling unit, but aside from that it could easily pass for a conventi...
Good Great performance, Fast gameplay, Premium graphics card...
Bad Just one multilane PCIe slot, No GeForce GTX 690 upgrade option, Pedestrian case design...
Bottom line This mainstream gaming machine carries a comforting two-year warranty and provides top-notch, if not best-of-breed, performance and gameplay...
70%
computershopper.com
Updated:
2013-11-16 01:56:20
Pavilion, Phoenix, Envy, Spectre, TouchSmart—HP has a lot of brands, and it's seemingly company policy to apply at least two of them to each of its PCs. That includes the gaming desktop seen last year as the ; today's successor is the Envy Phoenix h9-...
Good Outstanding gaming performance for the price, Beats Audio delivers luscious sound...
Bad No SSD, Cooling fan spins constantly, Sloppy cabling inside the case...
Bottom line We wouldn't exactly call it a no-frills gaming rig, but the HP Envy Phoenix h9-1420t serves up a fairly plain chassis and instead devotes your budget to delivering stellar gaming performance...
80%
pcmag.com
Updated:
2013-11-16 01:56:20
Design and Features Measuring 16.34 by 6.89 by 16.22 inches (HWD), the h9-1320t is a dead-ringer for the HP Pavilion HPE h9-1120t Phoenix%displayPrice% at %seller%, and its black metallic chassis is accordingly replete with touches of a more industrialize...
Good Solid performer. Capacious 2TB hard drive. Tool-less chassis. Lots of room for expansion.
Bad Bottom Line, The HP Envy Phoenix h9-1320t is a powerful ready-made gaming desktop that's worthy of serious consideration for power users and high-end gamers alike thanks to its considerable processing power, room for expansion, and built-in Blu-ray player...
Bottom line The HP Envy Phoenix h9-1320t is a powerful ready-made gaming desktop that's worthy of serious consideration for power users and high-end gamers alike thanks to its considerable processing power, room for expansion, and built-in Blu-ray player...
80%