location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
LIFEBOOK
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U772
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VFY:U7720M37S1DE FSP:GA3S10Z00DENC3
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74955
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 11:23:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i7 i7-3667U 2 GHz
  • - 35.6 cm (14") HD 1366 x 768 pixels LED backlight Matt 16:9
  • - 8 GB DDR3-SDRAM 1600 MHz 1 x 8 GB
  • - 256 GB SSD
  • - Intel® HD Graphics 4000
  • - Ethernet LAN 10,100,1000 Mbit/s
  • - Lithium-Ion (Li-Ion) 45 Wh 10 h 65 W
  • - Windows 7 Professional 64-bit
Long product name Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver :
The long product name of Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LIFEBOOK U772 Ultrabook, Intel Core i7-3667U (2C/4T, 2.0GHz, 3.2GHz Turbo, 4MB, 5GT/s, Intel HD Graphics 4000), 35.6cm (14") LED 1366x768pixel 300:1 220cd/m² LCD, 8GB (1x 8GB) DDR3 1600MHz PC3-12800 SO DIMM RAM, 256GB SATAIII 2.5" SSD, Windows 8 Pro 64-bit / Windows 7 Professional 64-bit, Silver + 3 Years, On-Site Service, 2BD
More>>>
Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:
The official description of Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Fujitsu LIFEBOOK U772 Ultrabook is the perfect choice for demanding business professionals on business trips and in the office. The stylish and fully-featured notebook offers a unique combination of an outstanding small form factor with a 35.6 cm (14-inch) frameless display at only 1.4 kg, making you a real eye-catcher. Its extended battery runtime, high responsiveness, ultimate security features and optional embedded 4G/LTE or 3G/UMTS offer you the slim mobility you need when on the move. Moreover, the solid magnesium housing provides additional reliability, anywhere.

Design
The unique combination of an ultra-slim notebook with a stylish design and a frameless display provides you with elegant mobility and makes turn heads in the office, in meetings or on business trips.

Mobile Office on the Go
A light weight, long battery runtime, a ShockSensor to protect your hard disk drive and a robust magnesium housing convert your LIFEBOOK into a real mobile office to support you on business trips.

Convenience in all Situations
Enjoy comfortable and efficient working on the move or in the office with Anytime USB Charge, optional embedded 4G/LTE or 3G/UMTS, HD webcam or the optional port replicator.

Maximum Security
Protect your most valuable asset - your data with features like Fujitsu's Advanced Theft Protection, fingerprint sensor, TPM module or Full Disk Encryption, granting you ultimate security.

Short summary description Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:
This short summary of the Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu LIFEBOOK U772, Intel® Core™ i7, 2 GHz, 35.6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver:
This is an auto-generated long summary of Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver based on the first three specs of the first five spec groups.

Fujitsu LIFEBOOK U772. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3667U, Processor frequency: 2 GHz. Display diagonal: 35.6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 7 Professional. Product colour: Silver

Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
HD type
HD
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Display brightness
220 cd/m²
Display diagonal (metric)
35.6 cm
Contrast ratio (typical)
300:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
3rd gen Intel® Core™ i7
Processor model *
i7-3667U
Processor cores
2
Processor threads
4
Processor boost frequency
3.2 GHz
Processor frequency *
2 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-3600 Mobile series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x8, 1x16, 2x4, 2x8
Number of processors supported
1
CPU multiplier (bus/core ratio)
20
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 8 GB
Memory slots
1x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
SATA III
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x166
Maximum resolution
1920 x 1080 pixels
Audio
Audio system
Realtek ALC269
Built-in speaker(s)
Yes
Number of built-in speakers
2
Built-in subwoofer
No
Built-in microphone
Yes
Network
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
No
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
No
Docking connector
Yes
Charging port type
DC-in jack
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
S-Video port
No
Performance
Motherboard chipset
Intel® QM77 Express
Keyboard
Pointing device
Touchpad
Keyboard layout
QWERTZ
Numeric keypad *
No
Keyboard backlit
No
Keyboard number of keys
85
Windows keys
Yes
Software
Operating system architecture
64-bit
Recovery operating system
Windows 8 Pro
Pre-installed software
Adobe Reader, Application Panel, Display Manager, ShockSensor Utility, Power Saving Utility, Plugfree Network EasyGuide, Nero Essentials S, Norton Internet Security
Software
Trial software
Norton Internet Security
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Secure Key
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
AVX
Processor code
SR0N5
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
64898
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity
3150 mAh
Battery capacity *
45 Wh
Battery life (max)
10 h
Battery recharge time
2 h
Power
AC adapter power
65 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
3.42 A
AC adapter output voltage
19 V
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS, HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 85%
Certificates
Wi-Fi certified
Yes
Compliance certificates
RoHS
Certification
CE, CB, WEEE, HCT, HCL entry, WHQL
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
327 mm
Depth
225 mm
Height
15.6 mm
Weight *
1.4 kg
Packaging content
Mouse included
No
Bag included
No
Remote control included
No
Other features
AC adapter included
Yes
LightScribe
No
Infrared data port
No
Graphics card family
Intel
Compliance industry standards
IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
Wake-on-LAN ready
Yes
Compatible operating systems
Microsoft Windows 8 64-bit, Windows 7 Home Premium 64-bit, Windows 7 Home Basic 64-bit, Windows XP 32-bit, Windows 7 32-bit, Windows 8 32-bit
LAN controller
Intel® 82579LM
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2013-02-01 01:08:22
Uk has collected 51 expert reviews for Fujitsu LIFEBOOK U772 Intel® Core™ i7 i7-3667U Laptop 35.6 cm (14") HD 8 GB DDR3-SDRAM 256 GB SSD Windows 7 Professional Silver and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
techadvisor.co.uk
Updated:
2013-02-01 01:08:22
The look of Fujitsu's Lifebook U772 14in Ultrabook is one that will immediately catch anyone's attention. Not just because it is bathed in a striking red colour, but also because it has clean lines and a very thin profile. It's an Ultrabook that's desi...
Bottom line The ingredients are there for the Fujitsu Lifebook U772 to be a class-leading Ultrabook. It has all the right features, an impressively slim and light design, as well as good looks. Unfortunately, it doesn't provide a good overall user experience. Its...
50%
goodgearguide.com.au
Updated:
2013-02-01 01:08:22
The look of Fujitsu's Lifebook U772 14in Ultrabook is one that will immediately catch anyone's attention. Not just because it is bathed in a striking red colour, but also because it has clean lines and a very thin profile. It's an Ultrabook that's desi...
Bottom line Fujitsu's U772 Ultrabook looks good and has plenty of features, but it offers a poor overall user experience that's inexcusable for a premium notebook with such a high price tag. It needs a better screen, keyboard and touchpad, pronto, and a quieter co...
50%
ultrabookreview.com
Updated:
2013-02-17 01:04:41
The Fujitsu Lifebook U772 is only one of the few proper business ultrabooks out there right now...
Good astonishing looks and build quality, accurate keyboard and trackpad, nonglare screen with a thin bezel, plenty of ports, 3G, docking connector and other business features bundled...
Bad average battery life, stiff trackpad, only a HD ready screen with rather poor viewing angles, on the pricey side...
Bottom line The Fujitsu LifeBook U772 is only one of the few business ultrabooks out there and it meets customers with fabulous looks and solid build quality, plus the productivity and the features clients in corporate environments need. It has its flaws though and i...
60%
uk.hardware.info
Updated:
2013-03-20 01:36:05
Until now Ultrabooks have been aimed squarely at the consumer market. There is of course the HP Folio 13 and the business Portégé version of the Toshiba Satellite Z830 which you could describe as business laptops, but extensive management options that l...
Bottom line Fujitsu is the first manufacturer to release a true business-oriented Ultrabook, and sets a great example in our opinion. It's a very flat, solid and light laptop weighing 1.4 kg yet you get a 14-inch display. It's fast, but we would have liked to see a...
0%
thunderbaylive.com
Updated:
2014-08-06 04:38:47
Lisa Gade reviews the Fujitsu LifeBook U772 UltraBook. The 14″ LifeBook U772 is Fujitsu's Ivy Bridge business Ultrabook that weights 3.15 pounds and is very thin and stylish. Our review unit has a 2GHz Intel Core i7 ULV CPU with vPro, 4 gigs of DDR3 1600M...
0%
chip.com.my
Updated:
2016-12-14 09:47:43
Fujitsu has been busy lately, what with the number of notebooks they're releasing into our shores. And yet, despite the already crowded lineup, the Fujitsu LIFEBOOK U772 Ultrabook is still one of the best-looking machines on the lineup.Most Ultrabooks we'...
Good Looks fantastic, Lots of security features, Solid performances, Decent battery life...
Bad Higher display resolution would be nice...
Bottom line They might have taken some time to show us an Ultrabook, but the Fujitsu LIFEBOOK U772 is worth the wait. This machine performs solidly and is decked with cheery colours over a slick design. The U772 is also the rare Ultrabook focusing on security, what...
0%
pcmag.com
Updated:
2013-02-01 01:08:21
The Fujitsu Lifebook U772 ($1,679.00 direct) is a slim business ultrabook, boasting Core i7 processing, a speedy solid-state drive (SSD), and battery life that lasts through the workday. The striking design features vanishingly thin bezels, a lightweight...
Good Intel Core i7 processing. 128GB solid-state drive. Plenty of features for business and security.
Bad Inertial scrolling takes some getting used to. Glassy, glare-prone display. Ethernet requires clunky adapter. Mushy keys...
Bottom line The Fujitsu Lifebook U772 boasts all the features you would expect from a premium business ultrabook, along with a sharp-looking design and all-day battery life...
80%
notebookcheck.net
Updated:
2013-02-01 01:08:22
In addition to these basics, Fujitsu rather seemed focused on the idea of how to install as much hardware as possible into the laptop's smaller size while designing the Lifebook U772 . Therefore, the 14-inch screen is installed in a case where rivaling ma...
Good Slim, rigid magnesium chassis, Low weight, 14" screen in a 13" size, Good energy efficiency and battery life, Numerous communication standards, Security features, Excellent system performance...
Bad Moderate brightness, Keyboard, Very limited maintenance options, Undersized cooling system...
Bottom line Perhaps you experienced similar thoughts while reading this review as we did during the test. First anticipation, because of the extremely attractive, slim and lightweight, yet very stable magnesium chassis. Then the delight about how much hardware finds...
81%
mobiletechreview.com
Updated:
2013-02-01 01:08:22
Fujitsu’s latest business Ultrabook, the LifeBook U772 is anything but dull looking. This 14” machine is extremely slim at 0.61” (not counting the tiny rubber feet) and it has a two-tone finish with a magnesium alloy lid and botto...
Good Very slim and elegant design. Strong corporate-facing features like a port replicator connector and biometrics, Very slim and elegant design. Strong corporate-facing features like a port replicator connector and biometrics, What's...
Bad Middling display, very shallow keyboard with no backlight, Middling display, very shallow keyboard with no backlight, Middling display, very shallow keyboard with no backlight, Middling display, very shallow...
Bottom line The Fujitsu LifeBook U772 is one of the more interesting and unique looking Ultrabooks on the market. It's also one of the thinnest and lightest without feeling a tad flimsy like the also light and skinny Toshiba Portege Z835 and Z935. The U772 will l...
70%
Laptopmag.com
Updated:
2013-02-01 01:08:22
FOLLOW US SHARE While most Ultrabooks are aimed at consumers, Fujitsu is making sure business users are covered, too. The $1,149 Fujitsu LifeBook U772 takes features such as an Ivy Bridge processor and an SSD and combines them with a fingerprint scanne...
Good Thin, lightweight frame, Fast SSD, Solid performance and graphics, Good battery life, Docking connector...
Bad Somewhat mushy keyboard, Relatively stiff touchpad, Weak speakers...
Bottom line The 14-inch Fujitsu LifeBook U772 incorporates business-friendly features in a fast and long-lasting Ultrabook.
70%
computerworld.com
Updated:
2013-02-01 01:08:22
Until now, if you wanted to use a smaller, lightweight notebook, you had to decide whether you wanted top performance (which meant carrying around an extra battery) or long battery life (with a slower system that pulled less power). Intel's Ivy Bridge...
0%
notebookreview.com
Updated:
2014-02-05 01:11:52
This is one of the classiest Ultrabooks we've laid eyes on to date – but can that make up for its subpar keyboard and high price tag?OverviewFujitsu might be better known in the professional world for its wide range of convertible notebook tablet PCs, but...
Good Beautiful design, Excellent performance, Businessfriendly features...
Bad Terrible keyboard, Poor screen, Expensive, Weak speaker (yes, there's just one)...
Bottom line The Fujitsu U772 has an elegant design, solid build quality, excellent overall performance and plenty of ports. I'm impressed by the business-friendly features such as the fingerprint reader and Intel vPro support. The U772′s usability however is crippled...
47%