location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Epson GT-1500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B190021
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946406930
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 143298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:21
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson GT-1500
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed & ADF scanner 1200 x 2400 DPI
  • - Colour scanning
  • - A4
  • - Maximum scan size: 216 x 297 mm Sensor type: CCD
  • - USB port
  • - 12.5 W
Long product name Epson GT-1500 :
The long product name of Epson GT-1500. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GT-1500 A4 flatbed scanner/ 18 ppm/ 48-bit/ 1200x2400 dpi/ 3-line CCD (R,G,B)/ USB
More>>>
Epson GT-1500:
The official description of Epson GT-1500 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fast, cost-effective personal A4 business scanner

Enhance productivity in your office with the advanced yet affordable Epson GT-1500. It’s perfect for single or multi-page scanning up to A4, easy to integrate and extremely versatile, thanks to Epson’s latest imaging technologies.

The Epson GT-1500 model is ideal for use in companies looking to de-centralize the scanning function across their organisations. It offers fast scanning speed and advanced imaging features to scan all paperwork in the most efficient manner without compromising on ease of use.

Key features:

-The perfect office A4 flatbed scanner: easy integration into document management systems with Twain/ISIS support.
-Direct scanning: customise controls for one-touch scanning to any folder or application.
-Impressive speed, great value: scan at up to 18 ppm mono and 12 ppm colour.
-Electronic Content Capture solution: digitise documents, books, magazines, proposals, quotations or letters.
-Scan fast, save energy: LED lamp for instant scanning from power on or standby. Uses up to 40% less energy.
-Standard software: add efficiency and reduce software costs with EpsonScan 3.4, Epson Event Manager 2.0, PageManager 7, ABBYY Fine Reader Sprint 6.
-Advanced imaging technologies: comprehensive features include searchable PDF, Text Enhancement, RGB dropout, auto De-Skew.
-Flexibility and full integration: Epson Event Manager 2.0 enables scanning process customization to address any repository folder as well as any document management application like Microsoft SharePoint, Fax server, OCR software, at a touch of one button.

This product meets the strict ENERGY STAR guidelines set by the European Commission. Epson is a global manufacturer committed to protecting the environment for future generations by offering a range of ENERGY STAR products. This is achieved by significantly reducing electricity usage, which saves energy, money and the environment, without compromising quality.

Short summary description Epson GT-1500:
This short summary of the Epson GT-1500 data-sheet is auto-generated and uses the product title and the first six key specs.

Epson GT-1500, 216 x 297 mm, 1200 x 2400 DPI, 48 bit, 18 sec/page, Flatbed & ADF scanner, CCD

Long summary description Epson GT-1500:
This is an auto-generated long summary of Epson GT-1500 based on the first three specs of the first five spec groups.

Epson GT-1500. Maximum scan size: 216 x 297 mm, Optical scanning resolution: 1200 x 2400 DPI, Input colour depth: 48 bit. Scanner type: Flatbed & ADF scanner. Sensor type: CCD, Maximum duty cycle: 12000 pages per month. Auto document feeder (ADF) input capacity: 40 pages. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6

Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 11:28:10
Uk has collected 6 expert reviews for Epson GT-1500 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
techadvisor.co.uk
Updated:
2018-06-01 11:28:10
Epsons WorkForce GT-1500 is a colour document scanner designed to simplify the tedious task of scanning stacks of text documents in an office environment. Easy to use and simple in its focus, the Epson WorkForce GT-1500 does an adequate job of phot...
Bottom line The Epson WorkForce GT-1500 is Epsons answer to the growing need in small businesses for a fast document-focused scanner that can scan multiple pages of text in short order. The results with photos werent disappointing either, making the scanner mor...
80%
itreviews.com
Updated:
2018-06-01 11:28:10
The GT-1500 is a versatile business scanner for the home office or small business. The first outing for Epsons LED light source proves effective and the scanning quality is good. Its easy to use and the scan-to-PDF facility for multi-page documents...
0%
expertreviews.co.uk
Updated:
2018-06-01 11:28:10
There are two types of flatbed scanner: those aimed at graphics professionals, who need to scan colour photographs at high resolutions; and those intended for the business market, where documents need to be scanned for optical character recognition (OC...
80%
pcmag.com
Updated:
2018-06-01 11:28:10
The Epson WorkForce GT-1500 ($349.99 direct) represents a new direction for Epson. As the name implies, this scanner is office-centric rather than photocentric, and its aimed at small offices rather than any of Epsons usual target markets: home us...
Good Low price for a flatbed document scanner. Scans directly to searchable PDF files.
Bad Automatic document feeder (ADF) scans one side of the page only. Manual duplex feature is hidden and somewhat cumbersome. Slow.
Bottom line The Epson WorkForce GT-1500 is a bit slow, but its affordable enough to make it an attractive choice if your small office needs a document scanner that includes a flatbed...
80%
techworld.com
Updated:
2018-06-01 11:28:10
Epson's WorkForce GT-1500 is a colour document scanner designed to simplify the tedious task of scanning stacks of text documents in an office environment.Easy to use and simple in its focus, the Epson WorkForce GT-1500 does an adequate job of photo-...
Bottom line The Epson WorkForce GT-1500 is Epson's answer to the growing need in small businesses for a fast document-focused scanner that can scan multiple pages of text in short order. The results with photos weren't disappointing either, making the scanner mor...
0%
macworld.com
Updated:
2018-06-01 11:28:10
by Chris Holt, Macworld.com Epson’s WorkForce GT-1500 is a color document scanner designed to simplify the tedious task of scanning stacks of text documents in an office environment. Easy to use and simple in its focus, the GT-1500 does an adequate job...
Good Fast; high bit scans.
Bad Clunky OCR software; no transparency- or slide-scanning.
Bottom line The WorkForce GT-1500 is Epson’s answer to the growing need in small businesses for a fast document-focused scanner that can scan multiple pages of text in short order. The results with photos weren’t disappointing either, making the scanner m...
70%
Country Distributor
Polska 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)