location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ATEN AT-VS0401

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ATEN Check ‘ATEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AT-VS0401
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VS0401 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0672792003684 show
Category:
Device with multiple ports which allows separate computers to display their video outputs on a single screen.
Video Switches Check ‘ATEN’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ATEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:40:32
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ATEN AT-VS0401
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Displays the video output of four computers on a single monitor or projector
  • - Quick and easy switching between VGA/Audio sources via front panel pushbuttons, RS-232, or IR remote control
  • - Superior video quality – up to 1920 x 1440
  • - Long-distance transmission – up to 30 m *
  • - Supports VGA, SVGA, UXGA, WUXGA and multisync monitors
  • - Video DynaSync™ – Exclusive ATEN technology eliminates boot-up display problems and optimizes resolution when switching between ports
  • - Built-in bi-directional RS-232 serial port for high-end system control **
  • - RS-232 Control:
  • - • Power On Detection – if one VGA source is powered off, the VS0401 will automatically switch to the next powered-on
  • - source
  • - • Auto Switching – sets the priority for auto switching to a connected port
  • - • Pushbutton Lock – locks use of the front panel pushbuttons
  • - Supports stereo audio
  • - DDC compatible
  • - Supports up to 300MHz bandwidth for optimal video quality
  • - LED indication of power status and source device
  • - All-metal casing provides durability and protection
  • - Plug-and-play – no software installation required
  • - * Video content sent over very long distance using a VGA cable might result in slight degradation of the video signal and quality.
  • - ** Note: The VS0401 AP and GUI operation instructions can be downloaded from the ATEN website (www.aten.com)
Long product name ATEN AT-VS0401 :
The long product name of ATEN AT-VS0401. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4-Port VGA/Audio Switch
More>>>
ATEN AT-VS0401:
The official description of ATEN AT-VS0401 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The VS0401 4-Port VGA Switch with Audio allows you to connect four audio/video source computers to a single monitor or projector with full audio and quickly switch between the devices for use.

VS0401 built-in bi-directional RS-232 serial port for high-end system control, and advanced RS-232 control. With the ability to use high-end serial control devices via RS-232 commands allows the VS0401 to be controlled by secondary systems with advanced functions such as; port switching, auto switching, front panel pushbutton lock, and Power on Detection.

The VS0401 is perfect for the meeting room, media centers, class rooms, or any presentation environment requiring multiple audio/video sources to be accessed on a single display.

Short summary description ATEN AT-VS0401:
This short summary of the ATEN AT-VS0401 data-sheet is auto-generated and uses the product title and the first six key specs.

ATEN AT-VS0401, VGA, Metal, Black, 65 m, 300 MHz, 1920 x 1440 pixels

Long summary description ATEN AT-VS0401:
This is an auto-generated long summary of ATEN AT-VS0401 based on the first three specs of the first five spec groups.

ATEN AT-VS0401. Video port type: VGA. Material: Metal, Product colour: Black, Maximum operating distance: 65 m. Power consumption (typical): 0.55 W, Power requirements: 5.3VDC. Weight: 660 g, Dimensions (WxDxH): 76.1 x 200 x 44 mm. Sustainability certificates: RoHS

Ports & interfaces
Video port type *
VGA
VGA (D-Sub) ports quantity
5
RS-232 ports
1
Video in
4
Video out
1
DC-in jack
Yes
Features
Material
Metal
Product colour
Black
Plug and Play
Yes
Maximum operating distance
65 m
Full HD
Yes
LED indicators
Yes
Features
Bandwidth
300 MHz
Maximum resolution
1920 x 1440 pixels
Power
Power consumption (typical)
0.55 W
Power requirements
5.3VDC
Weight & dimensions
Weight
660 g
Dimensions (WxDxH)
76.1 x 200 x 44 mm
Packaging content
Remote control included
Yes
Sustainability
Sustainability certificates
RoHS
Technical details
Compliance certificates
RoHS
Country Distributor
España 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 3 distributor(s)
United States 2 distributor(s)
Nederland 1 distributor(s)
México 1 distributor(s)