location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MP520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2178B025 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99763
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Jan 2020 10:05:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - A4 30 ppm
  • - Colour copying Colour scanning
  • - Direct printing
  • - USB port
  • - 7.5 kg
Long product name Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm :
The long product name of Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PIXMA MP520
More>>>
Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm:
The official description of Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Photo printing
Enjoy photo lab quality prints with fine detail and smooth colour gradations, thanks to 2pl ink droplets and a high 4800x1200dpi* print resolution.

Print a 10x15cm borderless photo in approx. 46 seconds in Standard Mode*. Print photos directly from your memory card and PictBridge-ready digital camera or camcorder.

Auto Image Fix automatically enhances your photos. Apply Red Eye Removal, face brightening and more with the image editing software.

ChromaLife100** delivers beautiful, long-lasting prints with longevity up to 100 years.

Document printing
Print documents at up to 30ppm in mono or 20ppm in colour.

Copying
Copy at up to 30cpm in mono or 20cpm in colour. Advanced copy technology ensures exceptional colour performance.

Text and image separation gives optimal results when text, graphics and photos are combined. Copy the exact area you want with frame erase, trimming and masking functions.

Scanning
2400dpi resolution delivers great colour scans. Scan straight to PC, email or PDF. MP Navigator EX software makes every stage of operation easier, from image search to PDF document editing.

Scan your existing photo prints and re-print them to share the duplicates with family and friends, or scan faded photos and bring them back to life with the easy-to-use software.

Interface
The crystal clear 5.0cm TFT screen makes PC-free operation fun and easy. Simply spin the Easy-Scroll Wheel to select options on the screen. View, select, edit and print - all at a touch.

Single Inks
All 4 Single Ink tanks can be replaced separately, minimising ink wastage and maximising savings. A smart LED light flashes to alert you when a colour is running low or needs replacement.

Efficiency
Two paper trays hold photo and plain paper. Quick-Start gets your PIXMA going fast, with instant use of functions.

Operating systems
Windows and Mac OS X compatible.

Short summary description Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm:
This short summary of the Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PIXMA MP520, Inkjet, Colour printing, 4800 x 1200 DPI, Colour copying, A4, Direct printing

Long summary description Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm:
This is an auto-generated long summary of Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm based on the first three specs of the first five spec groups.

Canon PIXMA MP520. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 20 ppm. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Direct printing

Printing
Print technology *
Inkjet
Printing *
Colour printing
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
30 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
DVD/CD printing
No
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
30 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Scanning
Scanning *
Colour scanning
Maximum scan area
216 x 297 mm
Input colour depth
48 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
4
Input & output capacity
Maximum input capacity
150 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, Glossy paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Borderless printing media sizes
A4
Media weight (tray 1)
64 - 105 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
Yes
Ports & interfaces
USB port
Yes
USB 2.0 ports quantity
1
Performance
Compatible memory cards
Microdrive
Sound pressure level (printing)
38.5 dB
Mac compatibility
Yes
Minimum system requirements
CD-ROM / 1024x768
Design
Market positioning *
Home & office
Power
Power consumption (average operating)
17 W
Power consumption (standby)
2.4 W
Power consumption (off)
1 W
System requirements
Minimum RAM
128 MB
Minimum storage drive space
800 MB
Minimum processor
Pentium II 300 MHz/PowerPC G3
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Weight
7.5 kg
Packaging content
Bundled software
MP Navigator EX, Easy-PhotoPrint EX, ScanSoft OmniPage SE (OCR), NewSoft Presto! PageManager
Other features
Dimensions (WxDxH)
445 x 378 x 172 mm
Network ready
No
Power requirements
AC 100-240V, 50/60 Hz
Standard media sizes
10 x 15cm, 10 x 18cm, 13 x 18cm, 20 x 25cm, Credit Card (54 x 86mm)
Compatible operating systems
Windows Vista / Windows XP SP1, SP2 / Windows 2000 Professional SP2, SP3, SP4 Mac OS X v.10.2.8 - v.10.4
PictBridge
Yes
All-in-one functions
Copy, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 21:37:02
Uk has collected 15 expert reviews for Canon PIXMA MP520 Inkjet A4 4800 x 1200 DPI 30 ppm and the average expert rating is 84 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
84%
Source Review comments Score
alphr.com
Updated:
2011-09-25 21:37:02
It says a great deal about the quality of Canon's printers that, barely halfway through testing the MP520, it was already clear that its only real cause for concern was the fact that the price was too close to that of the Labs-winning Canon Pixma MP610...
Bottom line Fast, great quality prints at a decent price - the only real competition for the other Canon...
83%
techradar.com
Updated:
2011-09-25 21:37:02
Under the bonnet of the Canon MP520 lies a neat row of four individually replaceable ink cartridges, from Canons latest ChromaLife 100 range.This marries a pigment-based black ink with dye-based cyan, magenta and yellow inks, theoretically enabling fa...
Good Crisp pictures, Quick, Inexpensive to buy and run...
Bad Lacklustre photo prints...
Bottom line Under the bonnet of the Canon MP520 lies a neat row of four individually replaceable ink cartridges, from Canons latest ChromaLife 100 range.This marries a pigment-based black ink with dye-based cyan, magenta and yellow inks, theoretically enabling fa...
70%
expertreviews.co.uk
Updated:
2011-09-25 21:37:02
Pay now, save later. Brilliant prints and scans make it a winner. The PIXMA MP520 has a smart-looking chassis with panels that can be opened to reveal its controls, a 2 inch colour display, and memory card slots. It has both front and rear paper tr...
100%
pcauthority.com.au
Updated:
2011-11-04 06:46:24
It says a great deal about the quality of Canon’s printers that, barely halfway through testing the MP520, it was already clear that its only real cause for concern was the fact that the price was too close to that of the Labs-winning Canon Pixma MP610...
Bottom line Fast, great quality prints at a decent price – the only real competition for the other Canon...
83%
techtree.com
Updated:
2011-09-25 21:37:02
Photo MFDs are quite common today and having one saves you a lot of hassle. It may just save you that trip in the rains to get yourself a quick copy or a photo print. Canon has always produced MFDs that can truly be classified as Photo MFDs, the PIXMA...
Good Good print quality, memory card slots, decent looks...
Bad Below average speeds, no fax...
Bottom line All said and done, the Canon PIXMA MP520 fares very well, except that it is slower than most in printing as well as scanning. It looks classy and you will not be embarrassed to place it even in your living room. Fax is not present, but then the PIXMA...
80%
ld2.ciol.com
Updated:
2011-09-25 21:37:02
Canon's multifunctional Pixma MP 520 offers various functions like high quality photo printing, high resolution scanning and photocopying in one easy-to-use package.The MP 520 has a print resolution of 4800 x 1200 dpi max, while the onboard flatb...
Good Great quality prints and scans...
Bad None...
100%
Country Distributor
Nederland 1 distributor(s)