Long product name iStarUSA RP-HDD2535F computer cooling system part/accessory
:
5.25" Drive Bay Cooling System for Hard Drive
The long product name of iStarUSA RP-HDD2535F computer cooling system part/accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
5.25" Drive Bay Cooling System for Hard Drive
More>>>
Short summary description iStarUSA RP-HDD2535F computer cooling system part/accessory:
This short summary of the iStarUSA RP-HDD2535F computer cooling system part/accessory data-sheet is auto-generated and uses the product title and the first six key specs.
iStarUSA RP-HDD2535F, Plastic, Black, 1 fan(s), 12 cm, 133.3 mm, 40.9 mm
Long summary description iStarUSA RP-HDD2535F computer cooling system part/accessory:
This is an auto-generated long summary of iStarUSA RP-HDD2535F computer cooling system part/accessory based on the first three specs of the first five spec groups.
iStarUSA RP-HDD2535F. Material: Plastic, Product colour: Black, Number of fans: 1 fan(s). Width: 133.3 mm, Depth: 40.9 mm, Height: 127 mm