HP logo

HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
214711
Info modified on:
09 Mar 2024, 14:26:42
End of life date:
21 Jun 2014
Warranty:
Protected by HP Services, including a 3-3-3 standardTerms and conditions vary by country and/or Business Model.
Long product name HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Intel Core i3-3220 3.3GHz, Intel Q75 Express, 4GB 1600MHz DDR3 SDRAM, 500GB 7200 rpm SATA III, Intel HD Graphics 2500, Slim SATA SuperMulti DVD, 21.5" WLED TN anti-glare LCD 1920 x 1080, Gigabit Ethernet, Windows 7 Professional 64-bit

HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

Everything your team needs is wrapped into one space-saving, all-in-one form factor. Perform to the max with the latest in Intel® technology and graphics, and create an ideal environment that fits your needs, your budget and your unique space.

All-in-one intelligent design
- Minimize your desktop footprint with a dynamic and flexible all-in-one PC featuring a 21.5-inch diagonal Full-HD display and internal, business-class stereo speakers.
- Adjust to portrait or landscape orientation, or mount to a wall – ideal for small spaces, kiosks and lobbies.
- Connect your entire team regardless of where they are with an optional, webcam and dual microphone array. Support face-to-face communication live from your PC with optional HP Virtual Room. Perfect for customer briefings and training events.

Proven performance
- Meet your demands head on with the power of 2nd and 3rd generation Intel® Core™ family processors.
- Bring crisp detail to presentations and documents with integrated Intel® HD Graphics. Support more intense graphical applications with optional MXM discrete graphics cards.
- Easily expand and configure your system to support up to 16GB with DDR3 SDRAM memory technology, featuring support for dual-channel memory solutions through two SODIMM slots.
- Meet your data storage needs now, and down the road with multiple SATA Hard Drive configurations up to 1 TB, or a 256GB Self-Encrypting Drive/Solid State Drive.
- Transfer data faster with built-in SuperSpeed USB 3.0 ports, and provide convenient access to everyday peripheral connections, including DisplayPort for dual-displays, an optional serial port, microphone in and headphone jack.

Control, manage, protect
- Protect your business-secure information and control PC deployment functions with HP Client Security a comprehensive portfolio of security features built into the hardware and software.
- Erase sensitive data with HP Disk Sanitizer and File Sanitizer function. Encrypt information on your hard drive volume so that it becomes unreadable to unauthorized people with Drive Encryption and store website access information with Password Manager.
- Manage the fleet with business-critical HP BIOS Protection. Receive diagnostic updates, implement automatic recovery and set up remote configurations.
- Get full access to your entire system through one rear-facing, lockable panel that allows you to easily upgrade and replace components.

Security for the future
- Expand the life of your PC with HP Power Assistant. Control inherent energy profiles, customize low-power state schedules and enable S3 sleep settings. Help lower your company’s utility costs with the built-in power supply tested to be 90% energy-efficient.
- Ease transitions and help reduce support costs with a 15-month lifecycle stability commitment from HP, and maintain uniformity worldwide with globally consistent SKUs in over 145 countries.
- Our team is there for your team. Count on award-winning support and service, with a standard, 3-year limited warranty, or choose the level of support that’s right for you through HP Care Pack services.

Short summary description HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6300, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 500 GB, Windows 7 Professional

Long summary description HP Compaq Pro 6300 Intel® Core™ i3 i3-3220 54.6 cm (21.5") 1920 x 1080 pixels All-in-One PC 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Professional Black:

HP Compaq Pro 6300. Product type: All-in-One PC. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor family: Intel® Core™ i3, Processor frequency: 3.3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 2500. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Professional. Product colour: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.