location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 5500 series Smart LED TV 40PFL5507H/60

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
5500 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Smart LED TV 40PFL5507H/60
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
40PFL5507H/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581631406
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 5500 series Smart LED TV 40PFL5507H/60
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101.6 cm (40")
  • - Full HD 1920 x 1080 pixels 16:9
  • - 400 cd/m² PMR (Perfect Motion Rate) 400 Hz
  • - DVB-C, DVB-T NTSC, PAL, SECAM
  • - Wi-Fi Ethernet LAN
  • - VESA mounting 200 x 200 mm
  • - 51 W
Warranty: 12 months
Long product name Philips 5500 series Smart LED TV 40PFL5507H/60 :
The long product name of Philips 5500 series Smart LED TV 40PFL5507H/60. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40'' LCD Full HD, 1920 x 1080p, 3D, 2 x 10W RMS, HDMI, 3 x USB, VESA 200 x 200mm
More>>>
Philips 5500 series Smart LED TV 40PFL5507H/60:
The official description of Philips 5500 series Smart LED TV 40PFL5507H/60 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Be part of the action!
Enjoy 3D and Smart TV

Experience a world of content with a Philips 40PFL5507 3D Smart LED TV. Enjoy
powerful Full HD LED pictures and endless possibilities of Smart TV Plus and step into
the world of 3D!

Enjoy a world of content with Smart TV Plus

- Integrated Wi-Fi to use Smart TV wirelessly
- A wealth of online apps, videos to rent and catch-up TV
- Control the TV with your smart phone, tablet or keyboard
- With SimplyShare, enjoy photos, music and movies on your TV
- Find, schedule, record & pause TV

Your entertainment in brilliant detail

- 3D Clarity 400 for an exciting Full HD 3D experience
- Enjoy any 2D content in flawless 3D at a push of a button
- Unique Two Player Full Screen Gaming mode for your 2D games
- Full HD TV with Pixel Plus HD for better details and clarity
- Brilliant LED images with incredible contrast
- 400Hz Perfect Motion Rate (PMR) for superb motion sharpness

Integrated Wi-Fi

With integrated Wi-Fi in your Philips TV, you can access a world of content with Smart TV wirelessly at home.

3D Clarity 400

Enjoy exciting Full HD 3D on your Philips TV. Using active 3D technology, 3D Clarity 400 offers an unrivaled 3D viewing experience in high resolution. Even convert any 2D content into vivid and flawless 3D.

3D Conversion

Watch your entire movie collection in vivid and flawless 3D – even old black-and-white classics. Philips offers real-time high-quality conversion of any 2D content at the push of a button. It ensures that subtitles are shown at a constant depth and that there are no errors such as the background appearing in the foreground.

Two Player Full Screen Gaming

With Philips 3D glasses, your TV can deliver the ultimate Two Player Full Screen Gaming experience. In 2D two-player games, each gamer usually sees their game on half the screen. Using 3D technology, each player can now enjoy the game in 2D in full screen at the same time, with just a click of a button on the glasses.

Pixel Plus HD

Pixel Plus HD offers the unique combination of ultimate sharpness, natural detail, vivid colors, and smooth natural motion. Artifacts and noise in any sources from multimedia to standard definition TV and also in highly compressed HD are detected and reduced, ensuring that the picture is clear and razor-sharp.

400Hz Perfect Motion Rate

400Hz Perfect Motion Rate (PMR) creates extreme motion sharpness for clear and vibrant images in fast action movies. The new Philips PMR standard shows the combined visible effect of the fastest panel refresh rate, HD Natural Motion and unique processing formula, for unprecedented motion sharpness.

Smart TV Plus

A world of content for you. Control, Program and Record - watch TV however you want to.Access a broad selection of apps easily. Use online video stores and Catch-up TV to watch your favorite movies. Browse the open internet or stay connected with your friends via Facebook and Twitter. Also, pause your TV program easily - simply connect a USB hard disk to your TV and record digital TV broadcasts.

Philips MyRemote App

The Philips MyRemote App is a smart app to organize your TV viewing experience around you. Enjoy a great variety of possibilities: browse through the Program Guide on your tablet whilst watching TV. Additional features like easy text entry, volume and program control as well as pushing pictures, videos or music to your TV really turn your smart devices into smart remote controls. Download the MyRemote App now from the iTunes App Store or Android Market.

Short summary description Philips 5500 series Smart LED TV 40PFL5507H/60:
This short summary of the Philips 5500 series Smart LED TV 40PFL5507H/60 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 5500 series Smart LED TV 40PFL5507H/60, 101.6 cm (40"), 1920 x 1080 pixels, Full HD, 3D, Wi-Fi, DVB-C, DVB-T

Long summary description Philips 5500 series Smart LED TV 40PFL5507H/60:
This is an auto-generated long summary of Philips 5500 series Smart LED TV 40PFL5507H/60 based on the first three specs of the first five spec groups.

Philips 5500 series Smart LED TV 40PFL5507H/60. Display diagonal: 101.6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN

Display
Display diagonal *
101.6 cm (40")
HD type *
Full HD
Native aspect ratio *
16:9
Screen format adjustments
16:9, Auto, Zoom
Supported video modes
1080p
Supported graphics resolutions
1920 x 1080 (HD 1080)
Display brightness *
400 cd/m²
Motion interpolation technology *
PMR (Perfect Motion Rate) 400 Hz
Native refresh rate
60 Hz
Contrast ratio (dynamic)
500000:1
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
102 cm
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Digital signal format system *
DVB-C, DVB-T
Audio
Number of speakers *
2
RMS rated power *
20 W
Auto volume leveller
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Design
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Signal strength indication
Yes
Performance
Teletext function
Yes
Teletext
1200 pages
Video formats supported
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9
Audio formats supported
AAC, MP3, WMA
Image formats supported
JPG
Ports & interfaces
PC in (D-Sub) *
Yes
VGA (D-Sub) ports quantity
1
DVI port
No
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
3
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
SCART ports quantity
1
Common interface (CI) *
No
Ports & interfaces
Common interface Plus (CI+) *
Yes
HDMI ports quantity *
4
Consumer Electronics Control (CEC)
EasyLink
Management features
Electronic Programme Guide (EPG)
Yes
Auto power off
Yes
Power
Power consumption (typical) *
51 W
Power consumption (standby) *
0.15 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (with stand)
929 mm
Depth (with stand)
240 mm
Height (with stand)
600 mm
Weight (with stand)
14.2 kg
Width (without stand)
929 mm
Depth (without stand)
36 mm
Height (without stand)
557.2 mm
Weight (without stand)
11.7 kg
Packaging data
Warranty card
Yes
Quick start guide
Yes
Package width
1138 mm
Package depth
158 mm
Package height
645 mm
Package weight
17.3 kg
Packaging content
Desktop stand
Yes
Cables included
AC
Remote control included
Yes
Other features
3D
Yes
Batteries included
Yes
Built-in speaker(s)
Yes
2D-3D converter
Yes
Supported 3D technologies
Philips 3D Max
Annual energy consumption
71 kWh
Box dimensions (W x D x H)
1138 x 158 x 645 mm
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 16:24:00
Uk has collected 16 expert reviews for Philips 5500 series Smart LED TV 40PFL5507H/60 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2016-12-02 05:06:48
Philips' mid-range 5500 series includes three models: the standard 40PFL5507H, the 40PFL5527H with a dark grey bezel and the 40PFL5537H with a light grey bezel. All three models come from... Although, in theory, each Philips PFL5507H TV should be built w...
Good Excellent contrast (3380:1) and deep black (0.06 cd/m²), Accurate colours: average Delta E = 3.1, Effective antiglare screen treatment...
Bad Highly noticeable clouding on the model we tested, 3D rendering: frequent crosstalk, Remote feels very plastic, Lowquality sound...
Bottom line While this TV was initially given a five-star review, we've since learned that a second version of the Philips PFL5507 is now being sold loaded with a different screen panel. Technology has been switched from UV²A to PVA in this new version, giving it low...
60%