location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable DVD Player PET721D/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD Player PET721D/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PET721D/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581489397
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:42:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips Portable DVD Player PET721D/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7" LCD
Long product name Philips Portable DVD Player PET721D/05 :
The long product name of Philips Portable DVD Player PET721D/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LCD 7", Dolby Digital, DivX
More>>>
Philips Portable DVD Player PET721D/05:
The official description of Philips Portable DVD Player PET721D/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy your movies anytime, anywhere! The portable PET721D DVD player featuring 7" TFT LCD display lets you indulge in the pleasure of enjoying DVD/DivX® movies, MP3-CD/CD music and JPEG photos on the go.

Play your movies, music and photos on the go
- DVD, DVD+/-R, DVD+/-RW, (S)VCD, CD compatible
- DivX Certified for standard playback of DivX videos
- MP3-CD, CD and CD-RW playback
- View JPEG images from picture disc

Enrich your AV entertainment experience
- 17.8 cm/7" TFT color LCD display in 16:9 wide screen format
- Built-in stereo speakers

Extra touches for your convenience
- Car adaptor included
- Few buttons for simple and easy control
- Up to 2-hour playback with rechargeable built-in battery

Short summary description Philips Portable DVD Player PET721D/05:
This short summary of the Philips Portable DVD Player PET721D/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Portable DVD Player PET721D/05, Portable DVD player, Tabletop, Black, CD video, SVCD, CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL

Long summary description Philips Portable DVD Player PET721D/05:
This is an auto-generated long summary of Philips Portable DVD Player PET721D/05 based on the first three specs of the first five spec groups.

Philips Portable DVD Player PET721D/05. Product type: Portable DVD player, Form factor: Tabletop, Product colour: Black. Display diagonal: 17.8 cm (7"), Display resolution: 480 x 234 pixels, Display: LCD. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s, Signal-to-Noise Ratio (SNR): 80 dB. Speaker power: 0.25 W. Video formats supported: DIVX, MPEG4, Audio formats supported: MP3, Image formats supported: JPG

Features
Product type *
Portable DVD player
Form factor *
Tabletop
Product colour *
Black
Analog signal format system
NTSC, PAL
Playback disc formats *
CD video, SVCD
Disc types supported *
CD, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback modes
Fast Backward, Fast forward, Repeat, Slow, Zoom
LED indicators
Yes
TV tuner integrated
No
Display
Display diagonal *
17.8 cm (7")
Display resolution *
480 x 234 pixels
Display *
LCD
Response time
30 ms
Display brightness
80 cd/m²
Contrast ratio (typical)
250:1
Effective viewing area
154.1 x 86.6 mm
Second display
No
Video
Video upscaling
No
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
Signal-to-Noise Ratio (SNR)
80 dB
Ports & interfaces
Headphone outputs *
1
Composite video out
1
DC-in jack
Yes
Loudspeakers
Built-in speaker(s) *
Yes
Speaker power
0.25 W
File formats
Video formats supported *
DIVX, MPEG4
Audio formats supported
MP3
Image formats supported
JPG
Storage
Card reader integrated *
No
Built-in HDD
No
Power
Power source type *
AC, Battery, DC
AC input frequency
50 - 60 Hz
Battery life (max)
2 h
AC input voltage
110-240 V
Weight & dimensions
Width
197 mm
Depth
153 mm
Height
37 mm
Weight
710 g
Technical details
Battery charge indicator
Yes
Battery type
Built-in battery
Case or master carton quantity
3 pc(s)
Case or master carton weight
3.9 kg
RMS rated power
10 W
Shockproof
Yes
Supported file systems
ISO-9660, Joliet
Case or master carton dimensions (W x D x H)
225 x 245 x 270 mm
Packaging data
Package type
D-box
Package width
230 mm
Package depth
68 mm
Package height
245 mm
Packaging content
Manual
Yes
Cables included
AC
Car kit
Yes
Other features
Package dimensions (WxDxH)
197 x 153 x 37 mm