Philips AVENT logo

Philips AVENT Microwave Steam Steriliser SCF271/51

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79616
Info modified on:
21 Oct 2022, 10:32:10
Long product name Philips AVENT Microwave Steam Steriliser SCF271/51:

200ml, 0-6 mon, 740 g

Philips AVENT Microwave Steam Steriliser SCF271/51:

The Microwave Steriliser's compact design makes it ideal for travel. Despite its small size, it is the only microwave steriliser that fits 6 Philips AVENT bottles. Includes 1 AVENT Feeding Bottle and handy accessories.

Compact and lightweight
- Fits most microwaves. Convenient for travel.

Large capacity
- Holds 6 Philips AVENT bottles

Ultra fast, easy to use
- Just add water, load and place in the microwave

Safe easy handling
- Side grips close the lid securely

Safe, easy handling
- Contents remain sterile for up to 24 hours if unopened

Short summary description Philips AVENT Microwave Steam Steriliser SCF271/51:

Philips AVENT Microwave Steam Steriliser SCF271/51, 740 g, 280 x 166 x 280 mm

Long summary description Philips AVENT Microwave Steam Steriliser SCF271/51:

Philips AVENT Microwave Steam Steriliser SCF271/51. Weight: 740 g. Dimensions (WxDxH): 280 x 166 x 280 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.