location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD home theatre system HTS6600/05

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD home theatre system HTS6600/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS6600/05 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581341794
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:02:12
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DVD home theatre system HTS6600/05
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - with Ambisound
Long product name Philips DVD home theatre system HTS6600/05 :
The long product name of Philips DVD home theatre system HTS6600/05. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

5.1, DVD home theatre, MP3, HDMI, PAL, NTSC, 220-240V, 50Hz
More>>>
Philips DVD home theatre system HTS6600/05:
The official description of Philips DVD home theatre system HTS6600/05 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ambisound for surround sound from fewer speakers
Ambisound technology produces truly embracing multi-channel surround sound from fewer speakers. It delivers an immersive 5.1 sound experience without the constraints of sitting position, room shape or size, and without the clutter of multiple speakers and cables. Through the combined effect of psychoacoustic phenomena, array processing and precisely angled driver positioning, Ambisound delivers more sound from fewer speakers.

HDMI 1080i with high definition video upscaling
HDMI stands for High Definition Multimedia Interface. It is a direct digital connection that can carry digital HD video as well as digital multi-channel audio. By eliminating the conversion to analogue signals it delivers perfect picture and sound quality, completely free from noise. HDMI is fully backwards-compatible with DVI (Digital Video Interface).

Smart Surround optimises surround settings automatically
Enjoy the best possible listening experience without having to make surround setting changes every time you change a disc or switch between movies and music. Unlike normal 5.1 systems that feature default multi-channel surround settings, Smart Surround automatically changes the surround settings to suit your music encoded in stereo or your movie with multi-channel content.

MP3 Line-in for music playback from Portable Media Players
MP3 Line-in uses Plug and Play technology that allows direct playback of MP3 content via the home theatre system by simply plugging your portable MP3 player into the built-in headphone jack. Now you can enjoy the superb sound quality of the Philips Home Theatre System while playing your favourite music from your portable MP3 player.

DoubleBASS for an extended, deep bass experience
DoubleBASS ensures you hear even the deepest bass tones from compact-sized subwoofers. It captures low frequencies and recreates them in the audible range of the subwoofer - delivering sound with more boom and panache, and ensuring you get a full, uncompromised listening experience.

Sophisticated design that matches any flat TV
Top-of-the-line technology wrapped in elegance and style, this home theatre system graces the front of any living room with tones of sophistication and class. Reflecting exactly the same design and finishing as the Philips flat TV, it also sits under any other flat TV like a companion - matching your flat TV, your interior and your lifestyle.

Vertical speakers that can be wall-mounted with your flat TV

Quick and easy setup for no-fuss installation

USB Direct plays photos and music from USB flash drives
Simply plug your device into the USB port on your Philips DVD system. Your digital music and photos will be played directly from the device. Now you can share your favourite moments with family and friends.

Short summary description Philips DVD home theatre system HTS6600/05:
This short summary of the Philips DVD home theatre system HTS6600/05 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD home theatre system HTS6600/05, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD video, DVD-Video, SVCD, DIVX, MPEG1, MPEG2, NTSC, PAL, 5.1 channels

Long summary description Philips DVD home theatre system HTS6600/05:
This is an auto-generated long summary of Philips DVD home theatre system HTS6600/05 based on the first three specs of the first five spec groups.

Philips DVD home theatre system HTS6600/05. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD video, DVD-Video, SVCD. Video formats supported: DIVX, MPEG1, MPEG2, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic II, Audio formats supported: MP3, WMA. Supported radio bands: AM, FM. Satellite speaker impedance: 6 Ω, Satellite speaker woofer diameter (imperial): 5.08 cm (2")

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
CD video, DVD-Video, SVCD
Video
3D *
No
Video formats supported *
DIVX, MPEG1, MPEG2
Full HD
Yes
Analog signal format system
NTSC, PAL
Progressive scan
Yes
Video upscaling
Yes
Audio
Audio output channels *
5.1 channels
Audio decoders *
DTS, Dolby Digital, Dolby Pro Logic II
Audio formats supported
MP3, WMA
Equalizer
Yes
MP3 bit rates
32 - 256 Kbit/s
Radio
FM radio *
Yes
Supported radio bands
AM, FM
Radio Data System (RDS)
Yes
Satellite speakers
Number of satellite speakers
2
Satellite speaker impedance
6 Ω
Satellite speaker woofer diameter (imperial)
5.08 cm (2")
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
30 - 120 Hz
Subwoofer impedance
4 Ω
Bass adjustment
Yes
Network
Bluetooth *
No
Wi-Fi *
No
Ethernet LAN *
No
Ports & interfaces
Number of HDMI outputs
1
SCART ports quantity
1
USB ports quantity *
1
USB version
2.0
Component video (YPbPr/YCbCr) out
1
FM antenna
Yes
MW antenna
Yes
Ports & interfaces
Digital audio coaxial in
1
AUX in
Yes
Power
Power consumption (standby)
1 W
AC input frequency
50 Hz
AC input voltage
220 - 240 V
Weight & dimensions
Main unit dimensions (WxDxH)
370 x 180 x 242 mm
Main unit weight
3.5 kg
Satellite speaker dimensions (WxDxH)
180 x 180 x 420.5 mm
Satellite speaker weight
2.32 kg
Subwoofer dimensions (W x D x H)
295 x 295 x 443 mm
Subwoofer weight
9.1 kg
Packaging data
Package width
841 mm
Package depth
527 mm
Package height
359 mm
Package weight
22.8 kg
Package dimensions (WxDxH)
841 x 527 x 359 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
AC, SCART
Quick start guide
Yes
Warranty card
Yes
Batteries included
Yes
Other features
Apple docking
No
Built-in HDD
No
TV tuner integrated
No
Image formats supported
JPEG
MP3 playback
Yes
Video compression formats
DivX, DivX Ultra, MPEG1, MPEG2
Sound modes
Classic, Game, News, Sports
AirPlay
No
Technical details
Product colour *
Black
TV-in port
Yes
Slideshow
Yes
Playback modes
Rotation, Slideshow, Zoom
Equalizer modes
Classic, Jazz, Rock
Set weight (with stand)
3.5 kg
Speaker weight (with stand)
2.320 g
Source Testseek summary Average rating
Reviews
Updated:
2015-01-01 05:47:22
Uk has collected 6 expert reviews for Philips DVD home theatre system HTS6600/05 and the average expert rating is 71 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
71%
Source Review comments Score
techradar.com
Updated:
2015-01-01 05:47:22
This is the latest all-in-one to try to persuade us to live without rear speakers.Philips stylish HTS6600 comprises a central unit for spinning discs, a subwoofer housing all the amplification and two attractive stereo speakers.Its a very handsome sy...
Good Eye-catching design, Strong picture...
Bad Noisy operation, Feeble pseudosurround, Average upscaling...
Bottom line This is the latest all-in-one to try to persuade us to live without rear speakers.Philips stylish HTS6600 comprises a central unit for spinning discs, a subwoofer housing all the amplification and two attractive stereo speakers.Its a very handsome sy...
60%
whathifi.com
Updated:
2015-01-01 05:47:22
Style and substance are not always the happiest of bedfellows. And this easy-on-the-eye Philips 2.1 cinema system falls right in to the aforementioned trap.This system undoubtedly looks the part. The main unit is from the B&O school of design, with a s...
Good No doubting the style and quality of finish, plenty of bottom end, detailed image...
Bad Subwoofer and satellites don’t integrate, harsh treble, noisy picture...
80%
trustedreviews.com
Updated:
2015-01-01 05:47:22
We recently posted a review of Philips' HTS8100 soundbar, which uses the company's Ambisound technology to create a semi-convincing surround effect from one compact unit. The HTS6600 system uses the same technology, but this time it's built into a more tr...
Bottom line Like most 2.1-channel systems with virtual surround processing, the HTS6600 is no substitute for a proper 5.1-channel system, with Ambisound failing to throw those all-important effects into the necessary areas of the room. It's a terrific stereo widener...
70%
Country Distributor
United Kingdom 1 distributor(s)