location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Vacuum stubble and beard trimmer QT4075/32

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Vacuum stubble and beard trimmer QT4075/32
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QT4075/32
Category: Beard Trimmers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59154
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:35:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips QT4075/32 user manual (5.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Vacuum stubble and beard trimmer QT4075/32
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Pro
  • - With multifunctional display
Long product name Philips Vacuum stubble and beard trimmer QT4075/32 :
The long product name of Philips Vacuum stubble and beard trimmer QT4075/32. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Perfectly even stubble. The only stubble trimmer with a vacuum system
More>>>
Philips Vacuum stubble and beard trimmer QT4075/32:
The official description of Philips Vacuum stubble and beard trimmer QT4075/32 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This powerful stubble and beard trimmer delivers superior trimming performance. The stubble comb has been especially designed to create the perfect stubble you want. The integrated vacuum system captures hairs for no mess guaranteed.

18 secured length settings from 1 mm up to 18 mm
Select and locks your desired length within a versatile range of possible lengths.

Clear view hair chamber for visual control
Transparent hair chamber makes it easy to see when the chamber needs to be emptied.

Corded and cordless use for maximum power and freedom
Use your Philips trimmer corded or cordless with the recharged battery for maximum power and freedom.

Maintenance-free blades
The blades stay sharp and need no oiling, so your product is always ready for use.

Multifunctional display
Multifunctional display shows the length setting easily.

Strong lithium-ion battery for optimal power use
This product has a powerful lithium-ion battery with quick charge so you can charge the product in only 1 hour and get 50 minutes of use.

Stubble comb designed to trim with more precision
The stubble comb has been designed to increase visibility during trimming as there are no frontal teeth. Moreover, fine contours are possible by applying the tip of the trimmer at different angles on the skin. This allows for greater control with each individual hair length. This comb is ideal for a perfect stubble or a 5 o'clock shadow where every detail counts.

Stubble setting for a 5 o'clock shadow look
If you want short stubble of 0.5 mm for a perfect 5 o'clock shadow look, use the Philips trimmer without the trimming comb.

Travel Lock
Travel lock option protects your product against unintentionally switching on when you are carrying it in your bag.

Turbo power boost button boosts cutting and fan speed
When greater suction power and increased cutting speed is desired while trimming, simply press the Turbo Power Button.

Vacuum system captures cut hairs for mess-free trimming
The integrated vacuum mechanism absorbs cut-off hairs during use and gives you a cleaner washbasin after use.

Short summary description Philips Vacuum stubble and beard trimmer QT4075/32:
This short summary of the Philips Vacuum stubble and beard trimmer QT4075/32 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Vacuum stubble and beard trimmer QT4075/32, Self-sharpening blade, Blue

Long summary description Philips Vacuum stubble and beard trimmer QT4075/32:
This is an auto-generated long summary of Philips Vacuum stubble and beard trimmer QT4075/32 based on the first three specs of the first five spec groups.

Philips Vacuum stubble and beard trimmer QT4075/32. Minimum hair length: 0.5 mm, Maximum hair length: 1.8 cm, Cutter width: 3.2 cm. Product colour: Blue. Operating time: 50 min, Battery technology: Lithium-Ion (Li-Ion), Charging time: 1 h

Maintenance-free blades
Maintenance-free blades

The blades stay sharp and need no oiling, so your product is always ready for use.

Multifunctional display
Multifunctional display

Multifunctional display shows the length setting easily

Corded and cordless use
Corded and cordless use

Use your Philips trimmer corded or cordless with the recharged battery for maximum power and freedom.

Powerful Lithium-Ion battery
Powerful Lithium-Ion battery

This product has a powerful lithium-ion battery with quick charge so you can charge the product in only 1 hour and get 50 minutes of use.

Turbo power boost button
Turbo power boost button

When greater suction power and increased cutting speed is desired while trimming, simply press the Turbo Power Button.

Integrated vacuum system
Integrated vacuum system

The integrated vacuum mechanism absorbs cut-off hairs during use and gives you a cleaner washbasin after use.

Stubble comb
Stubble comb

The stubble comb has been designed to increase visibility during trimming as there are no frontal teeth. Moreover, fine contours are possible by applying the tip of the trimmer at different angles on the skin. This allows for greater control with each individual hair length. This comb is ideal for a perfect stubble or a 5 o'clock shadow where every detail counts.

Stubble setting
Stubble setting

If you want short stubble of 0.5 mm for a perfect 5 o'clock shadow look, use the Philips trimmer without the trimming comb.

Clear view hair chamber
Clear view hair chamber

Transparent hair chamber makes it easy to see when the chamber needs to be emptied.

Travel lock
Travel lock

Travel lock option protects your product against unintentionally switching on when you are carrying it in your bag.

18 secured length settings
18 secured length settings

Select and locks your desired length within a versatile range of possible lengths.

Performance
Cutter width
3.2 cm
Number of length steps *
18
Minimum hair length *
0.5 mm
Maximum hair length *
1.8 cm
Step precise
1 mm
Self-sharpening blade
Yes
Design
Product colour *
Blue
Design
Soft grip
Yes
Power
Battery technology
Lithium-Ion (Li-Ion)
Operating time *
50 min
Charging time
1 h
Battery charge indicator
Yes
Packaging content
Cleaning brush
Yes