location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTS3373 home cinema system 5.1 channels 6 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTS3373
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTS3373/51
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581511388
Category:
Take the movies home with one of these fantastic home cinema systems! A home cinema system generally contains everything you need to enjoy the most realistic display of your DVDs or videogames: a DVD player, an amplifier and surround speakers with subwoofer, and it all works perfectly together. The only thing that's not included is a TV, leaving you the freedom to choose one yourself, you could even add a beamer instead of a TV, for the real home cinema experience!
Home Cinema Systems Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56817
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:26:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips HTS3373 home cinema system 5.1 channels 6 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - DVD player Black
  • - 6 W 5.1 channels
  • - DTS, Dolby Digital, Dolby Pro Logic II
  • - Progressive scan
  • - 60 dB Equalizer MP3 bit rates: 32 - 256 Kbit/s
  • - FM radio
  • - 40 - 20000 Hz
Long product name Philips HTS3373 home cinema system 5.1 channels 6 W Black :
The long product name of Philips HTS3373 home cinema system 5.1 channels 6 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spectacular surround sound with deep powerful bass
More>>>
Philips HTS3373 home cinema system 5.1 channels 6 W Black:
The official description of Philips HTS3373 home cinema system 5.1 channels 6 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This full-digital system delivers outstanding surround sound, providing a theater-like movie experience in your home. It plays back a wide variety of formats from any sort of disc, and from portable media players and USB sticks.

Short summary description Philips HTS3373 home cinema system 5.1 channels 6 W Black:
This short summary of the Philips HTS3373 home cinema system 5.1 channels 6 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTS3373, DVD player, CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, CD audio, CD video, DVD-Video, SVCD, 1 discs, DIVX, MPEG1, MPEG2, WMV, 12-bit/108MHz

Long summary description Philips HTS3373 home cinema system 5.1 channels 6 W Black:
This is an auto-generated long summary of Philips HTS3373 home cinema system 5.1 channels 6 W Black based on the first three specs of the first five spec groups.

Philips HTS3373. Optical disc player type: DVD player, Disc types supported: CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW, Playback disc formats: CD audio, CD video, DVD-Video, SVCD. Video formats supported: DIVX, MPEG1, MPEG2, WMV, Video D/A Converter (DAC): 12-bit/108MHz, Analog signal format system: NTSC, PAL. Audio output channels: 5.1 channels, RMS rated power: 6 W, Audio decoders: DTS, Dolby Digital, Dolby Pro Logic II. Supported radio bands: FM. Center speaker frequency range: 150 - 20000 Hz, Center speaker impedance: 4 Ω, Center speaker woofer diameter (imperial): 7.62 cm (3")

Optical drive
Optical disc player type *
DVD player
Disc types supported *
CD-R, CD-RW, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback disc formats
CD audio, CD video, DVD-Video, SVCD
Number of optical discs
1 discs
Video
3D *
No
Video formats supported *
DIVX, MPEG1, MPEG2, WMV
Video D/A Converter (DAC)
12-bit/108MHz
Analog signal format system
NTSC, PAL
Movie modes
Action, Concert, Drama
Progressive scan
Yes
Audio
Audio output channels *
5.1 channels
RMS rated power *
6 W
Audio decoders *
DTS, Dolby Digital, Dolby Pro Logic II
Audio D/A Converter (DAC)
24-bit/192kHz
Signal-to-Noise Ratio (SNR)
60 dB
Audio formats supported
MP3, WMA
Equalizer
Yes
MP3 bit rates
32 - 256 Kbit/s
Frequency response CD
40 - 20000 Hz
Frequency response DVD
40 - 20000 Hz
Radio
FM radio *
Yes
Supported radio bands
FM
Center speaker
Center speaker frequency range
150 - 20000 Hz
Center speaker impedance
4 Ω
Center speaker woofer diameter (imperial)
7.62 cm (3")
Satellite speakers
Number of satellite speakers
4
Satellite speaker frequency range
150 - 20000 Hz
Satellite speaker impedance
4 Ω
Satellite speaker woofer diameter (imperial)
7.62 cm (3")
Subwoofer
Subwoofer type
Passive subwoofer
Subwoofer RMS power
1000 W
Subwoofer driver diameter (imperial)
16.5 cm (6.5")
Subwoofer frequency range
40 - 150 Hz
Subwoofer impedance
4 Ω
Network
Bluetooth *
No
Wi-Fi *
No
Ethernet LAN *
No
Ports & interfaces
Number of HDMI outputs
1
USB ports quantity *
1
USB version
2.0
Composite video out
1
FM antenna
Yes
Digital audio coaxial in
1
Front / Side connections
Hi-Speed USB, MP3 Linein
Ports & interfaces
Digital audio optical in
1
AUX in
Yes
Power
Power consumption (typical)
180 W
Power consumption (standby)
1 W
AC input frequency
50 - 60 Hz
AC input voltage
120 - 230 V
Weight & dimensions
Main unit dimensions (WxDxH)
360 x 332 x 58 mm
Main unit weight
2.8 kg
Center speaker dimensions (WxDxH)
244 x 74 x 100 mm
Center speaker weight
849 g
Satellite speaker dimensions (WxDxH)
262 x 264 x 1199 mm
Satellite speaker weight
3.38 kg
Subwoofer dimensions (W x D x H)
163 x 369 x 363 mm
Subwoofer weight
4.7 kg
Packaging data
Package width
1030 mm
Package depth
411 mm
Package height
595 mm
Package weight
21 kg
Package dimensions (WxDxH)
1030 x 425 x 307 mm
Packaging content
Remote control included
Yes
Manual
Yes
Cables included
Composite
Quick start guide
Yes
Warranty card
Yes
Batteries included
Yes
Other features
Built-in HDD
No
TV tuner integrated
No
Weight
2.8 kg
Surround speaker weight
3.38 kg
Audio system
DTS, Dolby Digital, Dolby Prologic II, Stereo
Image formats supported
JPEG
Centre speaker driver diameter
7.62 cm (3")
Picture enhancement
High Def (720p, 1080i, 1080p), Progressive scan
Satellite speaker driver diameter
7.62 cm (3")
Set weight
2.8 kg
MP3 playback
Yes
Video compression formats
DivX, DivX Ultra, MPEG1, MPEG2, WMV
Sound modes
Classic, Game, Sports
AirPlay
No
Technical details
Product colour *
Black
Slideshow
Yes
Playback modes
Rotation, Slideshow, Zoom
Power
180 W
Frequency range
40 - 20000 Hz
Night mode
Yes
Equalizer modes
Classic, Lounge, Rock
Sustainability certificates
ENERGY STAR