location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Jetdirect 640n Print Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jetdirect 640n Print Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J8025A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887111044440 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 404529
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 01:01:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 23 Nov 2019
Product end of life date
Bullet Points HP Jetdirect 640n Print Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Internal
  • - Internal memory: 512 MB Flash memory: 32 MB
  • - Firmware upgradeable
  • - Ethernet LAN IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
  • - IPv4/IPv6, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPsec/Firewall, DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
  • - Ethernet LAN (RJ-45) ports: 1
  • - Black
Warranty: One-year replacementtelephone support determined by regional call center hours; HP e-mail support and user forums available; see for more information.
Long product name HP Jetdirect 640n Print Server :
The long product name of HP Jetdirect 640n Print Server. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Jetdirect 640n Print Server
More>>>
HP Jetdirect 640n Print Server:
The official description of HP Jetdirect 640n Print Server as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Jetdirect 640n is a reliable print networking device that offers high-speed wired functionality, easy set-up, full manageability, backward compatibility and enterprise-class security features.Print at high speed over gigabit networks.
• Quickly connect to shared printers and MFPs throughout your office, over a gigabit network.
Strengthen your network security and help protect data.
• Protect your print network with advanced encryption and authentication via IPsec, SNMPv3, Kerberos, 802.1x, SSL/TLS, ACL, PWD protection, and IPP over TLS.
Keep track of devices and easily manage your fleet.
• Rely on HP Web Jetadmin for efficient installation, configuration, and management of multiple devices1.
Set up in no time on almost any printer.
• Get up and running quickly using a modular internal card that fits the EIO slot of compatible HP devices.
1 HP Web Jetadmin is free and can be downloaded at www.hp.com/go/webjetadmin.

Short summary description HP Jetdirect 640n Print Server:
This short summary of the HP Jetdirect 640n Print Server data-sheet is auto-generated and uses the product title and the first six key specs.

HP Jetdirect 640n Print Server, Black, Business, Enterprise, 512 MB, 32 MB, Ethernet LAN, IEEE 802.3, IEEE 802.3ab, IEEE 802.3u

Long summary description HP Jetdirect 640n Print Server:
This is an auto-generated long summary of HP Jetdirect 640n Print Server based on the first three specs of the first five spec groups.

HP Jetdirect 640n Print Server. Product colour: Black, HP segment: Business, Enterprise. Internal memory: 512 MB, Flash memory: 32 MB. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3u, Ethernet LAN data rates: 10,100,1000 Mbit/s. Supported network protocols: IPv4/IPv6, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPsec/Firewall,..., Management protocols: SNMP v1/v2c/v3. Power consumption (typical): 4 W

Features
Internal *
Yes
Product colour
Black
IPP support
Yes
Firmware upgradeable
Yes
HP segment
Business, Enterprise
Memory
Internal memory
512 MB
Flash memory
32 MB
Network
Network connection type *
Ethernet LAN
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Security algorithms
HTTPS, SSL/TLS
Copper ethernet cabling technology
1000BASE-T, 100BASE-T, 10BASE-T
Protocols
Supported network protocols *
IPv4/IPv6, HTTP, HTTPS, FTP, TFTP, Port 9100, LPD, IPP, Secure-IPP, WS Discovery, IPsec/Firewall, DHCPv6, MLDv1, ICMPv6, Auto-IP, SLP, Telnet, IGMPv2, BOOTP/DHCP, WINS, IP Direct Mode, WS Print, IPX/SPX, AppleTalk, NetWare NDS, Bindery, NDPS, iPrint
Management protocols
SNMP v1/v2c/v3
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power consumption (typical)
4 W
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Certificates
Certification
FCC
Weight & dimensions
Width
89 mm
Depth
137 mm
Height
31 mm
Weight
77 g
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Operating relative humidity (H-H)
0 - 95%
Storage temperature (T-T)
-40 - 65 °C
Storage relative humidity (H-H)
15 - 85%
Other features
Supports EPP and ECP
No
Country Distributor
Polska 2 distributor(s)
Switzerland 2 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Australia 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
New Zealand 1 distributor(s)