location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN 8210 Power Supply

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN 8210 Power Supply
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
85-00020 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991001600
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81298
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 May 2023 07:31:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra GN 8210 Power Supply
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - The original wall charger for Jabra GN8210
  • - Original and authentic, manufacturer made accessory.
  • - MPN: 85-00022
Long product name Jabra GN 8210 Power Supply :
The long product name of Jabra GN 8210 Power Supply. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GN 8210 Power Supply
More>>>
Jabra GN 8210 Power Supply:
The official description of Jabra GN 8210 Power Supply as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The original power supply can be used to charge your Jabra GN8210.

Short summary description Jabra GN 8210 Power Supply:
This short summary of the Jabra GN 8210 Power Supply data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra GN 8210 Power Supply, Indoor, 6 V, China, Jabra, GN 8210, Black

Long summary description Jabra GN 8210 Power Supply:
This is an auto-generated long summary of Jabra GN 8210 Power Supply based on the first three specs of the first five spec groups.

Jabra GN 8210 Power Supply. Power supply type: Indoor, Output voltage: 6 V, Country of origin: China. Product colour: Black. Quantity per pack: 1 pc(s), Package width: 80 mm, Package depth: 40 mm. Products per master (outer) case: 128 pc(s)

Features
Power supply type *
Indoor
Output voltage *
6 V
Country of origin
China
Brand compatibility
Jabra
Compatibility
GN 8210
Performance
USB connectivity
Yes
Design
Product colour *
Black
Packaging data
Quantity per pack *
1 pc(s)
Package width
80 mm
Package depth
40 mm
Package height
100 mm
Package weight
80 g
Logistics data
Products per master (outer) case
128 pc(s)
Brand Image Product code Product Stock Price from
Jabra A Power Supply Jabra A Power Supply
(show image)
14163-00 Jabra A Power Supply 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Polska 1 distributor(s)