location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Denon D-F109N Home audio micro system 60 W Cherry (fruit), Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Denon Check ‘Denon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D-F109N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D-F109NSPCWE2 show
Show alternative article codes used in the online market place
Category:
Includes speakers, amplifiers and various types of music-playing device such as CD player or cassette deck. Can also include a radio receiver/tuner.
Home Audio Systems Check ‘Denon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Denon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11862
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Feb 2024 10:52:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Denon D-F109N Home audio micro system 60 W Cherry (fruit), Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home audio micro system 60 W Cherry (fruit), Silver
  • - 2-way 6 Ω
  • - Ethernet LAN Wi-Fi
  • - Wireless connection DC-in jack
  • - MP3 playback
Long product name Denon D-F109N Home audio micro system 60 W Cherry (fruit), Silver :
The long product name of Denon D-F109N Home audio micro system 60 W Cherry (fruit), Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Denon D-F109N - Minisystem - Kirsch, Premium Silver
More>>>
Short summary description Denon D-F109N Home audio micro system 60 W Cherry (fruit), Silver:
This short summary of the Denon D-F109N Home audio micro system 60 W Cherry (fruit), Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Denon D-F109N, Home audio micro system, Cherry (fruit), Silver, 60 W, 2-way, Banana connector, 12 cm

Long summary description Denon D-F109N Home audio micro system 60 W Cherry (fruit), Silver:
This is an auto-generated long summary of Denon D-F109N Home audio micro system 60 W Cherry (fruit), Silver based on the first three specs of the first five spec groups.

Denon D-F109N. Type: Home audio micro system, Product colour: Cherry (fruit), Silver. RMS rated power: 60 W, Speaker type: 2-way, Speakers connectivity type: Banana connector. Supported radio bands: UHF, Tuner type: Digital, Internet radio services supported: Last.fm. Display type: OELD. Audio formats supported: AAC, FLAC, MP3, WAV, WMA