location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SyncMaster 400UXn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH40MSTLBB
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180886
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Digital signage flat panel Black
  • - 101.6 cm (40") 1366 x 768 pixels 700 cd/m²
  • - 8 ms
  • - Built-in speaker(s) 10 W
Warranty: 3 years
Long product name Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black :
The long product name of Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SyncMaster 400UXn, 40" LCD TFT, 700 cd/m², 1200:1
More>>>
Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black:
The official description of Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

dynamic contrast 5000:1
- How can we make 5000:1 dynamic contrast?
Monitor adjust its brightness and gamma of each frame and creates optimised contrast between frames.
Bright image: higher backlight with gamma control Dark image: lower backlight with gamma control.

Extended Video Wall Function
- Full Mode: Video Wall regardless of cabinet bezel
- Natural Mode: User can adjust video wall image
Support All Video wall combination from 1x1 to 5x5

brightness sensor
- Adjust the panel brightness automatically according to surrounding brightness
- 10 steps from darkness to brightness.

VESA wall mount standard
- VESA Flat Display Mounting Interface Standard Support
-Customers can easily find a 3rd party installation company to install it.

PIP & PBP
- PIP (Picture In Picture) / PBP (Picture By Picture): Multi tasking function allows user to enjoy an image from two different sources at once.
Work and play at the same time.

pivot technology
- Flexible Pivot Function that freely rotates around 90˚degrees, allowing you to easily view a vertical image or text without mouse scrolling.
This function gives you more flexibility, supporting presentations in portrait mode.

enhanced colour with DNIe Pro
- New technology of SAMSUNG:
- Brighter and clearer Images
- Video signal: AV, S-Video, Component, HDMI (Not PC Signal).

multiple display control
- MDC Program controls a variety of source as a single system by built-in RS-232C interface.

various external AV devices
- With CVBS, S-video, and Component inputs, can be connected to various AV devices such as DVD player, VCR, Audio, Camcorder, Game consoles as well as computers.
As the popularity of high-resolution sources like DVD and HDTV are more increasing, component inputs are becoming more common.

anti-image retention mode
- 4 way Anti-image Retention Mode.

power saving system
- DPMS (Display Power Management Signalling) uses less than 1W in stand-by mode and the monitor goes to stand-by mode automatically after checking its status.

Short summary description Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black:
This short summary of the Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SyncMaster 400UXn, Digital signage flat panel, 101.6 cm (40"), 1366 x 768 pixels

Long summary description Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black:
This is an auto-generated long summary of Samsung SyncMaster 400UXn Digital signage flat panel 101.6 cm (40") 700 cd/m² WXGA Black based on the first three specs of the first five spec groups.

Samsung SyncMaster 400UXn. Product design: Digital signage flat panel. Display diagonal: 101.6 cm (40"), Display resolution: 1366 x 768 pixels, Display brightness: 700 cd/m², HD type: WXGA. Product colour: Black

Display
Display diagonal *
101.6 cm (40")
Display resolution *
1366 x 768 pixels
Display brightness *
700 cd/m²
HD type *
WXGA
Response time
8 ms
Contrast ratio (typical)
1200:1
Contrast ratio (dynamic)
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0.648 x 0.648 mm
Ports & interfaces
HDMI ports quantity *
1
DVI-I ports quantity
1
Component video (YPbPr/YCbCr) in
1
Audio
Built-in speaker(s) *
Yes
Audio
RMS rated power
10 W
Design
Product design *
Digital signage flat panel
Product colour *
Black
Panel mounting interface
600 x 400 mm
Performance
TV tuner integrated
No
Power
Power consumption (typical) *
220 W
Power consumption (standby) *
1 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
S-Video inputs quantity
1
Safety
UL 1950, CSA, UL, CSA C22.2 No. 950, FCC
Built-in camera
No