location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad Executive Leather Case
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2480
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 171200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 39.1 cm (15.4") Black
  • - Leather
  • - 2.38 kg
Long product name Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black :
The long product name of Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad Executive Leather Case
More>>>
Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black:
The official description of Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Carry and protect your ThinkPad notebook computer with professional style in the ThinkPad Executive Leather Case from Lenovo. This carrying case has been designed specifically for ThinkPad systems up to 15.4" wide.

Features & Benefits:

- Compatible with all ThinkPad notebook computers up to 15.4" wide
- Topload case with SafePORT patented air cushion protection in the PC compartment
- Leather construction with gel shoulder strap and comfort handles
- Spacious filing and storage compartment
- Luggage handle attachment to secure the case to your roller bag
- Easy access pocket in the front of the case
- Advanced workstation includes multiple accessory pockets, pen loops, and business card holder
- Airline ticket and passport holder
- Limited lifetime warranty

Short summary description Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black:
This short summary of the Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad Executive Leather Case, Briefcase, 39.1 cm (15.4"), 2.38 kg

Long summary description Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black:
This is an auto-generated long summary of Lenovo ThinkPad Executive Leather Case 39.1 cm (15.4") Briefcase Black based on the first three specs of the first five spec groups.

Lenovo ThinkPad Executive Leather Case. Case type: Briefcase, Maximum screen size: 39.1 cm (15.4"). Weight: 2.38 kg

Features
Maximum screen size *
39.1 cm (15.4")
Case type *
Briefcase
Material *
Leather
Product main colour *
Black
Weight & dimensions
Weight
2.38 kg
Other features
Dimensions (WxDxH)
419.1 x 181 x 336.6 mm
Brand Image Product code Product Stock Price from
Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey Lenovo Business Messanger Case 39.6 cm (15.6") Messenger case Grey
(show image)
51J0475 Business Messanger Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black Lenovo ThinkPad Basic Case 39.1 cm (15.4") Messenger case Black
(show image)
45J7976 ThinkPad Basic Case 0.00
(excl. VAT)
0 (incl. VAT)
Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black Lenovo ThinkPad Business Topload Case 39.1 cm (15.4") Messenger case Black
(show image)
45J7974 ThinkPad Business Topload Case 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)