location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra Speak 510 MS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra Speak 510 MS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7510-109 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487013310 show
Category:
Devices that allow you to speak on the phone hands-free by using a speaker and a microphone.
Speakerphones Check ‘Jabra’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 409778
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of this product data-sheet in Icecat.
Jabra 7510-109 user manual (11.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Jabra 7510-109 user manual (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Jabra Speak 510 MS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clearer conversations for more efficient meetings, crystal-clear voice experience ensures everyone is heard.
  • - Optimised UC experience, set up in seconds - compatible with all leading UC platforms.
  • - Hold meetings wherever you go, compact and portable design lets you hold conference calls anywhere.
  • - Seamless connectivity, simple plug-and-play set up via USB or Bluetooth® to get your meetings started quickly.
  • - Certified for Avaya, Cisco, Skype for Business and more.
  • - Clearer conversations for more efficient meetings, crystal-clear voice experience ensures everyone is heard
  • - Optimized UC experience, set-up in seconds - compatible with all leading UC platforms
  • - Hold meetings wherever you go, compact and portable design lets you hold conference calls anywhere
  • - Seamless Connectivity, simple Plug and Play set up via USB or Bluetooth® to get your meetings started quickly
  • - Certified for Avaya, Cisco, Skype for business, and more
Warranty: 2 year
Long product name Jabra Speak 510 MS :
The long product name of Jabra Speak 510 MS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra Speak 510 MS
More>>>
Jabra Speak 510 MS:
The official description of Jabra Speak 510 MS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Speak 510 is a personal, easy-to-use conference call speakerphone with both USB and Bluetooth® connectivity for efficient and productive conference calls whenever and wherever. With an optional Jabra link 370 USB adapter* that gives you wireless freedom up to 30 metres. Comes with a protective travel pouch.

Engineered to fill up a room with sound, the Speak 510 is a conference call speakerphone for those wanting amazing sound and compatibility with all leading UC platforms. With an omni-directional microphone, everyone experiences a crystal-clear call. Connect via USB or Bluetooth®. In-room coverage for up to 4 people. One-touch smart button for MS Cortana, Siri®, and Google Assistant™*.

Short summary description Jabra Speak 510 MS:
This short summary of the Jabra Speak 510 MS data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra Speak 510 MS, Universal, Black, 30 m, 70 dB, 0.9 m, Mute

Long summary description Jabra Speak 510 MS:
This is an auto-generated long summary of Jabra Speak 510 MS based on the first three specs of the first five spec groups.

Jabra Speak 510 MS. Device type: Universal, Product colour: Black, Maximum operating distance: 30 m. Output power: 10 W, Frequency range: 250 - 14000 Hz. Microphone frequency: 150 - 6500 Hz, Microphone direction type: Omnidirectional. Connectivity technology: Wired & Wireless, Interface: USB/Bluetooth, Bluetooth profiles: A2DP, HFP, HSP. Power source type: Battery, Battery technology: Lithium-Ion (Li-Ion), Talk time: 15 h

Clearer conversations for more efficient meetings

Crystal clear voice experience ensures everyone is heard

Optimised UC experience

Set up in seconds – compatible with all leading UC platforms

Hold meetings wherever you go

A compact portable design lets you hold conference calls anywhere

Features
Device type *
Universal
Auto *
No
Product colour
Black
Speakerphone
Yes
Echo cancellation
Yes
Maximum operating distance
30 m
Signal-to-Noise Ratio (SNR)
70 dB
Cable length
0.9 m
LED integrated
Yes
LED indicators
Mute
Battery level indicator
Yes
On/off switch
Yes
Plug and Play
Yes
Control type
Buttons
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Certification
CE, FCC ID, IC ID KCC, RCM, NCC, TELEC, SRRC
Loudspeakers
Output power
10 W
Frequency range
250 - 14000 Hz
Microphone
Microphone frequency
150 - 6500 Hz
Number of microphones
1
Microphone mute
Yes
Microphone direction type
Omnidirectional
Ports & interfaces
Interface
USB/Bluetooth
Connectivity technology *
Wired & Wireless
Bluetooth
Yes
Bluetooth profiles
A2DP, HFP, HSP
Bluetooth version
3.0
Power
Power source type
Battery
Power
Battery technology
Lithium-Ion (Li-Ion)
Talk time
15 h
Standby time
4800 h
Battery life (max)
15 h
Battery recharge time
2 h
Power requirements
5V DC
Operational conditions
Operating temperature (T-T)
-10 - 55 °C
Storage temperature (T-T)
-20 - 70 °C
Weight & dimensions
Width
120 mm
Depth
120 mm
Height
33 mm
Weight
195.4 g
Packaging data
Package width
145 mm
Package depth
45 mm
Package height
132 mm
Package weight
300 g
Packaging content
Quantity
1
Quick start guide
Yes
Technical details
Accessories included
AC adaptor
Warranty period
2 year(s)
Logistics data
Country of origin
China
Harmonized System (HS) code
85182900
Master (outer) case width
399 mm
Master (outer) case length
167 mm
Master (outer) case height
595 mm
Master (outer) case gross weight
9.32 kg
Products per master (outer) case
32 pc(s)
Source Testseek summary Average rating
Reviews
Updated:
2013-12-11 12:41:41
Uk has collected 14 expert reviews for Jabra Speak 510 MS and the average expert rating is 92 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
92%
Source Review comments Score
product-reviews.net
Updated:
2016-12-17 09:01:44
Ok, let's get the elephant in the room out of the way first, and that's the fact that the Jabra Speak 510 speakerphone is not new out, and also not the best in the range, as that title goes to the Jabra Speak 810. However, it is not the bottom of the rang...
0%
nikktech.com
Updated:
2014-12-17 04:32:00
How many times have you used Skype (or any video chat program for that matter) to communicate with your friends, distant relatives or immediate family only to find out that you can't really rely on the built-in camera microphone to have a clear conversati...
Good Build Quality, Size, Design, HD Audio Quality, Good Microphone, Bluetooth 3.0 Connectivity, 15 Hours Battery Life, Touch/Press Sensitive Buttons, 12 LEDs, 3.5mm Audio Out, VOIP Software Support...
Bad Price (For Some)...
Bottom line We've had the SPEAK 510 by Jabra connected to two of our systems (desktop/laptop) since early May and in order to compare it to its predecessor SPEAK 410 we performed over 20 Skype calls both with people next door and from all around the globe. That howev...
0%
funkykit.com
Updated:
2016-12-17 09:01:45
In this review, we'll be taking a look at the Jabra SPEAK 510 Wireless Bluetooth Speakerphone. Apart from your usual music playback, the Jabra SPEAK 510 can used as a speakerphone for your PC, tablet or smartphone. It's perfect for the business user who w...
Good Compact and light-weight, Good battery life (up to 15hrs talk time), Retractable USB cable, Can be used as USB speaker...
Bad None that I can think of, Final Words, If you're business user who wants a decent solution for conference calls… while on the move, then the Jabra SPEAK 510 is for you! Take it anywhere with you. It's compact and light-weight, and offers long battery li...
Bottom line If you're business user who wants a decent solution for conference calls … while on the move, then the Jabra SPEAK 510 is for you! Take it anywhere with you. It's compact and light-weight, and offers long battery life of up to 15 hrs talk time.  It effort...
0%
chipchick.com
Updated:
2016-12-17 09:01:46
The Jabra Speak 510 is a portable Bluetooth speakerphone designed for the mobile professional. This wireless accessory is designed to make it easier for users to have conference calls on the go – that includes whether they are in the board room, or in a h...
Good Sophisticated and sleek design with touch buttons, portable and compact, gets very loud, affordable in comparison to most other conference systems, comes with carrying case, easy pairing with voice feedback, The...
Bad Not really suitable for larger conference calls with more than a few people...
Bottom line The Jabra Speak 510 speakerphone is supposed to be about taking audio conferencing to a new level, and it succeeds in doing just that, by making conference calls louder and clearer, with less strain involved for all those involved. The device is also...
0%
phonearena.com
Updated:
2016-12-17 09:01:46
Oh the office life! We all know how demanding it can be at times, as the hustle & bustle atmosphere means that co-workers need to converge together to brainstorm ideas. Typically, conference calls are the way to go when you’re trying to get a group of...
Good Very interesting design, Stellar voice quality, Strong Bluetooth connection strength...
Bad Expensive, Not good for music playback...
Bottom line When it excels in the area where it counts most, the Jabra Speak 510 is something that ensures perfectly clear conversations are going to be experienced on both ends of the line. From its interesting design choice, to the audible voices pumped out by...
75%
geardiary.com
Updated:
2016-12-17 09:01:48
I find myself doing far less talking on the phone these days. That is part of the reason I've pretty much dropped my use of landlines. At home and work I only use my cell phones or, at times, I use Line2 or Skype on my tablet or computer. I honestly canno...
Good Well-built, Includes carrying case, Use with USB connection or Bluetooth, Easy to setup and use, Good quality voice in both directions, Use with Windows or Mac...
Bad Jabra's Mac software is difficult to find on the site...
0%
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 10 distributor(s)
Danmark 4 distributor(s)
Deutschland 4 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Belgium 3 distributor(s)
Österreich 1 distributor(s)
México 2 distributor(s)
Lithuania 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)