location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection Airfryer HD9220/42

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Airfryer HD9220/42
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9220/42 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103547624
Category:
Cooking appliances which have multiple functions and so can be used to cook a variety of foods.
Multi Cookers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:08
The date of the most recent change of this product data-sheet in Icecat.
Philips HD9220/42 user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Recipe booklet (15.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips Viva Collection Airfryer HD9220/42 :
The long product name of Philips Viva Collection Airfryer HD9220/42. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1425W, 800g, 0.8m Cord, 230V, 7.0kg, White/Lavender
More>>>
Philips Viva Collection Airfryer HD9220/42:
The official description of Philips Viva Collection Airfryer HD9220/42 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great tasting fries with up to 80% less fat!
With Rapid Air technology for the perfect results
Philips unique Rapid Air Technology lets you fry with air to make food that is crispy on the outside and tender on the inside. Little or no oil is needed to ensure perfect texture and delicious results!

Healthy
- Rapid Air Technology for healthier frying
- Unique design for delicious and low-oil cooking results

Tasty and Versatile
- With the Airfryer you can fry, grill, roast and even bake
- Recipe booklet full of inspiring recipes

Fast and Easy
- Large cooking capacity for all your favourite recipes
- Adjustable time and temperature control
- High-power performance for fast cooking results
- Easy to clean and creates less smell than normal fryers

Short summary description Philips Viva Collection Airfryer HD9220/42:
This short summary of the Philips Viva Collection Airfryer HD9220/42 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection Airfryer HD9220/42, 1425 W, 0.5 h, White, Plastic, 230 V, 50 - 60 Hz

Long summary description Philips Viva Collection Airfryer HD9220/42:
This is an auto-generated long summary of Philips Viva Collection Airfryer HD9220/42 based on the first three specs of the first five spec groups.

Philips Viva Collection Airfryer HD9220/42. Power: 1425 W, Delay start (max): 0.5 h. Product colour: White, Housing material: Plastic. AC input voltage: 230 V, AC input frequency: 50 - 60 Hz. Width: 287 mm, Depth: 384 mm, Height: 315 mm

Features
Power *
1425 W
Delayed start timer
Yes
Delay start (max)
0.5 h
Cooking functions & programs
Normal cooking
Yes
Design
Product colour *
White
Housing material
Plastic
Design
Non-slip feet
Yes
Power
AC input voltage
230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
287 mm
Depth
384 mm
Height
315 mm
Weight
7 kg
Source Testseek summary Average rating
Reviews
Updated:
2014-09-05 01:55:32
Uk has collected 21 expert reviews for Philips Viva Collection Airfryer HD9220/42 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
gadgetshow.channel5.com
Updated:
2014-09-05 01:55:32
Philips claims its latest chip fryer can serve up delicious sliced spuds using 80 percent less fat. That's all well and good, of course, but do you want to eat the results? We find out for you: click play on the clip above to see what we made of it...
80%
gadgetspeak.com
Updated:
2014-09-05 01:55:32
Unlike the Tefal Actifry that is almost totally for ‘potato type products’ this can work with a whole range of products including meats and fish, perhaps the only restriction is that they should be large enough not to fall through the grid...
84%
pocket-lint.com
Updated:
2014-09-05 01:55:32
Tweet When it comes to the kitchen you’ve probably already got too many gadgets as it is, so should you be getting the Philips AirFryer? We’ve lived with one for just under a month to find out. Forgetting all the marketing hype, the Philips AirFryer i...
Good Cooks great chips really quickly, easy to clean...
Bad Expensive, limited in what you will eventually find yourself cooking, large for a kitchen worktop...
Bottom line Really only for those who like chips and are disappointed with their current chip cooking offerings...
70%
trustedreviews.com
Updated:
2015-02-17 03:57:37
What is the Philips Viva Airfryer? The Philips Viva Airfryer is a hot air cooker that offers a healthier alternative to deep fat frying. It's effectively a small fan oven on your worktop. Its chips are superb for a health fryer – the best we've tested. Bu...
Good Small, Tasty chips, Built-in timer...
Bad Small capacity, Not very versatile, Pricey...
Bottom line An impressive, small hot air health cooker that makes tasty, healthy chips… but not much else...
90%
technoodling.net
Updated:
2016-11-26 15:25:04
First off, I ain't no chef. I do survival cooking — whatever a guy needs to do to have a decent enough meal without having to overdo it. Sometimes I'd want to treat myself to a meal with aesthetically nice “plating,” but more often than not I just want to...
0%
winniekepala.com
Updated:
2016-11-26 15:25:04
When I took an Instagram picture of my Philips Air Fryer about 2 weeks ago, I got a whole lot of comments and replies. I actually bought and have been using the Air Fryer for a long time already. I bought it the day it arrived in Malaysian shores.If you d...
0%
toptenreviews.com
Updated:
2018-04-02 07:30:55
The Philips Airfryer XL turned in the best performance of all on our cooking tests. This machine was better than any other at cooking evenly from one end of the basket to the other. Foods came out crispy and delicious, especially the fries. Our chicken wi...
Good The food came out evenly cooked and crispy...
Bad This machine is rather bulky and hard to clean...
Bottom line Notwithstanding a few flaws, this is an excellent machine, especially if you are cooking for a large group...
0%