location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco Maintenance Accessories CA6706/48

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Saeco
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Maintenance Accessories CA6706/48
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6706/48 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020029881 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120897
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jun 2024 01:39:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Saeco Maintenance Accessories CA6706/48
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Value for Money
  • - All you need
  • - Special Espresso Decalcifier
  • - Reduces limescale build-up
  • - Longer lifetime
  • - Intenza+water filter cartridge
  • - Better taste and aroma
Long product name Saeco Maintenance Accessories CA6706/48 :
The long product name of Saeco Maintenance Accessories CA6706/48. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Maintenance kit, 900 g
More>>>
Saeco Maintenance Accessories CA6706/48:
The official description of Saeco Maintenance Accessories CA6706/48 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Maintenance Kit allows you to prevent your full automatic Philips Saeco Espresso Machine to break down, while keeping it clean and running smoothly. Designed to give you the best performance of your appliance.

Effective protection of your espresso appliance
- All you need to perfectly protect your Full Automatic
- Perfect decalcification of water circuits
- Protects your system against limescale build-up
- Mavea INTENZA+freshly filtered water for richer coffee aroma

Prolong lifetime
- Cleaner water prolongs the life of your espresso machine

Sensational coffee quality
- Maintains the coffee taste over time

Value Pack
- Better value for your money (~30% discount).

Short summary description Saeco Maintenance Accessories CA6706/48:
This short summary of the Saeco Maintenance Accessories CA6706/48 data-sheet is auto-generated and uses the product title and the first six key specs.

Saeco Maintenance Accessories CA6706/48, Maintenance kit, Grey, White, 900 g

Long summary description Saeco Maintenance Accessories CA6706/48:
This is an auto-generated long summary of Saeco Maintenance Accessories CA6706/48 based on the first three specs of the first five spec groups.

Saeco Maintenance Accessories CA6706/48. Product type: Maintenance kit, Product colour: Grey, White. Weight: 900 g

All you need to perfectly protect your Full Automatic

The Saeco Maintenance Kit is the most convenient kit to perfectly keep the top performance of your Saeco Espresso Machine.

Protects your system against limescale build-up

Limescale is a natural part of water used for the machine's operation. This special decalcifier protects your appliance from the build-up of limescale which affects performance and taste. It is highly effective, safe and easy to use. For effective decalcification descale when the machine requires it or after 250 cups according to water hardness.

Cleaner water prolongs the life of your espresso machine
Cleaner water prolongs the life of your espresso machine

The water filter extends the lifespan of your espresso machine, ensuring you can enjoy the best-tasting coffee for longer.

Features
Product type *
Maintenance kit
Product colour
Grey, White
Packaging content
Descaler
Yes
Number of descalers
2
Weight & dimensions
Weight
900 g