location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Portable DVD and TV PD9015/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable DVD and TV PD9015/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PD9015/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581665128
Category:
DVD/Blu-Ray players that can are lightweight and portable. Some have an integral screen, others need to be attached to an external monitor.
Portable DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 148381
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Portable DVD and TV PD9015/12 :
The long product name of Philips Portable DVD and TV PD9015/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Watch favorite HD TV* programs and DVDs anywhere. With easy set-up. 23cm/ 9" LCD DTV.
More>>>
Philips Portable DVD and TV PD9015/12:
The official description of Philips Portable DVD and TV PD9015/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Enjoy free-to-air digital HD TV* programs with the built-in digital TV receiver on the PD9015 portable DVD player. With the 9”/23cm TFT LCD swivel screen, you can enjoy HD video clips, music and photos from your USB drive.
- Play your movies, music and photos on the go
- Enjoy portable TV entertainment in real-time
- Extra touches for your convenience

Short summary description Philips Portable DVD and TV PD9015/12:
This short summary of the Philips Portable DVD and TV PD9015/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Portable DVD and TV PD9015/12, Tabletop, Black, White, CD video, CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW, NTSC, PAL, Fast forward, Fast reverse, Repeat, Shuffle, Zoom

Long summary description Philips Portable DVD and TV PD9015/12:
This is an auto-generated long summary of Philips Portable DVD and TV PD9015/12 based on the first three specs of the first five spec groups.

Philips Portable DVD and TV PD9015/12. Form factor: Tabletop, Product colour: Black, White, Playback disc formats: CD video. Display diagonal: 22.9 cm (9"), Display resolution: 800 x 480 pixels, Display: LCD. Audio decoders: Dolby Digital, MP3 bit rates: 32 - 320 Kbit/s. Speaker power: 1 W. Video formats supported: AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, XVID, Audio formats supported: AAC, MP3

Features
Form factor *
Tabletop
Product colour *
Black, White
Analog signal format system
NTSC, PAL
Playback disc formats *
CD video
Disc types supported *
CD, CD-R, CD-RW, DVD, DVD+R, DVD+RW, DVD-R, DVD-RW
Playback modes
Fast forward, Fast reverse, Repeat, Shuffle, Zoom
LED indicators
Yes
TV tuner integrated
Yes
Remotely operated
Yes
Display
Display diagonal *
22.9 cm (9")
Display resolution *
800 x 480 pixels
Display *
LCD
Display diagonal (metric)
23 cm
Audio
Audio decoders
Dolby Digital
MP3 bit rates
32 - 320 Kbit/s
Ports & interfaces
USB 2.0 ports quantity
1
Headphone outputs *
1
Composite video out
1
DC-in jack
Yes
Loudspeakers
Built-in speaker(s) *
Yes
Speaker power
1 W
File formats
Video formats supported *
AVI, H.264, MKV, MPEG1, MPEG2, MPEG4, XVID
File formats
Audio formats supported
AAC, MP3
Storage
Card reader integrated *
No
Built-in HDD
No
Power
Power source type *
AC, Battery, Cigar lighter
AC input frequency
50 - 60 Hz
Battery life (max)
3 h
AC input voltage
12, 110-240 V
Weight & dimensions
Width
60 mm
Depth
250 mm
Height
230 mm
Weight
1.2 kg
Technical details
Battery charge indicator
Yes
RMS rated power
1 W
Shockproof
Yes
Quantity
1
Packaging data
Package width
72 mm
Package depth
286 mm
Package height
271 mm
Packaging content
Remote control included
Yes
Cables included
AV
Number of products included
1 pc(s)
Antenna
Yes