location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

OKI C710dn Colour 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
OKI Check ‘OKI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C710dn
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01218601
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘OKI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by OKI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42030
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points OKI C710dn Colour 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 600 x 1200 DPI
  • - A4 32 ppm
  • - Duplex printing
  • - Maximum duty cycle: 100000 pages per month
  • - Total output capacity: 450 sheets
  • - Internal memory: 256 MB 700 MHz
Long product name OKI C710dn Colour 600 x 1200 DPI A4 :
The long product name of OKI C710dn Colour 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

C710dn - 30ppm colour, 32ppm mono, Duplex, 700MHz, 1200 x 600dpi
More>>>
Short summary description OKI C710dn Colour 600 x 1200 DPI A4:
This short summary of the OKI C710dn Colour 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

OKI C710dn, Colour, 600 x 1200 DPI, A4, 32 ppm, Duplex printing

Long summary description OKI C710dn Colour 600 x 1200 DPI A4:
This is an auto-generated long summary of OKI C710dn Colour 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

OKI C710dn. Colour. Maximum duty cycle: 100000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 32 ppm, Duplex printing

Source Testseek summary Average rating
Reviews
Updated:
2016-03-27 22:22:32
Uk has collected 5 expert reviews for OKI C710dn Colour 600 x 1200 DPI A4 and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
trustedreviews.com
Updated:
2016-03-27 22:22:28
OKI's C710dn is a workgroup colour LED printer, designed for reasonably heavy use with five or six people sharing the machine. It can be connected by Ethernet, USB or parallel ports and comes complete with a duplexer for double-sided print. The C710dn is...
80%
pcauthority.com.au
Updated:
2016-03-27 22:22:32
Large workgroups looking for high-speed colour printing are spoilt for choice, but Oki’s latest C710 LED printers aim to rock the boat by delivering fast print speeds and top quality in a compact, space-saving chassis. The base C710n on review only wei...
Bottom line A compact workgroup laser suited to high-volume colour and mono printing, but delivering average photo quality...
67%
alphr.com
Updated:
2016-03-27 22:22:32
Large workgroups looking for high-speed colour printing are spoilt for choice but Oki's latest C710 LED printers aim to rock the boat by delivering fast print speeds and top quality but in a compact, space-saving chassis. The base C710n on review only...
Bottom line A compact workgroup colour laser suited to high volume colour and mono printing but delivers average photo quality...
67%
expertreviews.co.uk
Updated:
2016-03-27 22:22:32
Okis new C710n is an A4 colour laser printer thats aimed at the speed-hungry business printing market. Its rated at an impressive 30 pages per minute for colour and 32 for black and white, which would make it a superb workgroup device...
80%
Country Distributor
United Kingdom 1 distributor(s)