OKI logo

OKI 43913808 printer drum Original

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100705
Info modified on:
14 Mar 2024, 17:56:37
Long product name OKI 43913808 printer drum Original:

Black image drum for C710 serie

Short summary description OKI 43913808 printer drum Original:

OKI 43913808, Original, OKI C710, 20000 pages, Laser printing, Black, Black

Long summary description OKI 43913808 printer drum Original:

OKI 43913808. Type: Original, Compatibility: OKI C710, Page yield: 20000 pages. Package width: 372 mm, Package depth: 149 mm, Package height: 231 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.