StarTech.com logo

StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA

Data-sheet quality:
created/standardized by Icecat
Product views:
203827
Info modified on:
06 Sept 2024, 15:14:23
Warranty:
Lifetime
Long product name StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA:

StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual 90 Degree Latching SATA Y Splitter

StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA:

Power two SATA drives from a single LP4 power supply connector

The PYO2LP4LSATR LP4 to Dual Latching Right-Angle SATA power splitter cable features two Serial ATA female power connectors and one LP4 male connector - a reliable solution that enables you to power two SATA drives using a single LP4 connection to the computer power supply.

This durable LP4 to SATA Y cable adapter is 12 inches in length, giving you enough cable slack to position drives as needed within the computer case, while saving the cost and hassle of upgrading a power supply for compatibility with Serial ATA drives.

Expertly designed and constructed of top quality materials, the 4-pin LP4 to SATA Splitter Power cable is backed by StarTech.com's Lifetime Warranty.

The StarTech.com Advantage

- Cost-effective solution for powering two SATA drives from a single LP4 connection on the computer power supply, which eliminates the cost of a power supply upgrade for compatibility with SATA hard drives
- Right-angled latching SATA cable connectors easily fit into hard to reach areas and tight spaces, and reduce the risk of accidental disconnections
- Backed by StarTech.com lifetime warranty

Short summary description StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA:

StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA, 0.3048 m, Molex (4-pin), 2 x SATA 15-pin, Male, Female, Straight

Long summary description StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA:

StarTech.com 12in LP4 to 2x Right Angle Latching SATA Power Y Cable Splitter - 4 Pin LP4 to Dual SATA. Cable length: 0.3048 m, Connector 1: Molex (4-pin), Connector 2: 2 x SATA 15-pin. Weight: 35 g. Package width: 125 mm, Package depth: 225 mm, Package height: 23 mm

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.