location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 802SY toner cartridge 1 pc(s) Original Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
802SY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80C2SY0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646481311 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241657
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 802SY toner cartridge 1 pc(s) Original Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Yellow
  • - Standard Yield
  • - Colour toner page yield: 2000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 802SY toner cartridge 1 pc(s) Original Yellow :
The long product name of Lexmark 802SY toner cartridge 1 pc(s) Original Yellow. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

802SY 2K Yellow Return Program Toner Cartridge
More>>>
Lexmark 802SY toner cartridge 1 pc(s) Original Yellow:
The official description of Lexmark 802SY toner cartridge 1 pc(s) Original Yellow as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unison™ Toner
Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

Lexmark Rewards
Save up to 20% on supplies and go green with Lexmark Rewards. You'll earn free High Yield toner cartridges and imaging kits simply for using Genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.

Standard Yield
Keep up-front costs low and quality high with Genuine Lexmark cartridges. Standard Yield cartridges offer a lower purchase price and contain fewer pages than High Yield cartridges do. Perfect for low volume printing.

Lexmark Cartridge Collection Programme
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Lexmark Return Programme Cartridges
Lexmark Return Programme cartridges are patented print cartridges sold at a discount in exchange for the customer’s agreement to the licence requirement that the cartridges will be used only once and returned only to Lexmark for remanufacturing and/or recycling. The Return Programme cartridges are licensed for single-use only and are designed to stop working after the delivery of a fixed amount of toner/ink. A variable amount of toner/ink will remain in the cartridge when replacement is required. In addition, the cartridge is designed to update the memory automatically in your printer to protect against the introduction of counterfeit and/or unauthorised third-party cartridges.

Best Together
Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Short summary description Lexmark 802SY toner cartridge 1 pc(s) Original Yellow:
This short summary of the Lexmark 802SY toner cartridge 1 pc(s) Original Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 802SY, 2000 pages, Yellow, 1 pc(s)

Long summary description Lexmark 802SY toner cartridge 1 pc(s) Original Yellow:
This is an auto-generated long summary of Lexmark 802SY toner cartridge 1 pc(s) Original Yellow based on the first three specs of the first five spec groups.

Lexmark 802SY. Colour toner page yield: 2000 pages, Printing colours: Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
CX510de, CX410de, CX410e, CX510dhe, CX510dthe, CX410dte, CX310dn, CX310n
Quantity per pack *
1 pc(s)
Cartridge capacity
Standard Yield
Colour toner page yield *
2000 pages
Type *
Original
Printing colours *
Yellow
Brand compatibility *
Lexmark
Printing material shelf life
2 year(s)
Cartridge return & recycling
Yes
Product colour
Black, Yellow
Weight & dimensions
Package width
141 mm
Package depth
102 mm
Package height
72 mm
Package weight
220 g
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Pallet gross weight
96.7 kg
Other features
Print technology
Laser printing
Page yield footnote
ISO/IEC 19798
Country Distributor
France 3 distributor(s)
Magyarország 2 distributor(s)
Österreich 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Polska 1 distributor(s)
Portugal 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)