location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark 802HC toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
802HC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80C2HC0 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0734646477888 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 09:49:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lexmark 802HC toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 3000 pages
  • - Laser printing
  • - 1 pc(s)
Long product name Lexmark 802HC toner cartridge 1 pc(s) Original Cyan :
The long product name of Lexmark 802HC toner cartridge 1 pc(s) Original Cyan. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3K Cyan Return Program Toner Cartridge
More>>>
Lexmark 802HC toner cartridge 1 pc(s) Original Cyan:
The official description of Lexmark 802HC toner cartridge 1 pc(s) Original Cyan as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Unison™ Toner
Essential to Lexmark print system performance, Unison™ Toner's unique formulation consistently delivers outstanding image quality, ensures long-life print system reliability and promotes superior sustainability -- all in an innovative shake-free print system.

Standard Yield
Keep up-front costs low and quality high with Genuine Lexmark cartridges. Standard Yield cartridges offer a lower purchase price and contain fewer pages than High Yield cartridges do. Perfect for low volume printing.

Lexmark Rewards
Save up to 20% on supplies and go green with Lexmark Rewards. You'll earn free High Yield toner cartridges and imaging kits simply for using Genuine Lexmark toner and returning your empty cartridges to Lexmark for recycling.

Lexmark Cartridge Collection Programme
Going green has never been easier. Recycle all your used Lexmark supplies by letting us take care of the details. It’s simple, smart and always free.

Lexmark Return Program Cartridges
Lexmark Return Program cartridges are patented print cartridges sold at a discount in exchange for the customer’s agreement to the licence requirement that the cartridges will be used only once and returned only to Lexmark for remanufacturing or recycling. These patented cartridges are licensed for single use only and will stop working after delivering a fixed amount of ink and/or toner. Ink and/or toner may remain in the cartridge when replacement is required. Replacement cartridges sold without these restrictions are also available.

Best Together
Genuine Lexmark supplies are engineered to work Best Together with your Lexmark printer, delivering excellent print quality from the first page to the last.

Short summary description Lexmark 802HC toner cartridge 1 pc(s) Original Cyan:
This short summary of the Lexmark 802HC toner cartridge 1 pc(s) Original Cyan data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark 802HC, 3000 pages, Cyan, 1 pc(s)

Long summary description Lexmark 802HC toner cartridge 1 pc(s) Original Cyan:
This is an auto-generated long summary of Lexmark 802HC toner cartridge 1 pc(s) Original Cyan based on the first three specs of the first five spec groups.

Lexmark 802HC. Colour toner page yield: 3000 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
Lexmark CX510de Lexmark CX410de Lexmark CX410e Lexmark CX510dhe Lexmark CX510dthe Lexmark CX410dte
Quantity per pack *
1 pc(s)
Colour toner page yield *
3000 pages
Type *
Original
Printing colours *
Cyan
Printing material shelf life
2 year(s)
Features
Cartridge return & recycling
Yes
Weight & dimensions
Package weight
240 g
Logistics data
Harmonized System (HS) code
84439990
Other features
Package dimensions (WxDxH)
141 x 102 x 72 mm
Print technology
Laser printing
Brand Image Product code Product Stock Price from
Lexmark E360H31E toner cartridge 1 pc(s) Original Black Lexmark E360H31E toner cartridge 1 pc(s) Original Black
(show image)
E360H31E E360H31E 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark T650H31E toner cartridge 1 pc(s) Original Black Lexmark T650H31E toner cartridge 1 pc(s) Original Black
(show image)
T650H31E T650H31E 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark C540H1KG toner cartridge 1 pc(s) Original Black Lexmark C540H1KG toner cartridge 1 pc(s) Original Black
(show image)
C540H1KG C540H1KG 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X463X11G toner cartridge 1 pc(s) Original Black Lexmark X463X11G toner cartridge 1 pc(s) Original Black
(show image)
X463X11G X463X11G 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark X463, X464, X466 High Yield (9K) toner cartridge Original Black Lexmark X463, X464, X466 High Yield (9K) toner cartridge Original Black
(show image)
0X463X31G X463, X464, X466 High Yield Toner Cartridge (9K) 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black Lexmark T654 Extra High Yield Return Program Print Cartridge toner cartridge Original Black
(show image)
T654X11E T654 Extra High Yield Return Program Print Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Lexmark 64016HE toner cartridge 1 pc(s) Original Black Lexmark 64016HE toner cartridge 1 pc(s) Original Black
(show image)
64016HE 64016HE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 3 distributor(s)
Magyarország 2 distributor(s)
Polska 2 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 2 distributor(s)
Nederland 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Danmark 2 distributor(s)