location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts AHDD001 internal hard drive 80 GB 5400 RPM 2.5" IDE/ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AHDD001
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AHDD001
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711045387586
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 27929
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2024 09:36:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points CoreParts AHDD001 internal hard drive 80 GB 5400 RPM 2.5" IDE/ATA
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High Quality
  • - Tested and certified
  • - Matching Performance
  • - Refurbished for a sustainable future
Warranty: 12 months
Long product name CoreParts AHDD001 internal hard drive 80 GB 5400 RPM 2.5" IDE/ATA :
The long product name of CoreParts AHDD001 internal hard drive 80 GB 5400 RPM 2.5" IDE/ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

80GB 2,5" IDE 5400rpm *Refurbished Parts*
More>>>
Short summary description CoreParts AHDD001 internal hard drive 80 GB 5400 RPM 2.5" IDE/ATA:
This short summary of the CoreParts AHDD001 internal hard drive 80 GB 5400 RPM 2.5" IDE/ATA data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts AHDD001, 80 GB, 5400 RPM, 2.5", IDE/ATA

Long summary description CoreParts AHDD001 internal hard drive 80 GB 5400 RPM 2.5" IDE/ATA:
This is an auto-generated long summary of CoreParts AHDD001 internal hard drive 80 GB 5400 RPM 2.5" IDE/ATA based on the first three specs of the first five spec groups.

CoreParts AHDD001. HDD capacity: 80 GB, HDD speed: 5400 RPM, HDD size: 2.5", Interface: IDE/ATA

Brand Image Product code Product Stock Price from
Toshiba

Toshiba MHV2080AH internal hard drive 80 GB 5400 RPM 8 MB 2.5" Serial ATA
(show image)
MHV2080AH MHV2080AH 0.00
(excl. VAT)
0 (incl. VAT)
Hitachi

Hitachi Travelstar 80GB 5400 RPM internal hard drive 8 MB 2.5" Ultra-ATA/100
(show image)
HTS541680J9AT00 80GB 5400 RPM 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital Travelstar 5K160 80GB PATA internal hard drive 5400 RPM 8 MB 2.5" Parallel ATA
(show image)
0A28417 5K160 80GB PATA 0.00
(excl. VAT)
0 (incl. VAT)
Seagate Momentus 80GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100 Seagate Momentus 80GB HDD internal hard drive 5400 RPM 8 MB 2.5" Ultra-ATA/100
(show image)
ST9808211A 80GB HDD 0.00
(excl. VAT)
0 (incl. VAT)
Western Digital

Western Digital 2.5 Inch EIDE WD Scorpio 80GB 5400RPM internal hard drive 2 MB 2.5" EIDE/ATA
(show image)
WD800UE 2.5 Inch EIDE WD Scorpio 80GB 5400RPM 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)