location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLP-310
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLP-310 show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 229890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser Colour
  • - 2400 x 600 DPI
  • - A4 16 ppm
  • - Maximum duty cycle: 20000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB 360 MHz
Warranty: 1 year
Long product name Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4 :
The long product name of Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CLP-310 - 2400 x 600 dpi, 16 ppm, USB 2.0, A4, 32MB
More>>>
Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4:
The official description of Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact color laser printer
Make the change from inkjet and bulky laser printer. Now you have the perfect reason to upgrade to the smallest color laser printer.

It' s more silent than other color laser printer
BLI lab test certified that CLP-310 is the quietest printer in terms of vibration and average noise emissions.

It' s faster than other color laser printers
CLP-310 print black-and-white document faster than other laser printers. This is important because approximately 70% of color laser printer/multifunction printer printout is black and white.

It's more compact than other color laser printers
This powerful, compact and stylish color laser printer was designed to fit into professional workspaces. Now even small professional businesses and home offices can enjoy to read the benefist and the impressive quality of to color laser printing. At 388 mm x 313 mm x 243 mm this color laser will fit on a desk or a shared workspace.

It is more silence than inkjet printer
BLI lab test certified that CLP-310 is the quietest printer in terms of vibration and average noise emissions.

It' s more constant than inkjet printer
CLP-310 produce consistent color printouts which is water-resistance and long-lasting, while inkjet printout is susceptible to water and humidity exposure, and the images fades over time.

Short summary description Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4:
This short summary of the Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung CLP-310, Laser, Colour, 2400 x 600 DPI, A4, 16 ppm

Long summary description Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4:
This is an auto-generated long summary of Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4 based on the first three specs of the first five spec groups.

Samsung CLP-310. Print technology: Laser, Colour. Maximum duty cycle: 20000 pages per month. Maximum resolution: 2400 x 600 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 16 ppm

Printing
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Colour *
Yes
Print technology *
Laser
Duplex printing *
No
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
26 s
Features
Maximum duty cycle *
20000 pages per month
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Glossy paper, Labels, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5
Network
Network ready
No
Wi-Fi *
No
Ethernet LAN *
No
Performance
Internal memory *
32 MB
Processor frequency
360 MHz
Sound pressure level (printing)
45 dB
Weight & dimensions
Weight
11 kg
Dimensions (WxDxH)
388 x 313 x 243 mm
Other features
Standard media sizes
76 x 160 mm 216 x 356 mm
Compatible operating systems
Windows 2000/ XP/ 2003/ Vista Linux Mac 10.3 - 10.5
Emulations
SPL-C
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:08:19
Uk has collected 6 expert reviews for Samsung CLP-310 laser printer Colour 2400 x 600 DPI A4 and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-05 18:31:15
You dont get blazingly fast laser speeds with the CLP-310, but it does live up to the hype of offering affordable colour laser printing in a small form factor.DesignSamsung employs a number of people who are exceptionally clever with rulers, pencils...
Good Decent pricing, Small form factor...
Bad No multifunction capability, Not terribly quick print speeds...
Bottom line You dont get blazingly fast laser speeds with the CLP-310, but it does live up to the hype of offering affordable colour laser in a small form factor.
72%
Brand Image Product code Product Stock Price from
Samsung CLP-315 laser printer Colour 2400 x 600 DPI A4 Samsung CLP-315 laser printer Colour 2400 x 600 DPI A4
(show image)
CLP-315 CLP-315 0.00
(excl. VAT)
0 (incl. VAT)
Samsung CLP-310N laser printer Colour 2400 x 600 DPI A4 Samsung CLP-310N laser printer Colour 2400 x 600 DPI A4
(show image)
CLP-310N CLP-310N 0.00
(excl. VAT)
0 (incl. VAT)